location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DKVM-4U KVM switch Grey, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DKVM-4U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DKVM-4U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069353833 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193409
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 16:50:05
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Nov 2018
Product end of life date
Bullet Points D-Link DKVM-4U KVM switch Grey, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey, Silver
  • - Number of computers controlled: 4
  • - Keyboard port type: USB Mouse port type: USB Video port type: VGA
  • - 2048 x 1536 pixels
Warranty: 2 years
Long product name D-Link DKVM-4U KVM switch Grey, Silver :
The long product name of D-Link DKVM-4U KVM switch Grey, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DKVM-4U - 4x USB 2.0, 4x VGA, 2048 x 1536
More>>>
D-Link DKVM-4U KVM switch Grey, Silver:
The official description of D-Link DKVM-4U KVM switch Grey, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB KVM Switch For 4 PCs
The D-Link DKVM-4U KVM switch is a handy device that allows you to control up to 4 PCs using only one monitor, keyboard and mouse. The monitor and the two input devices are connected directly to this KVM switch and not to the client computers. For office users with a need for several PCs, this KVM switch box eliminates the need for several monitors, keyboards and mice, saving the money and desktop space. The DKVM-4U is also a cost effective solution for control of several servers in a computer room, allowing an engineer to handily manipulate all connected computers from a single monitor, keyboard and mouse.

Save money and space
The DKVM-4U allows you to control up to 4 computers from a single keyboard, monitor and mouse, so you don't have to purchase a monitor, keyboard and mouse for each PC. Your desktop will also look less chaotic. Your KVM switch can be placed underneath your desk, with 4 sets to KVM cables connecting from this switch box to 4 computers. Each KVM cable set includes a video cable for PC's VGA connector, and a single USB 2.0 cable for the PC's USB port. From the KVM switch box, you can connect to 2 USB devices: a USB keyboard and a USB mouse. 2 sets of KVM cables are provided for ready connection to 2 computers, the remaining KVM cables are optional.

Easy control
You can switch quickly between the individual client computers by pushing a button on the DKVM-4U or by pressing the hot keys on your keyboard. The KVM switch confirms the switchover with an acoustic signal, and has LEDs indicating which PC is currently being served by the console. All connected PCs are automatically scanned every 10 seconds, so your monitor, keyboard and mouse are updated whenever you switch to a selected PC. CAPS LOCK, NUM LOCK and SCROLL LOCK key's status for each computer is automatically recalled. The DKVM-4U guarantees that the client PC does not crash when it is disconnected from KVM switch box.

High monitor resolution support
The DKVM-4U is capable of supporting the most demanding resolutions (VGA, SVGA and Multisync monitors) of up to 2048 x 1536 at 75Hz refresh rate (bandwidth up to 400MHz) without any noticeable degradation in image quality.

Features:
- 4-port USB KVM switch
- Allows control of 4 USB style PCs from single Keyboard, Mouse & Monitor
- Supports VGA, SVGA & Multisync monitors
- Supports video resolution 2048 x 1536 (bandwidth up to 400MHz)
- Supports USB keyboard & mouse
- Keyboard & mouse emulation for error-free boot-up
- Supports Microsoft IntelliMouse & Microsoft IntelliMouse Explorer
- PC selection via push button or hot keys
- Audible feedback when switching
- Auto scan mode
- LED indicator for each PC
- Auto recall of Caps Lock, Num Lock & Scroll Lock status for each PC
- No driver required
- Bus power, no AC power adapter required

Short summary description D-Link DKVM-4U KVM switch Grey, Silver:
This short summary of the D-Link DKVM-4U KVM switch Grey, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DKVM-4U, 2048 x 1536 pixels, Grey, Silver

Long summary description D-Link DKVM-4U KVM switch Grey, Silver:
This is an auto-generated long summary of D-Link DKVM-4U KVM switch Grey, Silver based on the first three specs of the first five spec groups.

D-Link DKVM-4U. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Maximum resolution: 2048 x 1536 pixels, Video bandwidth: 400 Hz. Product colour: Grey, Silver. Width: 178 mm, Depth: 105 mm, Height: 30.5 mm. Package width: 208 mm, Package depth: 274 mm, Package height: 68 mm

Ports & interfaces
Number of computers controlled *
4
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
VGA
Audio connections
No
Performance
Maximum resolution *
2048 x 1536 pixels
Video bandwidth
400 Hz
Design
Rack mounting *
No
Product colour *
Grey, Silver
LED indicators
Yes
Display
Built-in display *
No
Power
USB powered
Yes
Weight & dimensions
Width
178 mm
Depth
105 mm
Height
30.5 mm
Weight
275 g
Packaging data
Package width
208 mm
Package depth
274 mm
Package height
68 mm
Packaging data
Package weight
979 g
Other features
Compatibility
PC
Technical details
Shipping (inner) case length
44 cm
Shipping (inner) case width
37 cm
Shipping (inner) case height
30 cm
Shipping (inner) case net weight
9.79 kg
Products per shipping (inner) case
10 pc(s)
Pallet gross weight (air)
278.5 kg
Products per pallet (air)
240 pc(s)
Pallet gross length
110 cm
Pallet gross width
120 cm
Pallet height (air)
133.5 cm
Pallet gross weight (sea)
407.8 kg
Products per pallet (sea)
360 pc(s)
Pallet height (sea)
193.5 cm
Shipping (inner) case gross weight
10.8 kg
Logistics data
Master (outer) cases per pallet (air)
24 pc(s)
Master (outer) cases per pallet (sea)
36 pc(s)
Brand Image Product code Product Stock Price from
Belkin

Belkin OmniView 5000 HQ KVM switch Black
(show image)
F1DP101CEA OmniView 5000 HQ 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DKVM-2KU KVM switch D-Link DKVM-2KU KVM switch
(show image)
DKVM-2KU DKVM-2KU 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)