location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DES-3528 Unmanaged L2 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DES-3528
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DES-3528DC
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65068
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link DES-3528 Unmanaged L2 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged L2
  • - Basic switching RJ-45 Ethernet ports quantity: 22 Console port: RS-232
  • - MAC address table: 16000 entries Switching capacity: 12.8 Gbit/s
  • - Stackable
Long product name D-Link DES-3528 Unmanaged L2 Grey :
The long product name of D-Link DES-3528 Unmanaged L2 Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Switch DES-3528, 24x10/100Base-TX Ports, 12.8Gbps, L2, 4 Gigabit Ports and 2 Combo SFP
More>>>
D-Link DES-3528 Unmanaged L2 Grey:
The official description of D-Link DES-3528 Unmanaged L2 Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DES-3528 xStack® 24-port Managed Layer 2 switch is ideal for light to medium voice, video and data applications and features advanced QoS, network management and security.

The xStack® DES-3528 by D-Link is a high-performance, managed, stackable Layer 2 switch that provides an ideal solution for workgroups and edge deployments of a network. The D-Link Single IP Management (SIM) allows administrators to cluster up a virtual stack of up to 32 DES-3528 dispersed switches with fewer distance limitations through a single IP address. The clustering environment spans buildings, making it perfect for businesses that require multiple building deployments. The DES-3528 also supports physical stacking of up to 8 units in a stack, so that the entire stack can act as a single logical unit with up to 4Gbps of stacking backplane. The xStack switch also provides comprehensive security for edge access such as Access Control List, DHCP server screening and DoS attack prevention.

Non-Blocking Switching
The DES-3528 provides a non-blocking switching solution for 10/100 Fast Ethernet connections. The DES-3528 supports 24 10/100Mbps ports, with 4 gigabit 10/100/1000BASE-T ports. Two of these gigabit copper ports are disabled when the two 1000BASE-X SFP are used, also known as dual personality or combo ports. The DES-3528 has a non-blocking bandwidth of 12.8Gbps; the xStack switch has a redundant power option for mission critical applications.

Advanced Network Security
For edge network security, the DES-3528 supports DHCP server screening, client filtering, and IP-MAC-Port Binding to prevent security breaches such as rogue DHCP server, man-in-the-middle attacks and IP spoofing. For clients with XP SP3, Vista, or servers with Microsoft’s Server 2008, DES-3528 works in conjunction with Microsoft’s Network Access Protection (NAP) as part of an ecosystem that enforces compliance with network health policies. The xStack switch will grant network host access only if it complies with IT security policies such as up-to-date anti-virus signatures and operating system patches. This prevents a virus-infested client or server from gaining access and further contamination.

The xStack switch also supports loopback detection, which detects a loop in the network even though the end device causing the loop is without spanning tree. When the switch detects a loop is in the connected node, the DES-3528 shuts down the port with the loop so that the entire system will continue to function normally. This feature can also be VLAN based.

Short summary description D-Link DES-3528 Unmanaged L2 Grey:
This short summary of the D-Link DES-3528 Unmanaged L2 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DES-3528, Unmanaged, L2, Full duplex

Long summary description D-Link DES-3528 Unmanaged L2 Grey:
This is an auto-generated long summary of D-Link DES-3528 Unmanaged L2 Grey based on the first three specs of the first five spec groups.

D-Link DES-3528. Switch type: Unmanaged, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 22, Console port: RS-232. Full duplex. MAC address table: 16000 entries, Switching capacity: 12.8 Gbit/s

Management features
Switch type *
Unmanaged
Switch layer
L2
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
22
Gigabit Ethernet (copper) ports quantity
2
SFP/SFP+ slots quantity
2
SFP module slots quantity
2
Console port
RS-232
Network
Port mirroring
Yes
Full duplex
Yes
Flow control support
Yes
Link aggregation
Yes
Data transmission
Switching capacity *
12.8 Gbit/s
MAC address table *
16000 entries
Jumbo frames support
Yes
Protocols
Data link protocols
Ethernet, Fast Ethernet, Gigabit Ethernet
Design
Stackable *
Yes
Product colour
Grey
LED indicators
Power
Power
Power consumption (typical)
20.5 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
32 - 113 °C
Storage temperature (T-T)
-40 - 158 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
2.5 kg
Other features
Dimensions (WxDxH)
441 x 210 x 44 mm
Expansion slots
SFP, RJ-45
Power requirements
100 - 240V
Networking features
Ethernet, Fast Ethernet, Gigabit Ethernet, 10G
Connectivity LEDs
Power, Console, RPS
Brand Image Product code Product Stock Price from
D-Link DES-3552 network switch Managed L2 Black D-Link DES-3552 network switch Managed L2 Black
(show image)
DES-3552 DES-3552 0.00
(excl. VAT)
0 (incl. VAT)