location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia E60 Smartphone 970 mAh Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E60 Smartphone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0045070
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68725
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:02:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia E60 Smartphone 970 mAh Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 352 x 416 pixels
  • - Bluetooth
  • - Lithium-Ion (Li-Ion) 970 mAh
Long product name Nokia E60 Smartphone 970 mAh Silver :
The long product name of Nokia E60 Smartphone 970 mAh Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E60 Smartphone
More>>>
Short summary description Nokia E60 Smartphone 970 mAh Silver:
This short summary of the Nokia E60 Smartphone 970 mAh Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia E60 Smartphone, 352 x 416 pixels, Silver

Long summary description Nokia E60 Smartphone 970 mAh Silver:
This is an auto-generated long summary of Nokia E60 Smartphone 970 mAh Silver based on the first three specs of the first five spec groups.

Nokia E60 Smartphone. Display resolution: 352 x 416 pixels. Battery capacity: 970 mAh. Product colour: Silver. Weight: 117 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 09:46:05
Uk has collected 29 expert reviews for Nokia E60 Smartphone 970 mAh Silver and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-11-09 09:46:04
The chunky E60 is designed for business users. It doesn't have a camera, but it does include wireless networking and good support for email attachments. The E60 is the longest and thickest of the compact smartphones, and the extra space is mainly used fo...
80%
3g.co.uk
Updated:
2013-11-09 09:46:04
Brimming With 3G Features The E60 is brimming with good features but two things let it down. Could the E60 be " A bridge too far" for Nokia to pull off. Well we will let you decide based on our thoughts below. The first of the two things let it down...
80%
goodgearguide.com.au
Updated:
2013-11-09 09:46:04
An excellent choice for corporate and business users, the E60 combines a superb display with a good features list for its asking price.
Good Superb display, General performance, Features list, Connectivity options, VoIP enabled...
Bad No camera (no 3G video calling), Keypad, Joystick and controls, No flash memory card included The Final Word An excellent choice for corporate and business users, the E60 combines a superb display with a good features list for its asking price.
Bottom line An excellent choice for corporate and business users, the E60 combines a superb display with a good features list for its asking price.
70%
techradar.com
Updated:
2013-11-09 09:46:04
Nokias new range of E-series (E for Enterprise, that is) business phones are very much aimed at the corporate market, and many of their impressive features are designed to be utilised in association with a companys IT strategy, accessing Wi-Fi networ...
Good 16 million-colour screen, Wi-Fi, Push email options...
Bad No camera, Uninspiring design, Poor battery life...
Bottom line Nokias new range of E-series (E for Enterprise, that is) business phones are very much aimed at the corporate market, and many of their impressive features are designed to be utilised in association with a companys IT strategy, accessing Wi-Fi networ...
90%
Mobile88.com
Updated:
2016-12-26 05:51:06
The Nokia E60 is a business-class device, and is a rarity in these days of camera phones as it does not have a camera. The device hearkens back to the days of flat square phones but it looks much better with its silver frames and accents.
80%
slashphone.com
Updated:
2013-11-09 09:46:04
Nokia today bolstered its Nokia Eseries portfolio of business devices with the introduction of the new Nokia E51 device. The Nokia E51 adds faster access and tighter integration to key applications, while maintaining the smartphone capabilities and sty...
0%
Mobile88.com
Updated:
2013-11-09 09:46:04
The Nokia E60 is a business-class device, and is a rarity in these days of camera phones as it does not have a camera. The device hearkens back to the days of flat square phones but it looks much better with its silver frames and accents.
80%
mobilechoiceuk.com
Updated:
2013-11-09 09:46:04
Nokia’s E-series handsets are a sophisticated range of 3G smartphones that eschew consumer-friendly fripperies like multi-megapixel cameras in favour of the latest business functionality and connectivity. Mobile Choice has already given a thumbs-up...
Good A smartphone with heaps of business functionality. Its very compact for such a powerful handset.
Bad The lack of a QWERTY keypad makes it a less versatile emailer than the E61.
Bottom line The E60 has business functionality and powerful features without the bulk.
80%
trustedreviews.com
Updated:
2013-11-09 09:46:04
Nokia's E series of handsets is primarily aimed at business users. There are four phones in the range, but with its keyboard, wide screen and inevitable ‘BlackBerry killer' branding, the E61 has stolen most of the publicity from the rest. The other three...
Bottom line Nobody should take the E60's document creation features too seriously – you probably won't find them good for much more than a bit of editing and will still need a laptop.Battery life could be better too. Anyone taking this handset on a business trip and...
70%
Allaboutsymbian.com
Updated:
2013-11-09 09:46:04
The one thing you really cant (generally) accuse Nokia of is conservative smartphone design. Quite apart from the outrageous specifications and gymnastics of the Nseries, especially the N93, even their business devices are very differently styled. S...
84%
mobileburn.com
Updated:
2013-11-09 09:46:04
While some would see the E60 as a bit of an underdog in Nokias Eseries, being just a traditional bar-style device rather than featuring a QWERTY keypad, Jin has very little bad to say about the handset, and a lot of good.
Good Brilliant screen, great specifications, WiFi...
Bad None...
Bottom line The E60 is essentially an E61 or E70 without the QWERTY keyboard. Although there are some differences in terms of bundled applications and the use of RS-MMC instead of miniSD, the E60 is definitely the phone for business users who dont fancy using QWE...
95%
My-Symbian.com
Updated:
2013-11-09 09:46:04
Part of the new Nokia ESeries, the Nokia E60 is based on Symbian OS v9.1. Optimised for advanced telephony, the E60 supports a wide range of advanced call features from an integrated speakerphone and conference calling to voice-aided applications like...
0%
LordPercy.com
Updated:
2013-11-09 09:46:04
So you want a smartphone with all the latest bells and whistles, WLAN, Bluetooth, 3G data even Blackberry like push email. But you dont fancy lugging around a pocket calculator as a mobile phone. Maybe just maybe Nokia have the answer.
0%
mobile-review.com US
Updated:
2013-11-09 09:46:05
Nokia is traditionally trying not to expose parameters of phone?s components and their manufacturers. Central processor is not an exception. Nokia E60 has Texan Instruments OMAP 1710 processor with maximal frequency of 220 mhz (more information can be...
0%
gsmarena.com
Updated:
2013-11-09 09:46:05
Nokia E60 is available on the market for some time now and offers the users powerful business solutions in almost every possible way. The tri-band phone has 3G UMTS network support and features a fabulous TFT 16 million colors display. E60 is based on the...
0%