location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia E61 - Silver 6.98 cm (2.75") 1500 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E61 - Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0040463 show
Show alternative article codes used in the online market place
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:02:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia E61 - Silver 6.98 cm (2.75") 1500 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6.98 cm (2.75")
  • - miniSD
  • - Bluetooth
  • - Lithium-Ion (Li-Ion) 1500 mAh
Long product name Nokia E61 - Silver 6.98 cm (2.75") 1500 mAh :
The long product name of Nokia E61 - Silver 6.98 cm (2.75") 1500 mAh. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E61 Smartphone
More>>>
Short summary description Nokia E61 - Silver 6.98 cm (2.75") 1500 mAh:
This short summary of the Nokia E61 - Silver 6.98 cm (2.75") 1500 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia E61 - Silver, 6.98 cm (2.75"), Silver

Long summary description Nokia E61 - Silver 6.98 cm (2.75") 1500 mAh:
This is an auto-generated long summary of Nokia E61 - Silver 6.98 cm (2.75") 1500 mAh based on the first three specs of the first five spec groups.

Nokia E61 - Silver. Display diagonal: 6.98 cm (2.75"). Battery capacity: 1500 mAh. Product colour: Silver. Weight: 144 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 09:46:20
Uk has collected 52 expert reviews for Nokia E61 - Silver 6.98 cm (2.75") 1500 mAh and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
3g.co.uk
Updated:
2013-11-09 09:46:18
Everything But A Camera ! You know those reviews that say ‘this is the handset with everything’? They can’t be right, because no handset can make you a cup of tea. But if you are on the hunt for a mobile email machine with a good wodge o...
88%
techradar.com
Updated:
2013-11-09 09:46:18
Cramming in everything bar the kitchen sink is what the E61 is about, with a feature list that includes everything a smartphone should offer. Its got quad-band GSM; 3G support; 802.11b/g; a 39-key QWERTY keyboard for easy data entry; and additional so...
Good Packed with features, Well priced, Simple navigation...
Bad No camera...
Bottom line Cramming in everything bar the kitchen sink is what the E61 is about, with a feature list that includes everything a smartphone should offer. Its got quad-band GSM; 3G support; 802.11b/g; a 39-key QWERTY keyboard for easy data entry; and additional so...
90%
macworld.co.uk
Updated:
2013-11-09 09:46:18
Instead it’s flat and very large. It’s easy enough to carry in a jacket pocket, briefcase or handbag, but far too wide to fit into the average pocket on a pair of jeans. The resemblance to a BlackBerry is deliberate because the E61 comes with...
Good Good display, excellent email and browsing, support for BlackBerry and other messaging services, built-in QWERTY keyboard, good office features...
Bad Keyboard not ideal for extended typing sessions, no touch screen, iSync needs external plug-in, no camera, VoIP not available for home users...
Bottom line Overall, the E61 is perhaps best thought of as a communications device, rather than a full PDA. The full features of a PDA are buried inside it, but the form factor makes it tricky to use them to best effect. However, email, browsing and messaging are...
60%
pcauthority.com.au
Updated:
2013-11-09 09:46:19
A stylish and rugged business-class smartphone with a huge choice of push-email clients available.
100%
T3.com
Updated:
2013-11-09 09:46:19
Nokias wide-faced effort is equipped with decent email, a full QWERTY keyboard and Wi-Fi to boot. Email is even easier to set up than on the Blackberry; entering details and downloading the required software takes less than five minutes, and our ema...
Good Great for email, Brilliant browser, Large screen, Sturdy joystick...
Bad No scroll wheel, Bloody wide...
Bottom line An innovative browser, great email and the best screen on test make this the choice of the discerning emailer.
100%
ukgamer.com
Updated:
2013-11-09 09:46:19
Product name:E61Manufacturer:NokiaPrice:Contract dependantAuthor:Lawrence LatifPublished:23 October 2006Nokias E61 is the somewhat delayed response to the all conquering Blackberry and represents a good effort from the Worlds most popular handset mak...
0%
goodgearguide.com.au
Updated:
2013-11-09 09:46:19
An outstanding smart phone for business users, the Nokia E61 is packed with all the features you can imagine. An excellent keyboard, large display and an intuitive user interface combine to make this one of the best on the market.
Good Keyboard, Design, Controls, Features, Connectivity options, VoIP calling, Battery life...
Bad SD card slot location, No camera The Final Word An outstanding smart phone for business users, the Nokia E61 is packed with all the features you can imagine. An excellent keyboard, large display and an intuitive user interface combine to make this one...
Bottom line An outstanding smart phone for business users, the Nokia E61 is packed with all the features you can imagine. An excellent keyboard, large display and an intuitive user interface combine to make this one of the best on the market. Notes # This product...
90%
iMobile.com.au
Updated:
2013-11-09 09:46:19
Overview IntroductionNokia has a well established reputation for consistently producing handsets which are easy to use and generally oriented at the business level user. In recent times, Nokia has been overshadowed somewhat by new innovative products...
0%
Zdnet.com.au
Updated:
2013-11-09 09:46:19
What do you call something that looks like a BlackBerry, acts like a BlackBerry and yet offers a lot more than most BlackBerry devices? Nokia calls it the E61.
0%
alphr.com
Updated:
2013-11-09 09:46:20
A stylish and rugged business-class smartphone with a huge choice of push-email clients available Were seeing a raft of new devices that are being dubbed BlackBerry killers, and the E61 is Nokias foray into this increasingly crowded market segment...
100%
theregister.co.uk
Updated:
2013-11-09 09:46:20
The wedge-shaped E61s layout will be familiar to BlackBerry users but feels a wide affair if youre used to more traditionally styled phones and even if youve used a Palm Treo. The phones face is dominated by a gorgeous 320 x 240, 16m-colour screen...
Bottom line I ought to like the E61 more than I do. The screen is superb and the keyboard likewise. Size apart, its a good mobile phone. GSM, GPRS and 3G connectivity are good, and for a smart phone the three-day battery life is remarkable. Against these advanta...
60%
itreviews.com
Updated:
2013-11-09 09:46:20
serious competitor to BlackBerry phones: Think mobile e-mail and you probably think BlackBerry, especially if you happen to be thinking about mobile e-mail in a corporate setting. But Nokia might be about to change all that, with its E series handsets...
0%
zdnet.co.uk
Updated:
2013-11-09 09:46:20
On the evidence of the E61, Nokias E series should make an impact on the mobile email market: this Series 60 Symbian smartphone is packed with features, has a large, high-quality screen and delivers excellent battery life.
Good Solid support for overtheair email, both for corporate and individual users, Strong software bundle, Support for memory expansion cards, Generally good hardware design, with a highquality screen and usable keyboard, Superb battery life...
Bad Frustrating Web browser, No camera for 3G video calls, Large and a little heavy for carrying in a pocket...
Bottom line On the evidence of the E61, Nokias E series should make an impact on the mobile email market: this Series 60 Symbian smartphone is packed with features, has a large, high-quality screen and delivers excellent battery life...
96%
stuff.tv
Updated:
2014-03-20 04:58:25
At first glance, the ‘retro-calculator’ appearance of the E61 is off-putting – but pick it up and we defy you not to fall in love. It might look plasticky in pictures, but it’s actually encased in hardy metal, and although it&rsquo...
Good Solid battery life. Slim body. Great for business.
Bad Lacks a camera. Voice Over IP difficult to work.
Bottom line A solid smartphone that wouldn’t look out of place in Nick Leeson’s pocket...
100%
Mobile88.com
Updated:
2016-12-29 21:57:56
Nokia E-Series E61, announced on October 12, 2005 and shipping in April/May 2006, is the third Symbian OS 9.1 / Series 60 3rd Edition smartphone reviewed by us. Its the first S60 phone with built-in full QWERTY keyboard and also the first S60 device w...
0%
tbreak.ae
Updated:
2016-12-29 21:57:56
There’s really just on way of saying it: on paper, the E61 is the ultimate phone for a geek. This new Smartphone from Nokia takes its shape after Blackberry and Treo devices- however offers a lot more than either of these in terms of features. Lets...
Bottom line Connectivity-wise, the E61 has it all. It’s a quad band phone that also features 3G support along with 802.11b/g WiFi and Bluetooth. This makes the E61 one of the most connected devices that I’ve come across- right up there with the JasJar by...
0%
Maxitmag.com
Updated:
2013-11-09 09:46:18
Overall, this is actually a great device. The device wins the style stakes and is even more functional than the Blackberrys. Its light weight, reliable with good signal strength, boasts top notch call clarity and has one of the best keyboards on any p...
0%
techcrunch.com
Updated:
2013-11-09 09:46:18
It seems that Nokia’s E61 smart phone doesn’t perform up to Blackberry standards and our friend at ideagroup truly felt the burn. The E61 exhibits slow dialing from contact lists, slowed down his overall productivity, and apparently the WiFi c...
0%
Mobile88.com
Updated:
2013-11-09 09:46:18
Nokia E-Series E61, announced on October 12, 2005 and shipping in April/May 2006, is the third Symbian OS 9.1 / Series 60 3rd Edition smartphone reviewed by us. Its the first S60 phone with built-in full QWERTY keyboard and also the first S60 device w...
0%
avecmobile.com
Updated:
2013-11-09 09:46:18
Full alphabetic (QWERTY) keypad. Language variants with special characters available as well. Large 2.8 inch color screen in 320x240 (QVGA) resolution. Wi-Fi connectivity (E61 only). POP3 and IMAP4 Internet email. Compatible with Exchange...
100%
nokia-review.com
Updated:
2013-11-09 09:46:18
Nokia has responded to the boom of the BlackBerry market in the form of the Nokia E61. This smartphone has a large 2.8 inch, 320 by 240 pixel, 16.7 million color LCD screen. The E61 includes a light sensor that really works and keeps the display easily...
0%
gadgetspeak.com
Updated:
2013-11-09 09:46:19
Strange how a company such as T-Mobile can supply the excellent Nokia E61 well before Nokia can. Using it with T-Mobile’s Web ‘n’ Walk software using 3G says there was after all a point to all those expensive licences.
84%
tech2.com
Updated:
2013-11-09 09:46:19
Nokia has been going with the Communicator 9000 series for business use for a long time, with a full QWERTY keyboard and a large ultra-wide screen in a laptop form factor. The Communicators worked in their time, but over the years we’ve seen the bus...
80%
stuff.tv
Updated:
2013-11-09 09:46:19
At first glance, the ‘retro-calculator’ appearance of the E61 is off-putting – but pick it up and we defy you not to fall in love. It might look plasticky in pictures, but it’s actually encased in hardy metal, and although it&rsquo...
Good Solid battery life. Slim body. Great for business.
Bad Lacks a camera. Voice Over IP difficult to work.
Bottom line A solid smartphone that wouldn’t look out of place in Nick Leeson’s pocket...
100%
Allaboutsymbian.com
Updated:
2013-11-09 09:46:19
You take one look at the E61, and you?re not thinking smartphone. You?re thinking that this is Nokia?s move to take on the perceived might of the Research in Motion Blackberry devices, and the popular Palm Treo. And you?re probably right. At some point...
85%
My-Symbian.com
Updated:
2013-11-09 09:46:19
Have you ever wanted to have a smartphone with large QWERTY keyboard allowing quick and convenient text entry but Communicators were too bulky for you? Have you thought of having a device with large screen for email and Internet, yet still small enoug...
0%
techtree.com
Updated:
2013-11-09 09:46:19
The last time we catered to the business class was with a review on the Nokia 6708. This time we have it from the E Series of Nokia which is a series of mobiles dedicated for Executives; just like the N Series which is for N-tertainment. Now to get on...
Good Symbian OS v9.1, 206 MHz ARM9 Processor, Excellent screen, QWERTY keypad, 75 MB internal memory, miniSD memory card slot, USB 2.0 (pop-port) mass-storage, WLAN, Good battery life, Well priced.
Bad No Camera, Bluetooth 1.2, mono-headset, card slot below the battery cover (not under the battery), Infra-red port placed at the bottom of the phone.
Bottom line The Nokia E61 is a Symbian phone and has a very stable release of the latest from the 3rd edition of Symbian; the v9.1. The phone being a business phone comes loaded with programs to work on numerous file formats. The Office folder icon in the main me...
80%
howardchui.com
Updated:
2013-11-09 09:46:19
Lately it seems that everyone is incorporating QWERTY keyboards into smaller and smaller phones. Here is Nokias QWERTY entry thats aimed at the business user. The e61 is available with or without Blackberry connect. Unfortunately the one I reviewe...
0%
v3.co.uk
Updated:
2013-11-09 09:46:19
The E61s qwerty keypad and support for push email will appeal to mobile executives...
60%
mobilechoiceuk.com
Updated:
2013-11-09 09:46:19
Until the launch of its Eseries range, business users looking for a Nokia phone with connected PDA-like functionality opted for a phone from the Communicator range.While Nokia has killed the Communicator tag, the unmistakable range is still alive and k...
Good A versatile mobile emailer with a wealth of office functionality, a well-designed keyboard, an excellent display and a marathon battery life.
Bad The lack of camera makes the video-calling functionality on the E61 a one-way experience. Memory card is tricky to access.
Bottom line The top phone in the Nokia Eseries and one of the best premium phones to hit the business market.
80%
brighthand.com
Updated:
2013-11-09 09:46:19
When evaluating the E61, I will be judging it based on how it helps me work. Nokia has a separate line of smartphones targeted at consumers called the N-series. Design and Construction The first thing that I thought when I handled the E61 was how much...
Bottom line When it comes to phones, I am pretty transient. Over the past few years I have owned a score of devices until the limitations of each one eventually forcing me to move on to something new. But my luck seems to have changed. The E61 is pretty close to...
0%
mobiletechreview.com
Updated:
2013-11-09 09:46:20
Nokia E61: Brains and good looks: what a combination. The Nokia E61 proves that business phones can be beautiful. Its metal, sleek silver casing has that thin is in look which helps the Moto Q thrive, but the Nokia adds WiFi and BlackBerry Connect supp...
0%
mobileburn.com
Updated:
2013-11-09 09:46:20
Nokia is by no means new to QWERTY keyboard equipped handsets, but the new E61, with its UMTS, EDGE, and WiFi data support, is the first to use a more BlackBerry like form factor. Its a long review, but there is a video for those in a rush.
Good Good keyboard, WiFi/UMTS/EDGE/Bluetooth, great browser...
Bad Quirky IMAP issues, annoying voice memo button, minor UI issues...
Bottom line Our E61 was running firmware version 1.0610.04.04 dated 19-04-06, RM-89With the exception of my sometimes weird experiences when using IMAP email with the automatic retrieval turned on, the occasional unwanted pause in the UI experience, and the annoyi...
95%
trustedreviews.com
Updated:
2013-11-09 09:46:20
Mobile email. Depending on your point of view – and the demands of your boss – it's either the oil that keeps your working day afloat or the bane of your life. Either way, for many of us, it is here to stay. Nokia knows this and just like others has been...
Bottom line The E61 does what you'd expect a mobile email device to do, retrieving email and catering for viewing and editing of attachments – though it could do with .rtf and PDF file support in its arsenal. Its ergonomics are very good, with a particularly strong k...
90%
LordPercy.com
Updated:
2013-11-09 09:46:20
Nokia have taken on the mighty Blackberry at its own game with their latest E61 Smartphone. We spend a week with it to see if it really is the connected utopia it claims to be and if it can unseat the corporate favourite.
0%
tbreak.com
Updated:
2013-11-09 09:46:20
There’s really just on way of saying it: on paper, the E61 is the ultimate phone for a geek. This new Smartphone from Nokia takes its shape after Blackberry and Treo devices- however offers a lot more than either of these in terms of features. Lets...
Bottom line Connectivity-wise, the E61 has it all. It’s a quad band phone that also features 3G support along with 802.11b/g WiFi and Bluetooth. This makes the E61 one of the most connected devices that I’ve come across- right up there with the JasJar by...
0%