Epson logo

Epson Air Filter Set ELPAF06

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105891
Info modified on:
07 Mar 2024, 15:34:52
Long product name Epson Air Filter Set ELPAF06:

Air Filter Set ELPAA06

Epson Air Filter Set ELPAF06:

Replacement Air Filter for:
Epson EMP-61
Epson EMP-81
Epson EMP-821

Short summary description Epson Air Filter Set ELPAF06:

Epson Air Filter Set ELPAF06, 100 mm, 125 mm, 30 mm, 2200 pc(s), 1 pc(s), 120 cm

Long summary description Epson Air Filter Set ELPAF06:

Epson Air Filter Set ELPAF06. Package width: 100 mm, Package depth: 125 mm, Package height: 30 mm. Products per pallet: 2200 pc(s), Quantity per pack: 1 pc(s), Pallet gross length: 120 cm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.