location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Manhattan USB-A to Parallel Printer DB25 Converter Cable, 1.8m, Male to Female, 1.2Mbps, IEEE 1284, Bus power, Black, Three Year Warranty, Blister

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Manhattan Check ‘Manhattan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-A to Parallel Printer DB25 Converter Cable, 1.8m, Male to Female, 1.2Mbps, IEEE 1284, Bus power, Black, Three Year Warranty, Blister
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
336581 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7666233365816 show
Category:
Cables used to transfer information between two devices using a parallel communication protocol. These cables usually have IEEE 1284 connectors.
Parallel Cables Check ‘Manhattan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Manhattan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126138
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Dec 2023 16:46:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Manhattan USB-A to Parallel Printer DB25 Converter Cable, 1.8m, Male to Female, 1.2Mbps, IEEE 1284, Bus power, Black, Three Year Warranty, Blister
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Converts USB signals for use with IEEE 1284 devices – supports data transfer speeds up to 12 Mbps
  • - Ideal for connecting a computer USB port to parallel printer
  • - Bus power support requires no external power supply
  • - Plug and Play installation; Windows compatible
  • - Three-year warranty
Warranty: Lifetime Warranty.
Long product name Manhattan USB-A to Parallel Printer DB25 Converter Cable, 1.8m, Male to Female, 1.2Mbps, IEEE 1284, Bus power, Black, Three Year Warranty, Blister :
The long product name of Manhattan USB-A to Parallel Printer DB25 Converter Cable, 1.8m, Male to Female, 1.2Mbps, IEEE 1284, Bus power, Black, Three Year Warranty, Blister. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB to Parallel Printer DB25 Converter Cable, 1.8m, Male to Female, IEEE 1284, 1.2Mbps, Bus power, Black, Blister
More>>>
Manhattan USB-A to Parallel Printer DB25 Converter Cable, 1.8m, Male to Female, 1.2Mbps, IEEE 1284, Bus power, Black, Three Year Warranty, Blister:
The official description of Manhattan USB-A to Parallel Printer DB25 Converter Cable, 1.8m, Male to Female, 1.2Mbps, IEEE 1284, Bus power, Black, Three Year Warranty, Blister as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easily connect USB-equipped computers with DB25 parallel peripherals.

The Manhattan Full-Speed USB to DB25 Parallel Printer Converter with bi-directional data transfer easily supports USB-to-parallel and parallel-to-USB communication. Ideal for connecting USB-equipped desktop or notebook computers to a parallel printer or adding a DB25 female port, it helps deliver faster data transfer rates than a standard parallel port.

Meets USB Standards

The Manhattan Full-Speed USB to DB25 Parallel Printer Converter is fully compliant with USB 1.1 specifications to help devices operate at maximum performance. Bus support and low power requirements permit its convenient and reliable use almost anywhere without the need for external power supplies.

Quick and Easy Installation

Plug and Play capability and Windows compatibility help the Manhattan Full-Speed USB to DB25 Parallel Printer Converter to function on any USB-equipped computer or device. Installs as a Virtual USB Printer Port, the need for any further configuration is eliminated.

Short summary description Manhattan USB-A to Parallel Printer DB25 Converter Cable, 1.8m, Male to Female, 1.2Mbps, IEEE 1284, Bus power, Black, Three Year Warranty, Blister:
This short summary of the Manhattan USB-A to Parallel Printer DB25 Converter Cable, 1.8m, Male to Female, 1.2Mbps, IEEE 1284, Bus power, Black, Three Year Warranty, Blister data-sheet is auto-generated and uses the product title and the first six key specs.

Manhattan USB-A to Parallel Printer DB25 Converter Cable, 1.8m, Male to Female, 1.2Mbps, IEEE 1284, Bus power, Black, Three Year Warranty, Blister, Black, Silver, USB A, Parallel; 25-pin, 1.8 m, Male/Female, 261 g

Long summary description Manhattan USB-A to Parallel Printer DB25 Converter Cable, 1.8m, Male to Female, 1.2Mbps, IEEE 1284, Bus power, Black, Three Year Warranty, Blister:
This is an auto-generated long summary of Manhattan USB-A to Parallel Printer DB25 Converter Cable, 1.8m, Male to Female, 1.2Mbps, IEEE 1284, Bus power, Black, Three Year Warranty, Blister based on the first three specs of the first five spec groups.

Manhattan USB-A to Parallel Printer DB25 Converter Cable, 1.8m, Male to Female, 1.2Mbps, IEEE 1284, Bus power, Black, Three Year Warranty, Blister. Product colour: Black, Silver, Connector 1: USB A, Connector 2: Parallel; 25-pin. Weight: 261 g

Features
Product colour *
Black, Silver
Connector 1
USB A
Connector 2
Parallel; 25-pin
Cable length
1.8 m
Features
Connector gender
Male/Female
Weight & dimensions
Weight
261 g
Logistics data
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
Microconnect

Microconnect USBP parallel cable Black 2 m
(show image)
USBP USBP 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect USB/DB25 M-F 1.5m parallel cable Grey
(show image)
USBPP USB/DB25 M-F 1.5m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect USBAC36 parallel cable Blue 1.8 m
(show image)
USBAC36 USBAC36 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)