NETGEAR logo

NETGEAR SRX5308 hardware firewall

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136117
Info modified on:
18 Jan 2023, 14:46:05
Long product name NETGEAR SRX5308 hardware firewall:

SRX5308, 924, Mb/s, 3DEC 180 Mb/s, SSL VPN 21 Mb/s, IPsec/PPTP/L2TP, HTTP/HTTPS/SNMPv2c/Telnet, 64/512MB, 8x RJ-45, Blue

NETGEAR SRX5308 hardware firewall:

- Four Gigabit WAN ports for load balancing or failover protection
- Hardware accelerated data flow architecture allows for 1Gbps of LAN-to-WAN throughput
- Supports up to 125 IPsec VPN tunnels and 50 SSL VPN tunnels for secure remote access

Ultra High Performance Business-class Firewall Security
The flagship model of the ProSafe firewall family - the SRX5308 is perfect for even the most demanding business networks. The SRX5308 features a hardware-accelerated data flow architecture that allows for 1 Gbps of stateful firewall throughput. This powerful VPN router is a high-performance, SNMP-manageable, network solution that furnishes multidimensional security including denial-of-service (DoS) protection, stateful packet inspection (SPI), URL keyword filtering, configurable hardware DMZ port, logging, reporting, and real-time alerts. QoS, WAN traffic metering, and bandwidth profiling gives you granular bandwidth management capabilities. VLAN support allows you to separate guest traffic from critical production servers. Four Gigabit LAN ports allows for maximum internal data transfer speeds, while the four Gigabit WAN ports provide two modes of session-based load-balancing as well as failover protection to ensure maximum throughput and reliable connectivity to the Internet.

Features & Benefits
- LAN-to-WAN Throughput1
Hardware-accelerated 1Gbps LAN-to-WAN firewall throughput
200,000 concurrent connections
- Secure Firewall
DoS attack protection
Block TCP/UDP packet floods
Port/service blocking
Hardware DMZ port
Web content filter
- Quad Gigabit WAN Ports
2 modes of session-based WAN load balancing
WAN failover for maximum uptime
- VLAN Support
Create up to 254 individual 802.1Q VLANs
Allows for secure network segmentation
Separate guest traffic from critical production servers
- SSL and IPsec VPN Remote Access
SSL VPN – clientless remote access, anywhere, anytime
IPsec VPN – secure site-to-site tunnels and client-based remote access
Industry-strength encryption algorithms
IKE authentication protects against unauthorized remote access
125 simultaneous IPsec VPN tunnels
50 simultaneous SSL VPN tunnels
- Bandwidth Management
Control end user bandwidth consumption with Bandwidth Profiles
Prioritize traffic with Quality of Service (QoS)
WAN Traffic Metering
- Easy to Use
Auto Detect connects to your ISP quickly
DHCP (client and server) for fast deployment
Intuitive Web management GUI
IPsec VPN Wizard allows for easy VPN setup
SNMP, telnet management support
SYSLOG and emailed logs enable thorough network monitoring
- Reliable NETGEAR Hardware
Industry-grade metal casing
High-quality electronics
NETGEAR Lifetime Warranty

Short summary description NETGEAR SRX5308 hardware firewall:

NETGEAR SRX5308, 512 MB, HTTP/HTTPS, SNMP v2c, Telnet, 64 MB, RoHS, China RoHS Safety: CE/LVD, cUL EMI: FCC Part 15 Class A, CE mark commercial, C-Tick Class A,..., 330 x 209 x 43 mm, 2.1 kg

Long summary description NETGEAR SRX5308 hardware firewall:

NETGEAR SRX5308. Internal memory: 512 MB. Management platform: HTTP/HTTPS, SNMP v2c, Telnet. Flash memory: 64 MB. Certification: RoHS, China RoHS Safety: CE/LVD, cUL EMI: FCC Part 15 Class A, CE mark commercial, C-Tick Class A,.... Dimensions (WxDxH): 330 x 209 x 43 mm, Weight: 2.1 kg

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.