HPE logo

HPE 157215-021 power cable Black 3.7 m C13 coupler

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97135
Info modified on:
29 Apr 2021, 16:11:59
Long product name HPE 157215-021 power cable Black 3.7 m C13 coupler:

10A 250V 12ft/3.7m Straight Power Cord

Short summary description HPE 157215-021 power cable Black 3.7 m C13 coupler:

HPE 157215-021, 3.7 m, C13 coupler, 250 V, 10 A

Long summary description HPE 157215-021 power cable Black 3.7 m C13 coupler:

HPE 157215-021. Cable length: 3.7 m, Connector 1: C13 coupler. Input voltage: 250 V, Input current: 10 A

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.