Microsoft Upgrade to CRM v1.2 Suite Professional Customer relationship management (CRM) 5 license(s)
Long product name Microsoft Upgrade to CRM v1.2 Suite Professional Customer relationship management (CRM) 5 license(s)
:
The long product name of Microsoft Upgrade to CRM v1.2 Suite Professional Customer relationship management (CRM) 5 license(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Upgrade to CRM v1.2 Suite Professional, FR, CD, Win32, 5 user license
More>>>
Short summary description Microsoft Upgrade to CRM v1.2 Suite Professional Customer relationship management (CRM) 5 license(s):
This short summary of the Microsoft Upgrade to CRM v1.2 Suite Professional Customer relationship management (CRM) 5 license(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft Upgrade to CRM v1.2 Suite Professional, Customer relationship management (CRM), French, 5 license(s), Microsoft Windows Server 2003 Standard Edition, Microsoft Windows Server 2003 Enterprise Edition,..., Pentium III, 256 MB
Long summary description Microsoft Upgrade to CRM v1.2 Suite Professional Customer relationship management (CRM) 5 license(s):
This is an auto-generated long summary of Microsoft Upgrade to CRM v1.2 Suite Professional Customer relationship management (CRM) 5 license(s) based on the first three specs of the first five spec groups.
Microsoft Upgrade to CRM v1.2 Suite Professional. Type: Customer relationship management (CRM), Language version: French, License quantity: 5 license(s). Compatible operating systems: Microsoft Windows Server 2003 Standard Edition, Microsoft Windows Server 2003 Enterprise Edition,..., Minimum processor: Pentium III, Minimum RAM: 256 MB. Media types supported: CD, Platform: PC