Olympus logo

Olympus E-330 Body + EZ-1445 ZUIKO SLR Camera Kit 7.5 MP CCD 3264 x 2448 pixels Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40311
Info modified on:
04 Apr 2019, 05:50:17
Long product name Olympus E-330 Body + EZ-1445 ZUIKO SLR Camera Kit 7.5 MP CCD 3264 x 2448 pixels Black:

E-330 Body + EZ-1445 ZUIKO - 7.5MP, 3264 x 2448, 14x Opt. zoom, CCD, 4:3, 1.8" LCD, TTL

Short summary description Olympus E-330 Body + EZ-1445 ZUIKO SLR Camera Kit 7.5 MP CCD 3264 x 2448 pixels Black:

Olympus E-330 Body + EZ-1445 ZUIKO, 7.5 MP, 3264 x 2448 pixels, CCD, 14x, 580 g, Black

Long summary description Olympus E-330 Body + EZ-1445 ZUIKO SLR Camera Kit 7.5 MP CCD 3264 x 2448 pixels Black:

Olympus E-330 Body + EZ-1445 ZUIKO. Camera type: SLR Camera Kit, Megapixel (approx.): 7.5 MP, Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 14x. Display diagonal: 4.57 cm (1.8"). Viewfinder type: Optical. Weight: 580 g. Product colour: Black

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.