location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCALEO E Intel® Pentium® 4 630 1 GB DDR-SDRAM 250 GB HDD Windows XP Media Center Edition Desktop PC Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SCALEO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:NDL-947100-002
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59878
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu SCALEO E Intel® Pentium® 4 630 1 GB DDR-SDRAM 250 GB HDD Windows XP Media Center Edition Desktop PC Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black, Silver
  • - Intel® Pentium® 4 630 3 GHz
  • - 1 GB DDR-SDRAM
  • - 250 GB HDD DVD-RW
  • - Ethernet LAN 10,100 Mbit/s
  • - Windows XP Media Center Edition
Warranty: - 1 year Collect & Return
- 1 year phone helpdesk
Long product name Fujitsu SCALEO E Intel® Pentium® 4 630 1 GB DDR-SDRAM 250 GB HDD Windows XP Media Center Edition Desktop PC Black, Silver :
The long product name of Fujitsu SCALEO E Intel® Pentium® 4 630 1 GB DDR-SDRAM 250 GB HDD Windows XP Media Center Edition Desktop PC Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Scaleo E, Intel Pentium 630 HT 3.0 MHz, 1024 MB (2x512 DDR 400), 250 GB SATA, 2-TV/DVB, DVD-DL, Windows XP Mediacenter NL
More>>>
Fujitsu SCALEO E Intel® Pentium® 4 630 1 GB DDR-SDRAM 250 GB HDD Windows XP Media Center Edition Desktop PC Black, Silver:
The official description of Fujitsu SCALEO E Intel® Pentium® 4 630 1 GB DDR-SDRAM 250 GB HDD Windows XP Media Center Edition Desktop PC Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Would you like a real all-in-one entertainment device instead of numerous different electronic devices? You would really like to have one of these multimedia PCs, but the usual look of desktop-PCs reminded you too much of an office atmosphere! Then have a close look at our new SCALEO E. The SCALEO E is the perfect combination of a powerful, reliable PC and an easy-to-use multimedia device
in an attractive silver and piano black glossy design. With the SCALEO E you get a DVD player and recorder, a stereo, a TV receiver (optional), a digital photo and video system, and an advanced home multimedia PC in a very small trendy system.

Short summary description Fujitsu SCALEO E Intel® Pentium® 4 630 1 GB DDR-SDRAM 250 GB HDD Windows XP Media Center Edition Desktop PC Black, Silver:
This short summary of the Fujitsu SCALEO E Intel® Pentium® 4 630 1 GB DDR-SDRAM 250 GB HDD Windows XP Media Center Edition Desktop PC Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SCALEO E, 3 GHz, Intel® Pentium® 4, 1 GB, 250 GB, DVD-RW, Windows XP Media Center Edition

Long summary description Fujitsu SCALEO E Intel® Pentium® 4 630 1 GB DDR-SDRAM 250 GB HDD Windows XP Media Center Edition Desktop PC Black, Silver:
This is an auto-generated long summary of Fujitsu SCALEO E Intel® Pentium® 4 630 1 GB DDR-SDRAM 250 GB HDD Windows XP Media Center Edition Desktop PC Black, Silver based on the first three specs of the first five spec groups.

Fujitsu SCALEO E. Processor frequency: 3 GHz, Processor family: Intel® Pentium® 4, Processor model: 630. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows XP Media Center Edition. Chassis type: Desktop. Product type: PC. Weight: 15 kg. Product colour: Black, Silver

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® 4
Processor model *
630
Processor cores
1
Processor threads
2
Processor frequency *
3 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
800 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
90 nm
Processor operating modes
64-bit
Processor series
Intel Pentium 4 600 Series supporting Hyper-Threading Technology
Processor codename
Prescott
Thermal Design Power (TDP)
84 W
Tcase
66.6 °C
Number of processors installed
1
Number of Processing Die Transistors
169 M
Processing Die size
135 mm²
CPU multiplier (bus/core ratio)
15
ECC supported by processor
No
Memory
Internal memory *
1 GB
Maximum internal memory *
3 GB
Internal memory type
DDR-SDRAM
Storage
Total storage capacity *
250 GB
Storage media *
HDD
Optical drive type *
DVD-RW
Number of HDDs installed
1
HDD capacity
250 GB
HDD interface
SATA
HDD speed
7200 RPM
Graphics
Maximum graphics card memory
0.128 GB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Wi-Fi *
No
Ports & interfaces
I/O ports
2 x TV Tuner DVB-T HW MPEG
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
No
Firewire (IEEE 1394) ports
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
SmartCard slot
Yes
Design
Chassis type *
Desktop
Product colour *
Black, Silver
Performance
Motherboard chipset
Intel® 915G Express
Audio system
HD
Audio output channels
7.1 channels
Product type *
PC
Software
Operating system installed *
Windows XP Media Center Edition
Bundled software
- NERO Express & InCD - Works 8.0 + Ent. Pack + Office Trial - Symantec Security Suite
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
No
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
27478
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Weight & dimensions
Width *
430 mm
Depth *
425 mm
Height *
100 mm
Weight *
15 kg
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Other features
Optical drives quantity
1
Cooling type
Active
Source Testseek summary Average rating
Reviews
Updated:
2015-01-21 03:31:34
Uk has collected 3 expert reviews for Fujitsu SCALEO E Intel® Pentium® 4 630 1 GB DDR-SDRAM 250 GB HDD Windows XP Media Center Edition Desktop PC Black, Silver and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
T3.com
Updated:
2015-01-21 03:31:34
This is another quiet runner, tailor-made for lounge life. As long, that is, as your lounge lacks a bit of visual flair. The LED panel on the front shows at a glance what youre watching, while shortcut buttons let you access the main features withou...
Good Dual tuner set-up for both analogue and digital...
Bad Uninspired look, Basic keyboard design...
Bottom line A well-equipped model at a great price, but its also kind of ugly...
80%
expertreviews.co.uk
Updated:
2015-01-21 03:31:34
The Scaleo E is well-designed and has lots of useful features, but only one TV tuner*. Fujitsu Siemens Scaleo E comes without speakers or a monitor. This is because its designed to plug straight into your TV. Like the Asus laptop on page 46, the Sc...
100%
v3.co.uk
Updated:
2015-01-21 03:31:34
A good entertainment PC for those on a tight budget...
80%