location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet 8270 Document Flatbed Scanner Flatbed & ADF scanner A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8270
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scanjet 8270 Document Flatbed Scanner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1975A show
Show alternative article codes used in the online market place
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2016
Product end of life date
Bullet Points HP Scanjet 8270 Document Flatbed Scanner Flatbed & ADF scanner A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed & ADF scanner
  • - Colour scanning
  • - A4
  • - Maximum scan size: 216 x 356 mm Sensor type: CCD
  • - USB port
  • - 80 W
  • - Internal memory: 512 MB 1660 MHz
Warranty: Warranty: Standard one-year limited hardware warranty. Warranty and support options vary by product, country and local legal requirements.
Long product name HP Scanjet 8270 Document Flatbed Scanner Flatbed & ADF scanner A4 :
The long product name of HP Scanjet 8270 Document Flatbed Scanner Flatbed & ADF scanner A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Perform fast document scanning at up to 25 ppm – load up to 50 pages into the automatic document feeder for easy and reliable single or double-sided scanning. Get high quality image scanning too, including 35 mm slides and negatives.
More>>>
HP Scanjet 8270 Document Flatbed Scanner Flatbed & ADF scanner A4:
The official description of HP Scanjet 8270 Document Flatbed Scanner Flatbed & ADF scanner A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Perform fast document scanning at up to 25 ppm (based on black-and-white scanning done at 200 dpi resolution) – load up to 50 pages into the automatic document feeder for unattended single or double-sided scans. Adjust resolution to scan documents quickly, or scan images at up to 4800 dpi, 48-bit colour, including 35 mm slides and negatives. Make quick copies by sending scans to the default printer, and perform other tasks – e.g. scan to e-mail or create PDF – at the touch of a button.

Short summary description HP Scanjet 8270 Document Flatbed Scanner Flatbed & ADF scanner A4:
This short summary of the HP Scanjet 8270 Document Flatbed Scanner Flatbed & ADF scanner A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scanjet 8270 Document Flatbed Scanner, 216 x 356 mm, 48 bit, Flatbed & ADF scanner, CCD, CCFL, GIF, HTM, PCX, PDF, PNG, RTF, TIFF

Long summary description HP Scanjet 8270 Document Flatbed Scanner Flatbed & ADF scanner A4:
This is an auto-generated long summary of HP Scanjet 8270 Document Flatbed Scanner Flatbed & ADF scanner A4 based on the first three specs of the first five spec groups.

HP Scanjet 8270 Document Flatbed Scanner. Maximum scan size: 216 x 356 mm, Input colour depth: 48 bit. Scanner type: Flatbed & ADF scanner. Sensor type: CCD, Light source: CCFL, Scan file formats: GIF, HTM, PCX, PDF, PNG, RTF, TIFF. Maximum ISO A-series paper size: A4, Auto Document Feeder (ADF) media weight: 60 to 90, Maximum scan area (ADF): 216 x 356 mm. Standard interfaces: USB 2.0

Scanning
Maximum scan size *
216 x 356 mm
Colour scanning
Yes
Input colour depth
48 bit
Film scanning
No
Greyscale levels
256
Design
Scanner type *
Flatbed & ADF scanner
Built-in display *
No
Performance
Sensor type *
CCD
Light source
CCFL
Scan file formats
GIF, HTM, PCX, PDF, PNG, RTF, TIFF
Internal memory
512 MB
Processor frequency
1660 MHz
Paper handling
Maximum ISO A-series paper size *
A4
Auto Document Feeder (ADF) media weight
60 to 90
Maximum scan area (ADF)
216 x 356 mm
Minimum scan area (ADF)
89 x 127 mm
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power consumption (typical)
80 W
Packaging data
Package dimensions (WxDxH)
638 x 373 x 464 mm
Package dimensions (W x D x H)
637.5 x 373.4 x 464.8 mm (25.1 x 14.7 x 18.3")
Package weight (imperial)
12.9 kg (28.5 lbs)
Package weight
12.9 kg
System requirements
Minimum system requirements
Microsoft Windows 7 ready (for more information go to /go/windows7. Some features may not be available), Windows Vista, Vista x64: 800 MHz processor, 512 MB RAM, 800 x 600 SVGA monitor, DirectX 9 capable graphics, Windows Internet Explorer 7; Windows XP, XP x64, 2000: 500 MHz processor, 256 MB RAM; 800 x 600 SVGA monitor, 16-bit color, Windows Internet Explorer 6; for all systems: 450 MB available hard disk space, CD-ROM drive, USB port Microsoft Windows Vista; Vista x64: 800 MHz processor; 512 MB RAM; 800 x 600 SVGA monitor; DirectX 9 capable graphics; Windows Internet Explorer 7; Windows XP; XP x64; 2000: 500 MHz processor; 256 MB RAM; 800 x 600 SVGA monitor; 16-bit color; Windows Internet Explorer 6; for all systems: 450 MB available hard disk space; CD-ROM drive
Mac compatibility
Yes
Minimum storage drive space
175 MB
Minimum RAM
64 MB
Minimum processor
Pentium II, Celeron
Compatible operating systems
Microsoft Windows 7 ready. For more information go to http:///go/Windows7. Some features may not be available. Windows Vista, Windows XP Home, Windows XP Professional, Windows XP x64, Windows XP Media Center, Windows 2000, Mac OS X v10.4.11, 10.5, 10.6
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
15 - 85%
Storage relative humidity (H-H)
0 - 90%
Operating temperature (T-T)
41 - 104 °F
Certificates
Electromagnetic compatibility
EU (EMC Directive)
Weight & dimensions
Weight
8.6 kg
Packaging content
Bundled software
HP Photosmart software for Windows (Windows 2000 support available as web download) and Macintosh, ISIS/TWAIN (Windows), Adobe Photoshop Elements, I.R.I.S. Readiris Pro OCR, ScanSoft PaperPort (Windows), NewSoft Presto! PageManager (Mac), Pixel QuickScan demo (Windows)
Other features
Network ready
No
Scan input modes
Front-panel with quick scan buttons (copy, Edit text (OCR), E-mail, File document, Scan document, Scan picture); HP Photosmart software; user application via TWAIN/ISIS; TMA; 25 ppm ADF
I/O ports
1 Hi-Speed USB 2.0, SCSI optional
Minimum system requirements for Macintosh
Mac OS X v10.2, 10.3, 10.4: PowerPC G3, G4, G5, or Intel Core processor, 128 MB RAM, 240 MB available hard disk space; Mac OS X v10.5: PowerPC G4, G5, or Intel Core processor, 512 MB RAM, 7 GB available hard disk space; Mac OS X v10.6 (available on ): Intel Core processor, 1 GB RAM, 25 MB available hard disk space
Maximum dimensions (W x D x H)
574 x 399 x 196 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2059 mm
Dimensions (WxDxH)
574 x 399 x 196 mm
Power requirements
Input voltage: 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz)
Power management
Universal AC adapter; 100- to 240-VAC (50/60 Hz) input; 32 VDC, 2.0-amp output
Recommended operating temperature range (T-T)
10 - 35 °C
TWAIN version
Version 1.9 (for HP Photosmart software), Version 1.8 (for Windows NT 4.0 Precisionscan Pro)
Safety
Safety UL listed, EU LVD & EN 60950 compliant, European third party approval, Certified by Czech Republic (EZU), Russia (GOST), Poland (PCBC)
Scan media weight
90
Media types supported
Paper (inkjet, photo, plain), envelopes, labels, cards (business), 3-D objects, 35-mm slides and negatives (using transparent materials adapter), photos
Product dimensions when open (LxWxD)
57.4 cm (22.6")
Size (imperial)
57.4 cm (22.6")
Pallet gross weight
257 kg
Image scaling/enlargement range
10 to 2000% in 1% increments
Control panel
"scan document to destination" (toggle down to chosen application on the 16 character LCD), "scan picture", "edit text" (OCR), "save to PDF", "e-mail", "copy" (with number of copies and B/W vs. colour), "custom configuration options", "power save" and "cancel" buttons
Technical features
Up to 25 ppm*, 50-sheet automatic document feeder with duplex facility for double-sided scanning. ISIS and TWAIN drivers included - for integration into existing scan solutions. Optional SCSI scanner module – for I/O flexibility. Adaptive Lighting Technology, Image Restoration, Dust & Scratch Removal, Red-eye Removal Get copies using a one-touch button that sends a scan directly to your default printer. Adjust resolution to fit the job, from 150 dpi up to 4800 dpi for professional-quality images. Integrated transparent materials adapter scans up to three 35 mm slides or four negatives. Get instant scanner startup, and preview scans within four seconds, with patented HP technology. Including: ScanSoft PaperPort, IRIS Readiris Pro OCR, Adobe Photoshop Elements, HP Photosmart. Integrated transparent materials adapter (TMA), no special attachments needed – scan up to three 35 mm slides or four negative frames at once. Up to 25 pages per minute*, 50-sheet automatic document feeder (ADF) with duplex facility for reliable unattended double-sided scanning. Bundled software includes: Adobe Photoshop Elements for image editing; ScanSoft PaperPort for capture and organising documents; IRIS Readiris Pro OCR software; HP Photosmart for easy scanning.
Maximum scan area (ADF) (imperial)
215.9 x 355.6 mm (8.5 x 14")
Maximum scan area (imperial)
21.6 cm (8.5")
Minimum scan area (Auto Document Feeder)
88.9 x 127 mm (3.5 x 5")
Pallet dimensions (W x D x H) (imperial)
1200.2 x 1000 x 2057.4 mm (47.2 x 39.4 x 81")
Pallet weight (imperial)
257.2 kg (567 lbs)
Weight (imperial)
19 lb
Exifprint supported
Yes, Version 2.2
UNSPSC-code
43211711
Duplex ADF scanning
Yes
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Master (outer) cases per pallet
6 pc(s)
Layers per pallet
3 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 09:30:38
Uk has collected 3 expert reviews for HP Scanjet 8270 Document Flatbed Scanner Flatbed & ADF scanner A4 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pocket-lint.com
Updated:
2011-09-27 09:29:38
Is the £500 price tag justified?...
Good Auto sharpening, colour restoration, scratch/dust removal processing and the like...
Bad The auto crop before scan doesn’t get things right and can even give a horizontal crop to a vertical image! Dust removal software works but is not capable of dealing with dirty originals and the auto scaling/resolution settings donȁ...
Bottom line The Scanjet 8200 is more business-scanning machine than strictly a photo scanner...
60%
goodgearguide.com.au
Updated:
2011-11-04 16:50:33
The HP Scanjet 8200 is designed with offices in mind. Capable of scanning both reflective items and transparencies, the 8200 is equipped with an 8.5" x 14" scan bed, making it ideal for processing large documents. Workgroups that need to do lots of opt...
80%
Country Distributor
Polska 1 distributor(s)
Switzerland 1 distributor(s)