location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 16X Super Multi DVD Rewriter black Bulk optical disc drive Internal DVD-RW

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16X Super Multi DVD Rewriter black Bulk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GSA-4166BB
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39857
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 16X Super Multi DVD Rewriter black Bulk optical disc drive Internal DVD-RW
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVD-RW EIDE/ATA
  • - Internal
  • - Black
Warranty: 2 years
Long product name LG 16X Super Multi DVD Rewriter black Bulk optical disc drive Internal DVD-RW :
The long product name of LG 16X Super Multi DVD Rewriter black Bulk optical disc drive Internal DVD-RW. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16X Super Multi DVD Rewriter with Lightscribe disc labelling technology
More>>>
LG 16X Super Multi DVD Rewriter black Bulk optical disc drive Internal DVD-RW:
The official description of LG 16X Super Multi DVD Rewriter black Bulk optical disc drive Internal DVD-RW as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:
-With Lightscribe, disk label printing can be completed in under 20 minutes (600 DPI)
-All formats compatible DVD +R/RW, DVD-R/RW, DVD-RAM
-Dual Layer recording enables storage of up to 8.5GB
-Interface E-IDE/ATAPI
-2MB memory with buffer under run technology
-Write/Read Speed:
Write: (DVD+R) 2.4x, 4x CLV, 8x ZCLV, 12x PCAV, 16x CAV, (DVD+R DL) 2.4x , 4x CLV, 6x, 8x ZCLV, (DVD-R DL) 4x CLV, (DVD-R) 2x, 4x CLV, 8x ZCLV, 12x PCAV, 16x CAV, (DVD+RW) 2.4x, 4x CLV, 8x ZCLV, (DVD-RW) 1x, 2x, 4xCLV, 6x ZCLV, (DVD-RAM) 2x, 3xCLV 5xPCAV(Ver.2.0&Higher), (CD-R) 16x CLV, 24xZCLV, 40x, 48x CAV, (CD-RW) 4x, 10x,16x CLV, 24x,32x ZCLV (High Speed: 8x, 10x, Ultra Speed > 16x)
Read: (CD-ROM) Max 48x (DVD-ROM) Max 16x
-LightScribe Lable Printing
(Pixel Resolution) 600 [DPI] (Track Resolution) 500 ~ 1,600 [TPI] (Linear Velocity) 0.25 ~ 1.00 [m/sec] (Laser Power) 30~60 [mW] as Objective emission light of 780nm wavelength (Color) Monochrome

Short summary description LG 16X Super Multi DVD Rewriter black Bulk optical disc drive Internal DVD-RW:
This short summary of the LG 16X Super Multi DVD Rewriter black Bulk optical disc drive Internal DVD-RW data-sheet is auto-generated and uses the product title and the first six key specs.

LG 16X Super Multi DVD Rewriter black Bulk, Black, DVD-RW, EIDE/ATA, 2 MB, 48x, 16x

Long summary description LG 16X Super Multi DVD Rewriter black Bulk optical disc drive Internal DVD-RW:
This is an auto-generated long summary of LG 16X Super Multi DVD Rewriter black Bulk optical disc drive Internal DVD-RW based on the first three specs of the first five spec groups.

LG 16X Super Multi DVD Rewriter black Bulk. Product colour: Black. Optical drive type: DVD-RW, Interface: EIDE/ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 16x, CD rewrite speed: 32x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 48x. DVD drive average random access time: 140 ms, Access time: 120 ms

Design
Internal *
Yes
Product colour
Black
Performance
Optical drive type *
DVD-RW
Interface *
EIDE/ATA
Drive device, buffer size
2 MB
Writing speed
CD write speed *
48x
CD rewrite speed
32x
CD-R write speed
48x
CD-RW write speed
32x
DVD+R write speed *
16x
DVD+R Double Layer write speed
8x
DVD+RW write speed
8x
DVD-RW write speed
6x
DVD-RAM write speed
5x
Reading speed
CD read speed *
48x
CD-R read speed
48x
CD-RW read speed
48x
Reading speed
DVD+R read speed
16x
DVD-R read speed
16x
DVD-RW read speed
16x
DVD+RW read speed
16x
Access time
DVD drive average random access time
140 ms
Access time
120 ms
Weight & dimensions
Weight
770 g
Other features
Media types supported
Write: DVD-RAM, DVD-R/RW, DVD+R/RW, CD-R/RW Read: DVD-RAM, DVDR/RW, DVD+R/RW, DVD-ROM, CD-R/RW, CD-ROM Mode 1, 2 CD-DA, CD-IFMV, CD-ROM XA, Mixed CD, CD-Extra, CD-Text. CD-Plus, Photo-CD, Video CD
DVD-RW speed
16x
DVD+R speed
16x
DVD+RW speed
16x
DVD-R speed
16x
Write methods
(DVD-RAM) Random Write (DVD-R/RW) Disk-at-Once, Incremental Recording, Restricted Overwrite (DVD-RW only) (DVD+R) Sequential Recording (DVD+RW) Random Write (CD-R/RW) Disk-at-Once, Track-at-Once, Session-at-Once, Packet Write
Dimensions (WxDxH)
146 x 165 x 41.3 mm
Compatible operating systems
Windows 2000 Professional, XP Home Edition, XP Professional
Number of optical discs
1 discs
Brand Image Product code Product Stock Price from
LG 16x Super Multi DVD Rewriter black optical disc drive Internal DVD-RW LG 16x Super Multi DVD Rewriter black optical disc drive Internal DVD-RW
(show image)
GSA-H10NRB 16x Super Multi DVD Rewriter black 0.00
(excl. VAT)
0 (incl. VAT)
LG 16x Super Multi DVD Rewriter black Bulk optical disc drive Internal DVD-RW LG 16x Super Multi DVD Rewriter black Bulk optical disc drive Internal DVD-RW
(show image)
GSA-H10NRBBB 16x Super Multi DVD Rewriter black Bulk 0.00
(excl. VAT)
0 (incl. VAT)
LG 16x Super Multi DVD Rewriter black bulk optical disc drive Internal DVD-RW LG 16x Super Multi DVD Rewriter black bulk optical disc drive Internal DVD-RW
(show image)
GSA-H10NRBB 16x Super Multi DVD Rewriter black bulk 0.00
(excl. VAT)
0 (incl. VAT)
LG 16x Super Multi DVD Rewriter optical disc drive Internal DVD-RW LG 16x Super Multi DVD Rewriter optical disc drive Internal DVD-RW
(show image)
GSA-H10NBBB 16x Super Multi DVD Rewriter 0.00
(excl. VAT)
0 (incl. VAT)
LG 16x Super Multi DVD Rewriter optical disc drive Internal DVD-RW LG 16x Super Multi DVD Rewriter optical disc drive Internal DVD-RW
(show image)
GSA-H10NBB 16x Super Multi DVD Rewriter 0.00
(excl. VAT)
0 (incl. VAT)
LG 16X Super Multi DVD Rewriter optical disc drive Internal DVD-RW LG 16X Super Multi DVD Rewriter optical disc drive Internal DVD-RW
(show image)
GSA-4166B 16X Super Multi DVD Rewriter 0.00
(excl. VAT)
0 (incl. VAT)
LG 52x Combo Drive Ivory optical disc drive Internal LG 52x Combo Drive Ivory optical disc drive Internal
(show image)
GCE-8527B 52x Combo Drive Ivory 0.00
(excl. VAT)
0 (incl. VAT)
LG Combo, CD Rewriter & DVD Rom reader CD-R:52x, CD-RW 32x, DVD: 16x silver optical disc drive Internal LG Combo, CD Rewriter & DVD Rom reader CD-R:52x, CD-RW 32x, DVD: 16x silver optical disc drive Internal
(show image)
GCC-4522B Combo, CD Rewriter & DVD Rom reader CD-R:52x, CD-RW 32x, DVD: 16x silver 0.00
(excl. VAT)
0 (incl. VAT)
LG 52x Combo Drive Black optical disc drive Internal LG 52x Combo Drive Black optical disc drive Internal
(show image)
GCE-8527BL 52x Combo Drive Black 0.00
(excl. VAT)
0 (incl. VAT)
LG 52x Combo Drive Ivory Bulk optical disc drive Internal LG 52x Combo Drive Ivory Bulk optical disc drive Internal
(show image)
GCE-8527BB 52x Combo Drive Ivory Bulk 0.00
(excl. VAT)
0 (incl. VAT)