location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-6020N laser printer 1800 x 600 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-6020N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS-6020N show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125429
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS-6020N laser printer 1800 x 600 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1800 x 600 DPI
  • - A3 20 ppm
  • - Maximum duty cycle: 65000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 250 sheets
  • - Internal memory: 16 MB 200 MHz
More>>>
Short summary description KYOCERA FS-6020N laser printer 1800 x 600 DPI A3:
This short summary of the KYOCERA FS-6020N laser printer 1800 x 600 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-6020N, Laser, 1800 x 600 DPI, A3, 20 ppm

Long summary description KYOCERA FS-6020N laser printer 1800 x 600 DPI A3:
This is an auto-generated long summary of KYOCERA FS-6020N laser printer 1800 x 600 DPI A3 based on the first three specs of the first five spec groups.

KYOCERA FS-6020N. Print technology: Laser. Maximum duty cycle: 65000 pages per month. Maximum resolution: 1800 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 20 ppm

Printing
Colour *
No
Print technology *
Laser
Maximum resolution *
1800 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (black, normal quality, A3)
11 ppm
Time to first page (black, normal)
10 s
Features
Maximum duty cycle *
65000 pages per month
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Media weight (tray 1)
60 - 200 g/m2
Performance
Internal memory *
16 MB
Maximum internal memory
144 MB
Performance
Processor model
PowerPC 405cx
Processor frequency
200 MHz
Sound pressure level (printing)
63 dB
Sound power level (standby)
29 dB
Design
Certification
GS/TÜV/CE
Power
Power consumption (printing) *
422 W
Power consumption (standby)
126 W
Power consumption (PowerSave)
9.4 W
Weight & dimensions
Weight
19 kg
Dimensions (WxDxH)
310 x 467 x 410 mm
Other features
Custom media sizes
(148 x 210mm) - (297 x 432 mm)
Standard media sizes
A3, A4, A5, B5, Letter, Legal, Ledger
Memory upgrade
Yes
Power requirements
220/240V, 50/60 Hz
Networking features
Fast Ethernet (10/100Base-T)
Emulations
PCL6 incl. PJL, PostScript III (KPDL3), KCGL (HP 7550A), Diablo 630, IBM Proprinter X24E, Epson LQ-850