Epson logo

Epson Stylus Pro 7400

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98303
Info modified on:
21 Oct 2022, 10:24:54
Warranty:
1 year on-site repair
Long product name Epson Stylus Pro 7400:

Stylus Pro 7400 24"(A1+) / 1440 x 720dpi / 64MB / USB 2.0, IEEE 1394 (FireWire)

Epson Stylus Pro 7400:

High productivity large format printing

If you are looking for a high speed, professional in-house colour printer, look no further. We have combined our advanced Epson UltraChromeTM ink technology and the very latest print technologies to give you everything you need, and more.

Our new Epson Stylus Pro 7400 uses a 4-colour Epson UltraChromeTM ink set to give you high speed and high quality along with unmatched flexibility, reliability and repeatability. With support for a wide range of media from A4 up to A1+, the Epson Stylus Pro range is ideal for applications from POS materials and 2D/3D CAD drawings to producing detailed GIS maps and architectural designs. And because we have made the range easy to use, you don't have to be an expert to get the very best from your printer with minimum effort and low running costs.

Take total control of your wide format printing with our 24” Epson Stylus Pro 7400 . Giving you a high level of productivity with all of the quality you expect from Epson technology, it is ideal for use in POS, CAD, GIS and even mask making applications. You can rely on professional quality results every time on the widest range of media - through the Epson UltraChrome™ ink system and its dual CMYK ink configuration.

Designed for speed and quality

You can be sure of fast, professional results every time, with our advanced Epson Micro PiezoTM and Epson UltraMicro DotTM print system and its unique Variable-sized Droplet Technology. With impressive resolution up to 1440 x720dpi, you get accurate rendition of even the finest detail.

When it comes to breathing life into your images with vibrant and natural colour,our Epson UltraChromeTM4-colour ink setwith wide colour gamut gives you excellent colour reproduction. With the archival capabilities of the Epson UltraChrome ink set, you can create impressive results that will last a lifetime on virtually any type of matte media and selected glossy media.

At Epson, we know it's not just about the quality. Having a highly productive in-house print solution that is easy to useand won't let you down is just as important. With the Epson Stylus Pro range, you will quickly see a strong return on your investment and a reduction in your day-to-day print costs.

Built with you in mind

We know that corporate print solutions need to be fast, flexible and reliable without the need for continual supervision. We have provided large capacity ink cartridges to enable non-stop operation, so you can enhance productivity and stay ahead of your competition.

For our CAD and GIS customers,accurate, repeatable colour is very important. That's why the Epson StylusPro range creates high quality 2D and 3D visualisations, renderings and presentations on a wide range of media including board up to 1.5mm thick. And for precision line drawings, the image quality of the Epson Stylus Prorange is difficult to match.

Even for specialist requirements such as screen printing, the Epson Stylus Pro range prints on suitable transparent media with screen rulings up to 150 lpi to create perfect black & white masks.

Key Features

- Vivid colour from Epson UltraChromeTM 4-colour ink technology
- Highly reliable ink delivery with our pressurised ink cartridges
- High quality and high speed with our dual CMYK ink configuration
- Flexible media handling up to A1+ with manual sheet feed and roll feed
- Low cost per page with efficient Epson Variable-sized Droplet Technology
- Highly versatile, flexible and easy to use
- Gives you consistent high quality prints on a wide range of matte media
- Easy connection to USB 2.0 and IEEE 1394 (FireWire) ports (network card optional

Short summary description Epson Stylus Pro 7400:

Epson Stylus Pro 7400, 1440 x 720 DPI, 17.9 m²/Hr (A1), A1 (594 x 841 mm), 0.08 - 0.50 mm, USB Type-A, 64 MB

Long summary description Epson Stylus Pro 7400:

Epson Stylus Pro 7400. Maximum resolution: 1440 x 720 DPI, Print speed (normal quality): 17.9 m²/Hr (A1). Maximum print size: A1 (594 x 841 mm), Media thickness: 0.08 - 0.50 mm. USB connector: USB Type-A. Internal memory: 64 MB, Sound pressure level (printing): 50 dB, Country of origin: Japan. Power consumption (standby): 6 W, Power consumption (typical): 55 W

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.