location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung J700 5.08 cm (2") 800 mAh Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
J700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-J700OIAFOP
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73247
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung J700 5.08 cm (2") 800 mAh Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.08 cm (2") 128 x 160 pixels
  • - 2 GB
  • - Bluetooth 2.0+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 800 mAh
More>>>
Short summary description Samsung J700 5.08 cm (2") 800 mAh Pink:
This short summary of the Samsung J700 5.08 cm (2") 800 mAh Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung J700, 5.08 cm (2"), 128 x 160 pixels, Pink

Long summary description Samsung J700 5.08 cm (2") 800 mAh Pink:
This is an auto-generated long summary of Samsung J700 5.08 cm (2") 800 mAh Pink based on the first three specs of the first five spec groups.

Samsung J700. Display diagonal: 5.08 cm (2"), Display resolution: 128 x 160 pixels. Rear camera type: Single camera. Battery capacity: 800 mAh. Product colour: Pink. Weight: 92 g

Display
Display diagonal *
5.08 cm (2")
Panel type
TFT
Display resolution *
128 x 160 pixels
Display number of colours
65536 colours
Storage
Maximum memory card size
2 GB
Internal memory
10 MB
Camera
Digital zoom
4x
Rear camera type *
Single camera
Built-in camera
Yes
Network
2G standards
Edge, GPRS
Bluetooth *
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity
1
Messaging
Multimedia Messaging Service (MMS)
Yes
Text prediction system
Yes
Text prediction system type
T9
Design
Form factor *
Slider
Product colour *
Pink
Performance
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch, To-do list
Vibrating alert
Yes
Navigation
Assisted GPS (A-GPS)
No
GPS (satellite)
No
Position location *
No
Multimedia
FM radio
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G)
3 h
Standby time (2G)
250 h
Weight & dimensions
Width
99.5 mm
Depth
48 mm
Height
14.8 mm
Weight *
92 g
Other features
Touchscreen
No
Music player
Yes
Ringer type
Polyphonic
Java technology
Yes
Phonebook capacity
1000 entries
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:24:00
Uk has collected 18 expert reviews for Samsung J700 5.08 cm (2") 800 mAh Pink and the average expert rating is 61 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
61%
Source Review comments Score
3g.co.uk
Updated:
2011-10-04 04:24:00
The Samsung J700 reminds us of a counterfeit watch. From the outset it looks the part, but on closer inspection things looks a little out of place. The camera is pretty poor even by entry-level standards and were afraid we just dont have the patience...
40%
goodgearguide.com.au
Updated:
2011-11-05 20:07:05
The J700 isnt going to win any awards, but it does a relatively sound job if you are after a budget handset with a few extra features. It is one of the better pre-paid handsets on the market.
Good Stylish design, build quality, reasonable features list, A2DP Bluetooth...
Bad Proprietary headphone jack, mediocre display The Final Word The J700 isnt going to win any awards, but it does a relatively sound job if you are after a budget handset with a few extra features. It is one of the better pre-paid handsets on the market.
Bottom line The J700 isnt going to win any awards, but it does a relatively sound job if you are after a budget handset with a few extra features. It is one of the better pre-paid handsets on the market.
70%
trustedreviews.com
Updated:
2011-10-04 04:24:00
Samsung's J700 is fairly widely available. You can pick it up on O2 pay and go and Vodafone pay as you talk in black, but only Orange has the purple version. This purple SGH-J700 is available on Orange pay as you go for £69.99, and Orange supplied me with...
70%
mobilechoiceuk.com
Updated:
2011-10-04 04:24:00
There is no denying the Samsung J700’s aesthetic appeal, but with entry level handsets becoming more and more accomplished, we would expect more from Samsung. Related links Samsung G600 Belle hits shops today Samsung’s new touch-screen, h...
Good The Samsung J700 is one of the smartest looking entry level handsets available.
Bad What features the phone does house are not of a good enough standard, even when taking in consideration its entry level status.Look and Feel...
Bottom line There is no denying the Samsung J700’s aesthetic appeal, but with entry level handsets becoming more and more accomplished, we would expect more from Samsung.
40%