location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon P23-DTS calculator Desktop Printing Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P23-DTS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9439A005 show
Show alternative article codes used in the online market place
Category:
Small portable device used to perform arithmetic.
Calculators Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107046
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon P23-DTS calculator Desktop Printing Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing Desktop Grey
  • - 12 digits LCD
  • - Print speed: 1.6 lpm
  • - Battery AA
Long product name Canon P23-DTS calculator Desktop Printing Grey :
The long product name of Canon P23-DTS calculator Desktop Printing Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P23-DTS
More>>>
Canon P23-DTS calculator Desktop Printing Grey:
The official description of Canon P23-DTS calculator Desktop Printing Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The latest in the line of popular P23 series calculators, the P23-DTS comes with cost/sell/margin function and an all-new colour scheme.

Features
- Separate Cost, Sell and Margin calculation keys
- Separate Tax calculation keys
- 1.6 lines per second print speed
- 2-colour printing
- Portable and compact
- Round-up, round-down and round-off functions

The latest in the line of popular P23 series calculators, the P23-DTS comes with cost/sell/margin function and an all-new colour scheme

The P23-DTS has a 12 digit capacity and a large, easy-to-read liquid crystal display.
Using dedicated keys, it performs cost/sell/margin calculations. For example, if you've paid €200 for something and want to find out at what price you need to sell it to make a 12.5% profit, you simply type 200 followed by the Cost button, then 12.5 followed by the Margin button. The display will show 225 followed by the word 'Sell.' In other words, to make a 12.5% profit you'd sell at €225.

Using separate tax keys, the P23-DTS also handles tax calculations.

Compact and portable, the P23-DTS has a generous keyboard layout and large keys for easy operation. For added convenience there are separate 0 and 00 keys and clock and calendar function.

It prints at a maximum 1.6 lines per second in both purple and red.

Short summary description Canon P23-DTS calculator Desktop Printing Grey:
This short summary of the Canon P23-DTS calculator Desktop Printing Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Canon P23-DTS, Desktop, Printing, 12 digits, 1 lines, Battery, Grey

Long summary description Canon P23-DTS calculator Desktop Printing Grey:
This is an auto-generated long summary of Canon P23-DTS calculator Desktop Printing Grey based on the first three specs of the first five spec groups.

Canon P23-DTS. Form factor: Desktop, Type: Printing. Digits: 12 digits, Display number of lines: 1 lines. Print type: Ink ribbon, Print speed: 1.6 lpm. Power source: Battery. Product colour: Grey

Design
Form factor *
Desktop
Type *
Printing
Product colour *
Grey
Cover *
No
Control type
Buttons
Display
Display type *
LCD
Display tilting *
No
Display viewable area (HxV)
99 x 22.5 mm
Display number of lines
1 lines
Backlight display
No
Second display
No
Digits *
12 digits
Memory
Memory type
1
Printing
Print type
Ink ribbon
Print speed
1.6 lpm
Power
Power source *
Battery
Number of batteries supported
4
Battery type
AA
Weight & dimensions
Width
235 mm
Depth
155 mm
Height
55 mm
Weight
410 g
Country Distributor
Nederland 1 distributor(s)