location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq dc5800 Base Model Microtower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq dc5800 Base Model Microtower PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ408AV#562
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73558
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Feb 2023 20:23:03
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3/3/3 standard3 years onsite, next business day, 3 years parts and 3 years labor and includes free telephone support 24 x 7. Certain restrictions and exclusions apply.
Long product name HP Compaq dc5800 Base Model Microtower PC :
The long product name of HP Compaq dc5800 Base Model Microtower PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

dc5800, Microtower, Intel Core 2 Duo E4600 (2.4GHz, 2MB L2, 800 MHz), Intel Q33 Express, 1GB DDR2, 250GB SATA (7200 rpm), DVD-ROM, Windows Vista® Business / Windows XP Professional 32-Bit
More>>>
HP Compaq dc5800 Base Model Microtower PC:
The official description of HP Compaq dc5800 Base Model Microtower PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Compaq dc5800 Desktop PC delivers proven technology, productivity tools, and security features to help provide a worry-free foundation for your business.

Features

Proven technology:

- Built with the latest trusted technology for business PCs to help deliver the critical features your organization requires and support a broad range of functions as well as future technology expansion.

Mainstream features:

- Choice of form factor, standard PCIe x16 graphic slot, and support for dual independent displays (optional card required) makes this a flexible solution to fit your business needs.

Stable and manageable:

- With long lifecycles, a common and stable software image, product change notification, and global SKU availability, the HP Compaq dc5800 PC series helps you streamline your IT environment, while lowering IT costs and operating expenses.

Essential Security:

- Includes tools to help protect both your physical assets and data, including a standard embedded TPM 1.2-compliant security chip to help limit system access through hardware-based encryption and provide enhanced data protection.

Workspace Flexibility:

- A choice of form factors, including a new, more compact Small Form Factor, which can be placed vertically or horizontally on your work surface to help maximize space, comfort, and productivity.

Environmentally Sound:

- By using materials in innovative ways, HP offers desk-based products, solutions, and services that have energy efficient features, are easy to recycle, and help limit environmental impact.

Global services and support:

- The HP Compaq dc5800 Business PC is backed by HP’s world class global services and support portfolio as well as our Total Care global network of partners to help you get the most out of your technology investment.

Options:

- In addition to consistently reliable desktop PC products, HP offers a broad range of innovative accessories, displays, and services to help you further customize your PC solution for the specific demands of your business.

Short summary description HP Compaq dc5800 Base Model Microtower PC:
This short summary of the HP Compaq dc5800 Base Model Microtower PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq dc5800 Base Model Microtower PC

Long summary description HP Compaq dc5800 Base Model Microtower PC:
This is an auto-generated long summary of HP Compaq dc5800 Base Model Microtower PC based on the first three specs of the first five spec groups.

HP Compaq dc5800 Base Model Microtower PC

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 18:30:35
Uk has collected 1 expert review for HP Compaq dc5800 Base Model Microtower PC and the rating is 67 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
67%
Source Review comments Score
alphr.com
Updated:
2011-09-26 18:30:35
Many of the business PCs we've seen recently have focused on squeezing a competent specification into a space-saving chassis - four systems in our Business PC Labs opted for tiny chassis. The HP Compaq dc5800, though, bucks this trend, opting for a mor...
Bottom line Great performance, future-proofing and power economy from a supremely solid business PC...
67%