RUCKUS Networks logo

RUCKUS Networks ZoneDirector 1025 network management device Ethernet LAN Wi-Fi

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17016
Info modified on:
07 Mar 2024, 15:34:52
Long product name RUCKUS Networks ZoneDirector 1025 network management device Ethernet LAN Wi-Fi:

ZoneDirector 1025 supporting up to 25 ZoneFlex Wi-Fi Access Points

Short summary description RUCKUS Networks ZoneDirector 1025 network management device Ethernet LAN Wi-Fi:

RUCKUS Networks ZoneDirector 1025, IEEE 802.11a, IEEE 802.11e, IEEE 802.3, 10/100/1000Base-T(X), WEP, WPA-TKIP, 802.1x, RADIUS, ActiveDirectory, LDAP, 0 - 15 °C, 15 - 95%

Long summary description RUCKUS Networks ZoneDirector 1025 network management device Ethernet LAN Wi-Fi:

RUCKUS Networks ZoneDirector 1025. Networking standards: IEEE 802.11a, IEEE 802.11e, IEEE 802.3, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WEP, WPA-TKIP, Authentication method: 802.1x, RADIUS, ActiveDirectory, LDAP. Dimensions (WxDxH): 250 x 159.3 x 38.6 mm, Weight: 1 kg. Power requirements: 100-240V AC, 50/60Hz. Output power description: 12V DC, 1A

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.