Epson logo

Epson Stylus C62 inkjet printer Colour 5760 x 1440 DPI

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92349
Info modified on:
21 Oct 2022, 10:32:10
Warranty:
1 year
Long product name Epson Stylus C62 inkjet printer Colour 5760 x 1440 DPI:

Stylus C62, 5760x720, 4-color, USB, IEEE 1284, 7.5lb

Epson Stylus C62 inkjet printer Colour 5760 x 1440 DPI:

Epson Stylus C62 Ink Jet Printer
-5760 x 720 optimized dpi using RPM;
-Up to 14 ppm black text, 10 ppm color;
-Photo Quality printing;
-Borderless photo prints on EPSON 4" x 6" Glossy Photo Paper.
Hot Color. Cool Price.
The Epson Stylus C62 is a versatile performer offering excellent print quality and convenience for your everyday needs at home or office.
Versatility:
Excellent for photos, presentations, school work, letters, greeting cards, and many more everyday home and office projects. It works with a wide variety of papers including plain paper and EPSON premium papers
Print Quality:
With 5760 x 720 optimized dpi using Resolution Performance Management, you can count on the Epson Stylus C62 for great photo quality. Optimized Web photo printing improves the quality of low-resolution images. Also, Epson Micro Piezo® ink jet technology and smooth AcuPhoto Halftoning™ provide laser sharp black text, excellent graphics and vivid color photos.
Convenience:
With fast print speeds (up to 14 ppm black text, 10 ppm color¹), you won't have to wait long for your prints. For quick, convenient production of all your favorite photos, borderless photo printing on Epson 4" x 6" Glossy Photo Paper is available. Finally, for easy installation and use, the Epson Stylus C62 offers a Plug-and-play Windows® driver with icon-based navigation tools for easy operation, as well as USB and Parallel connectivity for Windows or Macintosh systems.

Short summary description Epson Stylus C62 inkjet printer Colour 5760 x 1440 DPI:

Epson Stylus C62, Colour, 5760 x 1440 DPI, 4, 14 ppm

Long summary description Epson Stylus C62 inkjet printer Colour 5760 x 1440 DPI:

Epson Stylus C62. Colour, Number of print cartridges: 4. Maximum resolution: 5760 x 1440 DPI, Print speed (black, normal quality, A4/US Letter): 14 ppm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.