location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic 12” Nylon DVD Player Shuttle Case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12” Nylon DVD Player Shuttle Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVS12
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148123
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Case Logic 12” Nylon DVD Player Shuttle Case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Material: Nylon
  • - 30.5 cm (12")
Warranty: 25 years
Long product name Case Logic 12” Nylon DVD Player Shuttle Case Black :
The long product name of Case Logic 12” Nylon DVD Player Shuttle Case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12” Nylon DVD Player Shuttle Case
More>>>
Case Logic 12” Nylon DVD Player Shuttle Case Black:
The official description of Case Logic 12” Nylon DVD Player Shuttle Case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Nylon shuttle case for portable DVD player up till 12".

- Fast-File™ DVD Folio provides quick access to 6 favourite discs.
- Side straps snap to create top-load access to the portable DVD player. Simply undo straps and unzip case for full in-case viewing.
- Padded interior to protect player.
- External and internal pockets for cords, power pack and accessories.
- With two jackplugs so two persons can watch simultaneously.

Short summary description Case Logic 12” Nylon DVD Player Shuttle Case Black:
This short summary of the Case Logic 12” Nylon DVD Player Shuttle Case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic 12” Nylon DVD Player Shuttle Case, 335 x 50 x 255 mm, 368 x 53 x 310 mm

Long summary description Case Logic 12” Nylon DVD Player Shuttle Case Black:
This is an auto-generated long summary of Case Logic 12” Nylon DVD Player Shuttle Case Black based on the first three specs of the first five spec groups.

Case Logic 12” Nylon DVD Player Shuttle Case. Interior dimensions (W x D x H): 335 x 50 x 255 mm. Dimensions (WxDxH): 368 x 53 x 310 mm

Technical details
Material *
Nylon
Product colour *
Black
Maximum screen size
30.5 cm (12")
Weight & dimensions
Interior dimensions (W x D x H)
335 x 50 x 255 mm
Other features
Dimensions (WxDxH)
368 x 53 x 310 mm