location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys WRT54GS wireless router Fast Ethernet Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WRT54GS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WRT54GS
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94667
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Linksys WRT54GS wireless router Fast Ethernet Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Blue
  • - Fast Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management
Long product name Linksys WRT54GS wireless router Fast Ethernet Black, Blue :
The long product name of Linksys WRT54GS wireless router Fast Ethernet Black, Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10/100Mbps, 4x RJ-45, Wi-Fi
More>>>
Linksys WRT54GS wireless router Fast Ethernet Black, Blue:
The official description of Linksys WRT54GS wireless router Fast Ethernet Black, Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Wireless-G Broadband Router with SpeedBooster is really three devices in one box. First, there's the Wireless Access Point, which lets you connect Wireless-G, Wireless-B, and other performance-enhanced SpeedBooster devices to the network. There's also a built-in 4-port full-duplex 10/100 Switch to connect your wired-Ethernet devices together. Finally, the Router function ties it all together and lets your whole network share a high-speed cable or DSL Internet connection.

The Wireless-G Broadband Router with SpeedBooster incorporates the next generation of Wireless-G (802.11g) networking. SpeedBooster technology is a compatible add-on to standard Wireless-G, which increases "real-world" wireless network performance by up to 35%. Unlike other speed-enhancing technologies, SpeedBooster is fully 802.11 compliant, and a "good neighbor" to other wireless devices and technologies, using a single 2.4GHz channel as specified by the official wireless standard. And, unlike other technologies, with SpeedBooster you'll see an overall speed improvement even when running a mixed network of SpeedBooster and regular Wireless-G devices.

To protect your data and privacy, the Router can protect all wireless transmissions with 128-bit encryption. The Router can serve as a DHCP Server, has a powerful SPI firewall to protect your PCs against intruders and most known Internet attacks, and supports VPN pass-through. Configuration is a snap with the web browser-based configuration utility.

The Router also enables the new Linksys Parental Control Service, which makes it easy for you to keep your family safe on the Internet. First, set individual profiles for time-of-day and day-of-week access restrictions. Then, choosing from 16 different web content categories, you control what each family member is allowed to see. E-mail and instant messaging filters let you decide who can send messages to, and receive messages from, your family. View on-line individualized activity reports anytime. A free trial of the Service is included with the Router.

With the Linksys Wireless-G Broadband Router with SpeedBooster at the center of your home or office network, you can share a high-speed Internet connection, files, printers, and multi-player games with the flexibility, speed, and security you need!

Package Content:
Wireless-G Broadband Router with SpeedBooster
• Setup CD-ROM with Symantec Internet Security
• User Guide on CD-ROM
• Power Adapter
• Ethernet Network Cable
• Quick Installation for Router
• Quick Installation for Parental Control Service
• Parental Control Service Brochure
• Registration Card

Short summary description Linksys WRT54GS wireless router Fast Ethernet Black, Blue:
This short summary of the Linksys WRT54GS wireless router Fast Ethernet Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys WRT54GS, Ethernet LAN, Black, Blue

Long summary description Linksys WRT54GS wireless router Fast Ethernet Black, Blue:
This is an auto-generated long summary of Linksys WRT54GS wireless router Fast Ethernet Black, Blue based on the first three specs of the first five spec groups.

Linksys WRT54GS. Channels quantity: 13 channels, Modulation: DSSS, OFDM. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u. Security algorithms: TKIP, WEP, Authentication method: 802.1x RADIUS. Management protocols: PPPoE, DHCP, DNS. Product colour: Black, Blue, LED indicators: WLAN

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Channels quantity
13 channels
Modulation
DSSS, OFDM
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u
Supports ISDN connection
No
VPN support
IPSec, L2TP, PPTP
Mobile network
3G
No
4G
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
DC-in jack
Yes
Management features
Web-based management
Yes
Security
Security algorithms
TKIP, WEP
Authentication method
802.1x RADIUS
Stateful Packet Inspection (SPI)
Yes
Filtering
Yes
MAC address filtering
Yes
Protocols
Management protocols
PPPoE, DHCP, DNS
Design
Product colour
Black, Blue
LED indicators
WLAN
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
5 - 90%
System requirements
Minimum processor
200 MHz
Minimum RAM
64 MB
Weight & dimensions
Width
186 mm
Depth
200 mm
Height
48 mm
Weight
482 g
Other features
Mobile network connection
No
Bandwidth (first)
2.4 GHz
I/O ports
1 x 10/100 RJ-45 4 x 10/100 RJ-45-Switched
Minimum system requirements
Internet Explorer 5.5/Netscape Navigator 6.1
Rack mounting
No
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:13:43
Uk has collected 3 expert reviews for Linksys WRT54GS wireless router Fast Ethernet Black, Blue and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
gadgetguy.com.au
Updated:
2011-11-05 12:07:01
Reasonable G router ? but could do better.
Good Delivers three functions in a single box and offers enhanced performance according to Linksys. Good match in the price-to-performance stakes. The throughput on this router was better than some of the competition. Easy to install.
Bad Disappointing throughput to distance performance - didn?t live-up to the Linksys hype.
Bottom line Reasonable G router ? but could do better.
70%
Laptopmag.com
Updated:
2011-10-03 23:13:43
WHAT MAKES IT EASIER This Linksys router uses SecureEasySetup (SES), a technology developed by Broadcom that allows you to press a button on the router, and then click another button on the PC Card control panel to enable WPA security. The WRT54GS uses...
80%
Brand Image Product code Product Stock Price from
Linksys WRT54GR wireless router Linksys WRT54GR wireless router
(show image)
WRT54GR-UK WRT54GR 0.00
(excl. VAT)
0 (incl. VAT)
Linksys WRT54GR wireless router Linksys WRT54GR wireless router
(show image)
WRT54GR-EU WRT54GR 0.00
(excl. VAT)
0 (incl. VAT)
Linksys Wireless-G Broadband Router with RangeBooster wireless router Linksys Wireless-G Broadband Router with RangeBooster wireless router
(show image)
WRT54GR-DE Wireless-G Broadband Router with RangeBooster 0.00
(excl. VAT)
0 (incl. VAT)
Linksys Wireless-G Broadband Router with RangeBooster wireless router Linksys Wireless-G Broadband Router with RangeBooster wireless router
(show image)
WRT54GR Wireless-G Broadband Router with RangeBooster 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com 3CRWER200-75-ME wireless router
(show image)
3CRWER200-75-ME 3CRWER200-75-ME 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com 3CRWER100-75-ME wireless router
(show image)
3CRWER100-75-ME 3CRWER100-75-ME 0.00
(excl. VAT)
0 (incl. VAT)