location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega NAS 400e Storage Expansion Array - 1.0 TB 1 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NAS 400e Storage Expansion Array - 1.0 TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33409
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33377
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Iomega NAS 400e Storage Expansion Array - 1.0 TB 1 GB :
The long product name of Iomega NAS 400e Storage Expansion Array - 1.0 TB 1 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NAS 400e Storage Expansion Array - 1.0 TB
More>>>
Iomega NAS 400e Storage Expansion Array - 1.0 TB 1 GB:
The official description of Iomega NAS 400e Storage Expansion Array - 1.0 TB 1 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add additional storage to the high-performance StorCenter™ Pro NAS 400r. Simply connect the new StorCenter Pro NAS 400e Expansion Chassis to the NAS 400r via a SCSI cable. A perfect storage solution that will expand storage as business grows. This affordable chassis offers up to 3TB direct attached storage, 1U, 19” rack mountable feature with the ability to add up to 3 expansion chassis’ per 400r NAS server to expand RAID arrays as needed.

- Discovery and Web Management Utility
- Iomega® StorCenter Pro NAS 400e/1TB
- Intel® Pentium 4 Processor 3.0GHz, 128KB L2 Cache
- 1GB ECC DDR RAM
- RAID 0, 1, 5 and JBOD via NAS 400r system
- 4 x 250GB Serial ATA-150 Hot Swap, Hard Disk Drive, 7200RPM, 8MB Cache
- Two PCI Ultra 320 SCSI Connectors (One 68-Pin VHDCI and one High Density)
- 1U, 19" Rack Mount with Mounting Bracket
- Quick Start Guide
- One Iomega StorCenter Pro NAS Solutions CD
- StorCenter Pro NAS Discovery Utility
- Iomega Automatic Backup Software
- HTML User Manual and Help Files
- One Power Cord
- One SCSI Cable
- One SCSI Terminator
- Service & Support: One year next business day on-site support, limited three year parts and labor, 24x7 telephone support and e-mail with 4 hour response time. Extended Gold Plus Service available.

Short summary description Iomega NAS 400e Storage Expansion Array - 1.0 TB 1 GB:
This short summary of the Iomega NAS 400e Storage Expansion Array - 1.0 TB 1 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega NAS 400e Storage Expansion Array - 1.0 TB, 1 GB

Long summary description Iomega NAS 400e Storage Expansion Array - 1.0 TB 1 GB:
This is an auto-generated long summary of Iomega NAS 400e Storage Expansion Array - 1.0 TB 1 GB based on the first three specs of the first five spec groups.

Iomega NAS 400e Storage Expansion Array - 1.0 TB. Processor frequency: 3 GHz. Internal memory: 1 GB

Storage
Storage drive capacity *
1 TB
Storage drive interface *
Serial ATA
HDD speed
7200 RPM
Drive device, buffer size
8 MB
Processor
Processor frequency *
3 GHz
Memory
Internal memory *
1 GB
Network
Supported network protocols
Microsoft (CIFS/SMB), Linux/UNIX (NFS), Novell Netware (NCP), Apple (AFP), Internet (HTTP 1.1), FTP, WEBDAV
Software
Bundled software
Iomega StorCenter Pro NAS Discovery Software
Weight & dimensions
Weight
11.3 kg
Other features
Dimensions (WxDxH)
440 x 540 x 41 mm
I/O ports
SCSI: 2x Ultra 320 SCSI LVD (68-pin VHDCI Connector & High Density)
Storage drive type
4x Hot Swap 250GB
Security features
File Level Security (ACLs) Kerberos v5.0 Microsoft Active Directory (AD) Microsoft NT Domain Controller (PDC)
Compatible operating systems
Microsoft Windows 98SE / Me / 2000 / NT / XP / Windows Storage Server 2003 Novell Netware 3.x,4.x, 5.x Mac OS 8.x, 9.x and OS X
Networking features
TCP/IP, AppleTalk, IPX, NetBEUI
Minimum system requirements
Network 10/100 Microsoft Internet Explorer 4.01
Certification
UL, C-UL, CE, ICES, FCC Class A
Brand Image Product code Product Stock Price from
Iomega NAS 300m/240GB Rack (1U) Intel® Celeron® 0.25 GB Iomega NAS 300m/240GB Rack (1U) Intel® Celeron® 0.25 GB
(show image)
32637 NAS 300m/240GB 0.00
(excl. VAT)
0 (incl. VAT)
Iomega NAS P445M 720GB Rack (1U) 1 GB Iomega NAS P445M 720GB Rack (1U) 1 GB
(show image)
32636 NAS P445M 720GB 0.00
(excl. VAT)
0 (incl. VAT)
Iomega NAS P440M 480GB Rack (1U) 1 GB Iomega NAS P440M 480GB Rack (1U) 1 GB
(show image)
32634 NAS P440M 480GB 0.00
(excl. VAT)
0 (incl. VAT)
Iomega NAS P415u 180GB UX H-Swap HDD Iomega NAS P415u 180GB UX H-Swap HDD
(show image)
32568 NAS P415u 180GB UX H-Swap HDD 0.00
(excl. VAT)
0 (incl. VAT)