location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 5V AC Adapter power adapter/inverter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart 5V AC Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6223A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327054450 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113485
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2019 12:02:27
The date of the most recent change of this product data-sheet in Icecat.
Warranty: features: 90-day limitedbacked by HP 24-hour, 7-days-a-week Customer Care, service and support; including 24-hour Web support at http:///support
Long product name HP Photosmart 5V AC Adapter power adapter/inverter :
The long product name of HP Photosmart 5V AC Adapter power adapter/inverter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Power your HP Photosmart digital camera while you shoot with this Photosmart AC power adapter and, at the same time, charge your rechargeable batteries in-camera. Download, view or shoot photos while your batteries charge.
More>>>
HP Photosmart 5V AC Adapter power adapter/inverter:
The official description of HP Photosmart 5V AC Adapter power adapter/inverter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

UUS - Western European region localization

Short summary description HP Photosmart 5V AC Adapter power adapter/inverter:
This short summary of the HP Photosmart 5V AC Adapter power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart 5V AC Adapter, 5 V, 170 g, 200 g, 1520 pc(s), 379 kg, 38 pc(s)

Long summary description HP Photosmart 5V AC Adapter power adapter/inverter:
This is an auto-generated long summary of HP Photosmart 5V AC Adapter power adapter/inverter based on the first three specs of the first five spec groups.

HP Photosmart 5V AC Adapter. Output voltage: 5 V. Weight: 170 g. Package weight: 200 g. Products per pallet: 1520 pc(s), Pallet gross weight: 379 kg, Master (outer) cases per pallet: 38 pc(s). Dimensions (WxDxH): 110 x 30 x 175 mm, Size (imperial): 11 cm (4.33"), Package dimensions (WxDxH): 129 x 58 x 123 mm

Features
Output voltage *
5 V
Weight & dimensions
Weight
170 g
Packaging data
Package weight
200 g
Logistics data
Products per pallet
1520 pc(s)
Pallet gross weight
379 kg
Master (outer) cases per pallet
38 pc(s)
Other features
Dimensions (WxDxH)
110 x 30 x 175 mm
Case or master carton quantity
4 pc(s)
Weight (imperial)
0.168 kg (0.37 lbs)
Size (imperial)
11 cm (4.33")
Package dimensions (W x D x H)
129 x 57.9 x 122.9 mm (5.08 x 2.28 x 4.84")
Package dimensions (WxDxH)
129 x 58 x 123 mm
Package weight (imperial)
0.2 kg (0.44 lbs)
Pallet weight (imperial)
378.3 kg (834 lbs)
UNSPSC-code
45121620