location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 3250 Green 115 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3250 Green
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0048783 show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56039
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 3250 Green 115 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Green
  • - 176 x 208 pixels
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 1100 mAh
Long product name Nokia 3250 Green 115 g :
The long product name of Nokia 3250 Green 115 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3250 Green
More>>>
Short summary description Nokia 3250 Green 115 g:
This short summary of the Nokia 3250 Green 115 g data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 3250 Green, 176 x 208 pixels, Bluetooth, 1100 mAh, Green

Long summary description Nokia 3250 Green 115 g:
This is an auto-generated long summary of Nokia 3250 Green 115 g based on the first three specs of the first five spec groups.

Nokia 3250 Green. Display resolution: 176 x 208 pixels. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1100 mAh, Standby time (2G): 245 h. Weight: 115 g. Product colour: Green

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 10:01:16
Uk has collected 37 expert reviews for Nokia 3250 Green 115 g and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
T3.com
Updated:
2011-08-02 09:59:38
Never one to shirk away from a wacky mobile phone design, Nokia has given this quirky little number a twisty bottom. The keypad rotates to reveal either normal number keys on one side, or dedicated music buttons on the other. Its cute, but the benef...
Good Interesting design, Good music performance, Great headphones...
Bad Some hiss at lower volumes...
Bottom line A pretty neat smart phone, but its much-vaunted music features let it down a touch compared to Sony Ericssons W810i...
80%
pocket-lint.com
Updated:
2011-08-02 09:59:42
We’re not quite sure we’d dump our iPod for this phone, but it certainly got us thinking about it...
Good Lots of memory; nice styling; good sound quality...
Bad Music software isn’t the best; quite a bulky handset...
Bottom line We’re not quite sure we’d dump our iPod for this phone, but it certainly got us thinking about it...
70%
goodgearguide.com.au
Updated:
2011-11-08 12:44:44
As a media player and camera, the 3250 is a pretty good device, but its phone functionality leaves a little to be desired thanks to an awkward and slightly sluggish interface.
Good MP3 functionality is well implemented, 512MB card included...
Bad Irritating thumbstick, Quite slow The Final Word As a media player and camera, the 3250 is a pretty good device, but its phone functionality leaves a little to be desired thanks to an awkward and slightly sluggish interface.
Bottom line As a media player and camera, the 3250 is a pretty good device, but its phone functionality leaves a little to be desired thanks to an awkward and slightly sluggish interface.
60%
stuff.tv
Updated:
2014-03-20 04:58:06
Those lovely Finns sent us their best MP3 phone, the Series 60-powered 3250, complete with dedicated music player buttons and a twisting keypad that kept us occupied for an entire afternoon.We like this phone. It makes us look popular, with friends and...
Good Looks great. Easy twist actions. Excellent smartphone features.
Bad Cumbersome joystick. Bit of a porker.
Bottom line Put this up against the W800i and it’s a tough call: if you want to show off, pick the 3250 for its twisty-turny powers. Is size your priority? Plump for the tried-and-tested Sony Ericsson...
80%
nokia-review.com
Updated:
2011-08-02 09:58:58
The Latest Nokia 3250 Xpressmusic features a unique twist design with a cool built-in music player controlled by dedicated music keys. S60 operating system, smartphone features and a 2 mega pixel camera equipped with a 4x digital zoom. The latest Nokia...
0%
Allaboutsymbian.com
Updated:
2011-08-02 09:59:07
A new era, a new concept Its a sign that this smartphone marked something of a departure from what had gone before it, that I created a whole new area for compatible software on my PCs hard disk. 400 or so downloaded S60 applications from the last th...
80%
My-Symbian.com
Updated:
2011-08-02 09:59:12
The Nokia 3250 is one of the first Nokia devices to be announced with the Xpress Music feature. A music driven phone, the 3250 plays MP3, WMA, M4A and AAC music formats. The 3250 supports microSD memory cards of up to 1 Gigabyte allowing users to stor...
0%
stuff.tv
Updated:
2011-08-02 09:59:21
Those lovely Finns sent us their best MP3 phone, the Series 60-powered 3250, complete with dedicated music player buttons and a twisting keypad that kept us occupied for an entire afternoon.We like this phone. It makes us look popular, with friends and...
Good Looks great. Easy twist actions. Excellent smartphone features.
Bad Cumbersome joystick. Bit of a porker.
Bottom line Put this up against the W800i and it’s a tough call: if you want to show off, pick the 3250 for its twisty-turny powers. Is size your priority? Plump for the tried-and-tested Sony Ericsson...
80%
mobileburn.com
Updated:
2011-08-02 09:59:30
With a rotating section used to hide music control keys, the Nokia 3250 certainly looks interesting. Find out all the details in our review of this music orientated S60 smartphone with a deference.
Good 3rd Edition S60 UI, dedicated music buttons...
Bad Ugly with cheap plastics, sub par sound quality...
Bottom line Our review unit is from Malaysia running firmware version 3.18, 03-03-06, RM-38.The Nokia 3250 isnt really a breakthrough device. Unlike the N91, which works and sounds as good as a dedicated music player, the 3250 feels like a sloppy piece of work. I...
75%
trustedreviews.com
Updated:
2011-08-02 09:59:55
Nokia could never be accused of producing boring handsets. OK, the company does actually make standard candybar mobiles, but it also pushes the envelope of what we expect handsets to look like and how we expect them to behave. If you doubt this think abou...
Bottom line I can't help coming away from the 3250 with the impression that someone in the Nokia design department had a good wheeze for a handset design and then kept plodding on with it even though all it seems to do is get in the way of ease of use rather a lot.I'...
70%
gsmarena.com
Updated:
2011-08-02 10:00:53
Nokias portfolio features another new music phone and thats the Nokia 3250. The device features a 2 megapixel camera, a built-in radio, the latest Symbian OS 9.1; on the top of it, it uses the tiniest memory cards in the world and comes with a wide range...
0%
mobile-review.com US
Updated:
2011-08-02 10:01:15
Nokia was ignoring the active popularity growth of music phones for some reason. The announcement of Nokia N91 was a strong move, but its sellings should have begun something within 2005, it was really essential. Creating a separate product based on S4...
0%
Brand Image Product code Product Stock Price from
Nokia

Nokia 3250 Silver 115 g
(show image)
0048782 3250 Silver 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 3250 Pink 115 g
(show image)
0048781 3250 Pink 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 3250 Black 115 g
(show image)
0048780 3250 Black 0.00
(excl. VAT)
0 (incl. VAT)