Samsung logo

Samsung Spinpoint T Serie HD300LD 300GB ATA-6 7200 rpm 20pk internal hard drive 8 MB Ultra-ATA/100

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59449
Info modified on:
07 Mar 2024, 15:34:52
Long product name Samsung Spinpoint T Serie HD300LD 300GB ATA-6 7200 rpm 20pk internal hard drive 8 MB Ultra-ATA/100:

Samsung Spinpoint T Serie HD300LD 300GB ATA-6 7200 rpm 20pk

Samsung Spinpoint T Serie HD300LD 300GB ATA-6 7200 rpm 20pk internal hard drive 8 MB Ultra-ATA/100:

To store and play back a limitless amount of digital media content on the web, you need a drive that provides fast and reliable data transmission. Samsung newly introduces 3 disk technology to exceed PC users’ expectation, From movies to music, SAMSUNG SpinPoint drive answers all your AV needs with a drive that is so quiet, YOU WON'T EVEN KNOW IT IS THERE.

Short summary description Samsung Spinpoint T Serie HD300LD 300GB ATA-6 7200 rpm 20pk internal hard drive 8 MB Ultra-ATA/100:

Samsung Spinpoint T Serie HD300LD 300GB ATA-6 7200 rpm 20pk, 300 GB, 7200 RPM, 8 MB, Ultra-ATA/100

Long summary description Samsung Spinpoint T Serie HD300LD 300GB ATA-6 7200 rpm 20pk internal hard drive 8 MB Ultra-ATA/100:

Samsung Spinpoint T Serie HD300LD 300GB ATA-6 7200 rpm 20pk. HDD capacity: 300 GB, HDD speed: 7200 RPM, Storage drive buffer size: 8 MB, Interface: Ultra-ATA/100

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.