location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Media Drive optical disc drive Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Media Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7499A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327522331
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78350
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP Media Drive optical disc drive Internal :
The long product name of HP Media Drive optical disc drive Internal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Media Drive
More>>>
HP Media Drive optical disc drive Internal:
The official description of HP Media Drive optical disc drive Internal as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Surestore DVD-ROM Array Module further extends the versatility of HP’s tape array solution. It provides DVD and CD reading functionality, and the ability to load software, all in a half-height form factor. This module is offline hot-swappable within an HP Surestore Tape Array 5300 for easy insertion and removal in a racked environment and offers the high performance (40x as a CD-ROM, 10x as a DVD-ROM) information services professionals need.

The HP Surestore Tape Array solutions provide a choice of rack enclosures in different heights to fit almost any data center. Available array modules encompass a wide range of tape drive technologies, as well as DVD-ROM, which can be mixed and matched in a single enclosure. The HP Surestore Tape Array 5300 offers upgrade options to enable SAF-TE remote manageability in a Windows® operating system environment and an additional power supply and fan kit for environments where redundancy is important.

Short summary description HP Media Drive optical disc drive Internal:
This short summary of the HP Media Drive optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

HP Media Drive, USA–UL (safety), Germany–TUV (safety), Canada–CSA (safety), EU–CE (safety & EMC),..., 40x, 95 ms, 42 mm, 1.5 kg, +5VDC (+/- 5%), +12VDC (+/- 10%)

Long summary description HP Media Drive optical disc drive Internal:
This is an auto-generated long summary of HP Media Drive optical disc drive Internal based on the first three specs of the first five spec groups.

HP Media Drive. Certification: USA–UL (safety), Germany–TUV (safety), Canada–CSA (safety), EU–CE (safety & EMC),.... CD read speed: 40x. Access time: 95 ms. Height: 42 mm, Weight: 1.5 kg. Power requirements: +5VDC (+/- 5%), +12VDC (+/- 10%), Media types supported: DVD single layer & dual layer, DVD-R1, DVD-RW1, CD-ROM mode 1, XA mode 2, Photo CD (single &..., Dimensions (WxDxH): 165 x 320 x 42 mm

Design
Internal *
Yes
Certification
USA–UL (safety), Germany–TUV (safety), Canada–CSA (safety), EU–CE (safety & EMC), Australia/New Zealand–C-Tick (EMC), Korea (EMC), Taiwan (EMC)
Reading speed
DVD read speed
10x
CD read speed *
40x
Access time
Access time
95 ms
Weight & dimensions
Height
42 mm
Weight
1.5 kg
Other features
Power requirements
+5VDC (+/- 5%), +12VDC (+/- 10%)
Media types supported
DVD single layer & dual layer, DVD-R1, DVD-RW1, CD-ROM mode 1, XA mode 2, Photo CD (single & multiple session), CD-DA, CD-Extra, CD-R, CD-RW, Video CD
Dimensions (WxDxH)
165 x 320 x 42 mm
Size (imperial)
13.3 cm (5.25")