location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DC172B mouse Office Ambidextrous USB Type-A Optical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DC172B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DC172B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736599771 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 556778
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 14:33:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 05 Jun 2014
Product end of life date
Bullet Points HP DC172B mouse Office Ambidextrous USB Type-A Optical
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical Black
  • - Ambidextrous USB Type-A
  • - Buttons quantity: 2
  • - Power source: Cable
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP DC172B mouse Office Ambidextrous USB Type-A Optical :
The long product name of HP DC172B mouse Office Ambidextrous USB Type-A Optical. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP USB 2-Button Optical Scroll Mouse
More>>>
HP DC172B mouse Office Ambidextrous USB Type-A Optical:
The official description of HP DC172B mouse Office Ambidextrous USB Type-A Optical as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Two-button mouse with scroll wheel that provides the speed and accuracy of optical tracking in a simple, elegant design. Has no ball or moving parts, which improves its durability, makes it require less cleaning, and eliminates sticking.

Short summary description HP DC172B mouse Office Ambidextrous USB Type-A Optical:
This short summary of the HP DC172B mouse Office Ambidextrous USB Type-A Optical data-sheet is auto-generated and uses the product title and the first six key specs.

HP DC172B, Ambidextrous, Optical, USB Type-A, Black

Long summary description HP DC172B mouse Office Ambidextrous USB Type-A Optical:
This is an auto-generated long summary of HP DC172B mouse Office Ambidextrous USB Type-A Optical based on the first three specs of the first five spec groups.

HP DC172B. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Buttons quantity: 2. Power source: Cable. Product colour: Black

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Optical
Scroll
Yes
Buttons quantity *
2
Recommended usage
PC
Design
Form factor *
Ambidextrous
Product colour *
Black
Surface coloration
Monochromatic
Ergonomics
Plug and Play
Yes
Power
Power source *
Cable
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Weight
120 g
Other features
Mouse dimensions (WxDxH)
38.1 x 116 x 63 mm
Size (imperial)
3.81 cm (1.5")
Number of products included
1 pc(s)
USB required
Yes
Logistics data
Country of origin
China
Harmonized System (HS) code
84716070
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)