location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 81 3-pack 680-ml Light Cyan DesignJet Dye Ink Cartridges ink cartridge 3 pc(s) Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
81 3-pack 680-ml Light Cyan DesignJet Dye Ink Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C5070A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736596510 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157420
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 12:58:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 81 3-pack 680-ml Light Cyan DesignJet Dye Ink Cartridges ink cartridge 3 pc(s) Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Light Cyan
  • - Supply type: Multi pack
  • - Colour ink type: Dye-based ink
  • - Brand compatibility: HP
  • - 3 pc(s)
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 81 3-pack 680-ml Light Cyan DesignJet Dye Ink Cartridges ink cartridge 3 pc(s) Original :
The long product name of HP 81 3-pack 680-ml Light Cyan DesignJet Dye Ink Cartridges ink cartridge 3 pc(s) Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

81 3-pack 680-ml Light Cyan DesignJet Dye Ink Cartridges
More>>>
HP 81 3-pack 680-ml Light Cyan DesignJet Dye Ink Cartridges ink cartridge 3 pc(s) Original:
The official description of HP 81 3-pack 680-ml Light Cyan DesignJet Dye Ink Cartridges ink cartridge 3 pc(s) Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for day-to-day printing of large format, high-value, graphics-intensive documents, signage.

Short summary description HP 81 3-pack 680-ml Light Cyan DesignJet Dye Ink Cartridges ink cartridge 3 pc(s) Original:
This short summary of the HP 81 3-pack 680-ml Light Cyan DesignJet Dye Ink Cartridges ink cartridge 3 pc(s) Original data-sheet is auto-generated and uses the product title and the first six key specs.

HP 81 3-pack 680-ml Light Cyan DesignJet Dye Ink Cartridges, Light Cyan, Dye-based ink, 680 ml, 3 pc(s), Multi pack

Long summary description HP 81 3-pack 680-ml Light Cyan DesignJet Dye Ink Cartridges ink cartridge 3 pc(s) Original:
This is an auto-generated long summary of HP 81 3-pack 680-ml Light Cyan DesignJet Dye Ink Cartridges ink cartridge 3 pc(s) Original based on the first three specs of the first five spec groups.

HP 81 3-pack 680-ml Light Cyan DesignJet Dye Ink Cartridges. Colour ink type: Dye-based ink, Supply type: Multi pack, Colour ink volume: 680 ml, Printing colours: Light Cyan, Quantity per pack: 3 pc(s)

Features
Colour ink type
Dye-based ink
Compatibility *
HP Designjet 5000, 5000ps, 5500, 5500ps
Quantity per pack *
3 pc(s)
Colour ink volume
680 ml
Type *
Original
Ink type
Dye-based ink
Printing colours *
Light Cyan
Brand compatibility *
HP
Supply type *
Multi pack
OEM code
C5070A
Country of origin
Singapore
Colour
Yes
HP segment
Business
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Weight & dimensions
Width
296.9 mm
Depth
158.8 mm
Height
233.8 mm
Package width
296.9 mm
Weight & dimensions
Package depth
223.8 mm
Package height
158.8 mm
Package weight
3.52 kg
Logistics data
Pallet gross width
121.9 cm
Pallet gross length
101.6 cm
Pallet gross height
60.3 cm
Products per pallet
51 pc(s)
Master (outer) cases per pallet
17 pc(s)
Layers per pallet
1 pc(s)
Master (outer) cases per pallet layer
17 pc(s)
Pallet gross weight
206.38 g
Harmonized System (HS) code
84439990
Other features
Pallet dimensions (W x D x H)
1016 x 1219.2 x 603.25 mm
Stacking number for pallet
2 pc(s)
Package dimensions (WxDxH)
297 x 224 x 159 mm
Pallet size (EU)
1219 x 1016 x 603 mm
Country Distributor
Polska 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)