location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LE-26R72B TV 66 cm (26") HD Black 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LE-26R72B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LE-26R72B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808979149063
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2022 13:52:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung LE-26R72B TV 66 cm (26") HD Black 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 66 cm (26") LCD
  • - HD 1366 x 768 pixels
  • - 500 cd/m² 8 ms 3000:1
  • - 100 W
More>>>
Short summary description Samsung LE-26R72B TV 66 cm (26") HD Black 500 cd/m²:
This short summary of the Samsung LE-26R72B TV 66 cm (26") HD Black 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LE-26R72B, 66 cm (26"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Samsung LE-26R72B TV 66 cm (26") HD Black 500 cd/m²:
This is an auto-generated long summary of Samsung LE-26R72B TV 66 cm (26") HD Black 500 cd/m² based on the first three specs of the first five spec groups.

Samsung LE-26R72B. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Contrast ratio (typical): 3000:1. Product colour: Black

Display
Display diagonal *
66 cm (26")
HD type *
HD
Display technology *
LCD
Display brightness *
500 cd/m²
Response time
8 ms
Contrast ratio (typical) *
3000:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Display resolution *
1366 x 768 pixels
Viewable size diagonal
66 cm
Audio
RMS rated power *
10 W
Audio system
A2/NiCAM, SRS TruSurround XT
Design
Product colour *
Black
Swivel angle range
20
Performance
Teletext
1000 pages
Teletext standards
Mega TTX
Plug and Play
Yes
Ports & interfaces
HDMI ports quantity *
1
Management features
Sleep timer
Yes
Management features
On/Off timer
Yes
Power
Power consumption (typical) *
100 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (with stand)
675 mm
Depth (with stand)
215.5 mm
Height (with stand)
530 mm
Width (without stand)
675 mm
Depth (without stand)
75 mm
Height (without stand)
475.5 mm
Weight (without stand)
10.1 kg
Package dimensions (WxDxH)
775 x 202 x 650 mm
Packaging data
Package weight
13.6 kg
Packaging content
Remote control included
Yes
Other features
Power requirements
220V/100-240V
Display
LCD
I/O ports
Component(Y/Pb/Pr, L/R) R/F SCART1 SCART2 S-Video, L/R Headphone Composite, L/R PC D-sub Monitor out, L/R RS232C
Speakers
Sound Waveguide (2x)
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 20:37:56
Uk has collected 1 expert review for Samsung LE-26R72B TV 66 cm (26") HD Black 500 cd/m² and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Brand Image Product code Product Stock Price from
Samsung LE-26R71B TV 66 cm (26") HD Black 500 cd/m² Samsung LE-26R71B TV 66 cm (26") HD Black 500 cd/m²
(show image)
LE-26R71B LE-26R71B 0.00
(excl. VAT)
0 (incl. VAT)