Philips logo

Philips DVD Home Theatre System HTS3100/05

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
329884
Info modified on:
21 Oct 2022, 10:32:10
Long product name Philips DVD Home Theatre System HTS3100/05:

This stylish and compact full digital home entertainment system plays practically any disc in high quality Dolby, DTS multi-channel sound. So just relax and fully immerse yourself in movies and music at home.

Philips DVD Home Theatre System HTS3100/05:

Great audio and video performance
- DTS, Dolby Digital and Pro Logic II surround sound;
- Wide Spectrum Speaker System for true-to-life sound;
- 12-bit/108MHz video processing for sharp, natural images;
Plays it all
- Movies: DVD, DVD+R/RW, DVD-R/RW, (S)VCD, DivX;
- DivX Ultra for enhanced playback of DivX media files;
- Music: CD, MP3-CD, CD-R/RW & Windows Media™ Audio;
- Picture CD (JPEG) with music (MP3) playback;
Quick and easy set-up
- Easy-fit™ connectors with colour-coding for a simple set-up;

Short summary description Philips DVD Home Theatre System HTS3100/05:

Philips DVD Home Theatre System HTS3100/05, DVD player, DVD+R, DVD+RW, DVD-R, MPEG1, MPEG2, NTSC, PAL, 5.1 channels, 200 W

Long summary description Philips DVD Home Theatre System HTS3100/05:

Philips DVD Home Theatre System HTS3100/05. Optical disc player type: DVD player, Disc types supported: DVD+R, DVD+RW, DVD-R. Video formats supported: MPEG1, MPEG2, Analog signal format system: NTSC, PAL. Audio output channels: 5.1 channels, RMS rated power: 200 W, Audio decoders: Dolby Digital. Center speaker RMS power: 50 W, Center speaker frequency range: 120 - 20000 Hz. Satellite speakers RMS power: 4 W, Satellite speaker frequency range: 120 - 20000 Hz

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.