Belkin logo

Belkin ExpandView video switch KVM switch Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58971
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
3 year
Long product name Belkin ExpandView video switch KVM switch Black:

ExpandView video switch

Short summary description Belkin ExpandView video switch KVM switch Black:

Belkin ExpandView video switch, 1600 x 1200 pixels, Black

Long summary description Belkin ExpandView video switch KVM switch Black:

Belkin ExpandView video switch. Video port type: VGA. Maximum resolution: 1600 x 1200 pixels. Product colour: Black. Weight: 183 g. Connectivity technology: Wired, Power supply type: 12V DC, 2 A, Dimensions (WxDxH): 77 x 73 x 23 mm

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.