location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM eServer xSeries 206m server Tower Intel® Pentium® 4 3.2 GHz 1 GB DDR2-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
eServer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
xSeries
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
xSeries 206m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8490J4G
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58923
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points IBM eServer xSeries 206m server Tower Intel® Pentium® 4 3.2 GHz 1 GB DDR2-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Pentium® 4 3.2 GHz
  • - 1 GB DDR2-SDRAM
  • - Tower
Warranty: 3 year warranty.
Long product name IBM eServer xSeries 206m server Tower Intel® Pentium® 4 3.2 GHz 1 GB DDR2-SDRAM :
The long product name of IBM eServer xSeries 206m server Tower Intel® Pentium® 4 3.2 GHz 1 GB DDR2-SDRAM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

xSeries 206m Pentium 940 (3.2GHz) DC 4MB L2 1GB SAS/SATA Hot Swap o/b 2x Power
More>>>
Short summary description IBM eServer xSeries 206m server Tower Intel® Pentium® 4 3.2 GHz 1 GB DDR2-SDRAM:
This short summary of the IBM eServer xSeries 206m server Tower Intel® Pentium® 4 3.2 GHz 1 GB DDR2-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

IBM eServer xSeries 206m, 3.2 GHz, 1 GB, DDR2-SDRAM, Tower

Long summary description IBM eServer xSeries 206m server Tower Intel® Pentium® 4 3.2 GHz 1 GB DDR2-SDRAM:
This is an auto-generated long summary of IBM eServer xSeries 206m server Tower Intel® Pentium® 4 3.2 GHz 1 GB DDR2-SDRAM based on the first three specs of the first five spec groups.

IBM eServer xSeries 206m. Processor family: Intel® Pentium® 4, Processor frequency: 3.2 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Chassis type: Tower

Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 11:21:17
Uk has collected 2 expert reviews for IBM eServer xSeries 206m server Tower Intel® Pentium® 4 3.2 GHz 1 GB DDR2-SDRAM and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
zdnet.co.uk
Updated:
2011-09-27 11:21:17
The versatile IBM xSeries 206m comes configured as a low-cost all-in-one server with plenty of room for expansion, or as a moderately priced powerhouse for resource-intensive services.
Good Affordable, Lots of enterpriselevel tools and options, Wide range of hardware choices, Plenty of room for expansion...
Bad Lacks setup guides for network services such as shared printers or directories...
Bottom line The versatile IBM xSeries 206m comes configured as a low-cost all-in-one server with plenty of room for expansion, or as a moderately priced powerhouse for resource-intensive services...
77%
Brand Image Product code Product Stock Price from
IBM

IBM Netfinity server
(show image)
930842S Netfinity 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM Netfinity server
(show image)
930842E Netfinity 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM Netfinity 9306-110 server
(show image)
9306110 Netfinity 9306-110 0.00
(excl. VAT)
0 (incl. VAT)