location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 7230 6.1 cm (2.4") 100 g Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7230
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002R513
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49662
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 7230 6.1 cm (2.4") 100 g Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey
  • - 6.1 cm (2.4") 240 x 320 pixels
  • - Rear camera resolution (numeric): 3.2 MP
  • - 16 GB
  • - Bluetooth 2.1+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Position location Voice commands
  • - Lithium-Ion (Li-Ion) 860 mAh
Long product name Nokia 7230 6.1 cm (2.4") 100 g Grey :
The long product name of Nokia 7230 6.1 cm (2.4") 100 g Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7230 Graphite - 240 x 320, 860 mAh Li-Ion, GPRS, EDGE, DTM, WCDMA, MicroSD, 3.2 cam,3.5 mm, USB 2.0.
More>>>
Short summary description Nokia 7230 6.1 cm (2.4") 100 g Grey:
This short summary of the Nokia 7230 6.1 cm (2.4") 100 g Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 7230, Slider, 6.1 cm (2.4"), 3.2 MP, Bluetooth, 860 mAh, Grey

Long summary description Nokia 7230 6.1 cm (2.4") 100 g Grey:
This is an auto-generated long summary of Nokia 7230 6.1 cm (2.4") 100 g Grey based on the first three specs of the first five spec groups.

Nokia 7230. Form factor: Slider. Display diagonal: 6.1 cm (2.4"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 3.2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 860 mAh, Standby time (2G): 370 h. Weight: 100 g. Product colour: Grey

Source Testseek summary Average rating
Reviews
Updated:
2011-09-17 04:51:15
Uk has collected 28 expert reviews for Nokia 7230 6.1 cm (2.4") 100 g Grey and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
trustedreviews.com
Updated:
2011-09-17 04:51:08
Some of us want a phone to be all singing and all dancing. We want a large touchscreen, social networking, app stores, great video playback. You name it, we'll probably want it – yes, I can even see a use for a kitchen sink if you can somehow fit it in my...
Good Low price, Compact form factor...
Bad Poor screen, Shoddy Camera, No Wi-Fi...
70%
3g.co.uk
Updated:
2011-09-17 04:51:08
on the Nokia 7230 There is always a market for basic-yet-stylish handsets, and the Nokia 7230 fits the bill perfectly. 3G web speeds and Ovi Maps are bonus features at this price point, making for a capable handset all round Related News Nokia 723...
Good For Nokia 7230, A simple, attractive grid interface, good navigation thanks to Ovi Maps, a 3.5mm audio port, 3G internet speeds and backup from Ovi.com.
Bad for Nokia 7230...
Bottom line The Nokia 7230 is a good deal for a hundred quid – you're unlikely to find anything better for the money...
80%
techradar.com
Updated:
2011-09-17 04:51:10
Not everyone needs a phone with a million apps and a 20MP camera.Sometimes you just want to make calls, text and browse the internet for basic information, with a little style thrown in.Something like the Nokia 7230 slider phone for example.At only 10 x 5...
Good 3G connectivity on a budget, Stylish design and ergonomic feel, Ease of calling and messaging, Impressive internet experience, Good quality apps pre-loaded, Decent outdoor images from the 3.2MP camera.
Bad The disappointing performance of Ovi, Incredibly slow email, Poor audio quality of media player, Lack of flash on the camera, Low-quality indoor and low light snaps, Less-than-intuitive interface.
Bottom line A stylish and well-priced 3G slider phone that packs in the features, but a lack of overall quality ultimately holds it back...
60%
Zdnet.com.au
Updated:
2011-11-08 12:18:56
Available plans 24 plans available starting from $19 to $119 Do you like to remember the good old times? A simpler time when phones were phones, and maps and phone books were printed on a tree's worth of paper? Nokia's 7230 feels like a blast from...
Bottom line The 7230 is a feature-packed prepaid let down by call quality issues and a few design quirks.
71%
knowyourmobile.com
Updated:
2014-03-22 03:57:06
Not everyone has several hundred pounds to splash out on the latest smartphone, and not everyone wants media rich, touchscreened, top end handsets.Mobile phone companies’ attempts to cater for these types of user can be hit and miss. Cheaply designed...
0%
recombu.com
Updated:
2014-04-08 09:12:21
Another low-budget handset from Nokia which promises to make sharing pictures, messaging and social networking easy as pie. But with a multitude of low-cost, not-too-hideous and function-rich handsets on the market, can the Nokia 7230 hold its own?What...
Bottom line If it's a basic yet sturdy handset you're after then you could do a lot worse than the Nokia 7230; like all basic Nokias before it, it excels at calling, texting and generally being easy to get to grips with.But for anything more complex, the 7230 is n...
40%
theregister.co.uk
Updated:
2016-12-29 21:59:13
Nokia's 7230 is an entry-level handset but today even that gets you a 3.2Mp camera, A2DP Bluetooth and 3G. Not HSDPA, mind you, but do you seriously want to explain what that is to someone who can remember the Blitz? Slide the 7230 open and a keypad is r...
Bottom line Without anything in the way of emergency features and lacking hearing-aid compatibility, the 7230 can't be regarded as a truly pensioner-friendly mobile, but as a decently specified, up-to-date and fairly easy-to-use handset it's not at all bad. ®...
0%
cellphonequick.com
Updated:
2011-09-17 04:51:01
Nokia has quite the range of mobile handsets, catering to mostly all the user demographics. The Nokia 7230 handset is especially designed to be a low-budget phone with the bare modicum of features to run the handset efficiently.The Nokia 7230 is not a...
Good Small, Well made keyboard, Good battery life, 3.5mm top mounted headset jack...
Bottom line The Nokia 7230 is a phone for someone looking for phone with a limited budget and some decent amount of features. But definitely not for someone looking for a good build quality. The alternatives for Nokia 7230 are Nokia X3, Sony Ericsson Zylo and the...
0%
phonearena.com
Updated:
2011-09-17 04:51:03
The is a 3G entry level slider that was released earlier this year running Nokia’s S40. Although it is a basic slider, the phone still sports some decent features such as a 3.2 megapixel camera and a 3.5 mm headphone jack, and therefore seems to be ai...
Good Included 2GB memory card, User friendly interface, Quick email setup, 3.5mm headphone jack...
Bad Plasticy build quality, No Auto Focus, Viewing angles leave a lot to be desired, Music playback is flat and tinny...
Bottom line The Nokia 7230 is a mixed bag. While it provides a reasonably priced means of getting internet on the go, bundles in a camera, 3.5mm headphone jack, 2GB of memory for your music and a slim design, all these are unrefined positives.We would recommend th...
60%
mobilechoiceuk.com
Updated:
2011-09-17 04:51:08
A hundred pounds doesn’t go much further than with the 7230, a 3G handset with good mapping software Others to consider Samsung Genio Slide User opinions(0) Add opinion Read all opinions...
Good Bright, friendly interface, Good navigation features with Ovi Maps, 3G internet, over-the-air backup with Ovi.com, 3.5mm audio jack...
Bad Programs load slowly, instant messaging app only supports Ovi accountsLook and Feel...
Bottom line A hundred pounds doesn’t go much further than with the 7230, a 3G handset with good mapping software...
80%
recombu.com
Updated:
2011-09-17 04:51:13
Another low-budget handset from Nokia which promises to make sharing pictures, messaging and social networking easy as pie. But with a multitude of low-cost, not-too-hideous and function-rich handsets on the market, can the Nokia 7230 hold its own?What...
Bottom line If it's a basic yet sturdy handset you're after then you could do a lot worse than the Nokia 7230; like all basic Nokias before it, it excels at calling, texting and generally being easy to get to grips with.But for anything more complex, the 7230 is n...
50%
Country Distributor
Norway 1 distributor(s)