location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 32LC2R TV 81.3 cm (32") HD 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32LC2R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32LC2R show
Show alternative article codes used in the online market place
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 292301
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2022 13:52:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 32LC2R TV 81.3 cm (32") HD 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 500 cd/m² 8 ms 800:1
  • - 140 W
Warranty: 2 years
Long product name LG 32LC2R TV 81.3 cm (32") HD 500 cd/m² :
The long product name of LG 32LC2R TV 81.3 cm (32") HD 500 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32LC2R 32" HDTV LCD TV 1366 x 768p 8ms 500cd/m2
More>>>
LG 32LC2R TV 81.3 cm (32") HD 500 cd/m²:
The official description of LG 32LC2R TV 81.3 cm (32") HD 500 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Quick response speed and HDMI offer a clear, precise image with no loss of data. Bring the entire experience home with incredible realism and depth. From sports to games to the most delicate details, our LCD panels create excitement.

Short summary description LG 32LC2R TV 81.3 cm (32") HD 500 cd/m²:
This short summary of the LG 32LC2R TV 81.3 cm (32") HD 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

LG 32LC2R, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD

Long summary description LG 32LC2R TV 81.3 cm (32") HD 500 cd/m²:
This is an auto-generated long summary of LG 32LC2R TV 81.3 cm (32") HD 500 cd/m² based on the first three specs of the first five spec groups.

LG 32LC2R. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Contrast ratio (typical): 800:1, Native aspect ratio: 16:9

Display
Display diagonal *
81.3 cm (32")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
500 cd/m²
Response time
8 ms
Contrast ratio (typical) *
800:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Comb filter
3D
Display resolution *
1366 x 768 pixels
Viewable size diagonal
82 cm
TV tuner
Channels quantity
100 channels
Audio
Sound output mode
stereo
Number of speakers *
2
RMS rated power *
20 W
Equalizer
Yes
FM radio
No
Performance
Plug and Play
Yes
Ports & interfaces
HDMI ports quantity *
1
Management features
Sleep timer
Yes
Power
Power consumption (typical) *
140 W
Power consumption (standby) *
3 W
Weight & dimensions
Width (with stand)
811 mm
Depth (with stand)
235 mm
Height (with stand)
630 mm
Width (without stand)
811 mm
Depth (without stand)
123.5 mm
Height (without stand)
566.9 mm
Weight (without stand)
25.5 kg
Packaging content
Remote control included
Yes
Other features
Built-in speaker(s)
Yes
Power requirements
110-240V, 50/60Hz
Display
TFT
I/O ports
1 x S-Video 2 x Scart 1 x RS-232 1 x PC Audio 1 x VGA D-Sub 15
Brand Image Product code Product Stock Price from
LG 42LC2R TV 106.7 cm (42") HD Black 500 cd/m² LG 42LC2R TV 106.7 cm (42") HD Black 500 cd/m²
(show image)
42LC2R 42LC2R 0.00
(excl. VAT)
0 (incl. VAT)
LG 37LC2R TV 94 cm (37") HD Black 500 cd/m² LG 37LC2R TV 94 cm (37") HD Black 500 cd/m²
(show image)
37LC2R 37LC2R 0.00
(excl. VAT)
0 (incl. VAT)