location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips widescreen flat TV 23PF5321/01

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
widescreen flat TV 23PF5321/01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23PF5321/01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895945509
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173230
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:33:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips widescreen flat TV 23PF5321/01
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 23"
  • - LCD
  • - HD Ready
Long product name Philips widescreen flat TV 23PF5321/01 :
The long product name of Philips widescreen flat TV 23PF5321/01. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Turn up your viewing experience. With Crystal Clear III. 23" LCD HD Ready.
More>>>
Philips widescreen flat TV 23PF5321/01:
The official description of Philips widescreen flat TV 23PF5321/01 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Here is a wonderful new TV that not only gives you great picture and sound but also modern styling and quality finish. It features Crystal Clear III for natural, vivid images and Virtual Dolby Surround for superb audio.
- Vivid, natural and razor sharp images
- Superb sound reproduction
- Slim, stylish design to complement your interior
- Designed for your convenience
- For advanced performance

Short summary description Philips widescreen flat TV 23PF5321/01:
This short summary of the Philips widescreen flat TV 23PF5321/01 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips widescreen flat TV 23PF5321/01, 58.4 cm (23"), 1366 x 768 pixels, HD, LCD

Long summary description Philips widescreen flat TV 23PF5321/01:
This is an auto-generated long summary of Philips widescreen flat TV 23PF5321/01 based on the first three specs of the first five spec groups.

Philips widescreen flat TV 23PF5321/01. Display diagonal: 58.4 cm (23"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 16 ms, Contrast ratio (typical): 450:1

Display
Display diagonal *
58.4 cm (23")
HD type *
HD
Display technology *
LCD
Zoom capability
Yes
Display brightness *
500 cd/m²
Response time
16 ms
Progressive scan
Yes
Contrast ratio (typical) *
450:1
Viewing angle, horizontal
140°
Viewing angle, vertical
125°
Comb filter
2D
Display resolution *
1366 x 768 pixels
Display diagonal (metric)
58 cm
Viewable size diagonal
58 cm
TV tuner
Channels quantity
100 channels
Auto channel search
Yes
Audio
Number of speakers *
2
Equalizer bands quantity
5
FM radio
Yes
Audio system
Nicam Stereo Virtual Dolby Surround Mono
Design
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Performance
Plug and Play
Yes
Ports & interfaces
PC in (D-Sub) *
Yes
DVI port
Yes
Composite video in
1
Audio (L/R) in
1
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
1
S-Video inputs quantity
1
Management features
On Screen Display (OSD)
Yes
Sleep timer
Yes
Management features
Ease of use
Auto Volume Leveller (AVL) FM Radio Menu Control On Screen Display Program List Smart Picture Control Smart Sound Control
Power
Power consumption (typical) *
75 W
Power consumption (standby) *
1.2 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width (with stand)
615 mm
Depth (with stand)
248 mm
Height (with stand)
477 mm
Weight (with stand)
8.8 kg
Width (without stand)
615 mm
Depth (without stand)
99 mm
Height (without stand)
431 mm
Package dimensions (WxDxH)
793 x 218 x 485 mm
Packaging data
Package width
793 mm
Package depth
218 mm
Package height
485 mm
Package weight
12 kg
Packaging content
Remote control included
Yes
Remote control type
TV RCFE05SMU00
Other features
Favourite pages quantity
4 pages
Built-in speaker(s)
Yes
Power requirements
AC 90-240
Additional accessories
Power cord Quick start guide Registration card Remote Control Table top stand User Manual
Aerial input
75 ohm coaxial (IEC75)
Display
LCD WXGA Active Matrix TFT
Front / Side connections
Audio in CVBS in Headphone out S-video in
I/O ports
Antenna IEC75 DVI-I FM Antenna PC Audio in
Picture enhancement
Crystal Clear III Progressive Scan 2D Combfilter Active Control Sharpness Adjustment Color Temperature Adjustment Contrast Plus
Set width
61.5 cm
Sound enhancement technology
Dynamic Bass Enhancement
Display resolution at frequency
640 x 480 @ 60, 67, 72, 75Hz; 800 x 600 @ 56, 60, 72, 75Hz; 832 x 624, 75Hz, 1024 x 768 @ 60, 70, 75Hz; 1280 x 768 @ 60Hz
Easy to install
Auto Programme Naming Automatic Channel Install(ACI) Automatic Tuning System (ATS) Autostore Fine Tuning PLL Digital Tuning Program Name Sorting
Tuner display
PLL