location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intermec CN50 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 310 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intermec Check ‘Intermec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CN50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN50ANU1EN21 show
Show alternative article codes used in the online market place
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Intermec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intermec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17923
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Intermec CN50 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 310 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.89 cm (3.5") 240 x 320 pixels Touchscreen
  • - RAM 0.256 GB
  • - Compatible memory cards: MicroSD (TransFlash)
  • - ARM11 0.528 GHz
  • - GPS (satellite) Windows Mobile 6.1
  • - Bluetooth Data network: HSUPA Wi-Fi
  • - Built-in camera 3.1 MP
  • - Auto focus Built-in microphone
  • - Lithium-Ion (Li-Ion) 1950 mAh
Long product name Intermec CN50 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 310 g :
The long product name of Intermec CN50 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 310 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Num, 3.5” Touch TFT-LCD, 240x320, ARM11 Qualcomm MSM 7600 (528MHz), 256MB RAM/512MB Flash, Micro-SD, USB 2.0, UMTS, 802.11 b/g, Bluetooth 2.1+EDR, GPS, EA11, 3.1MP, 1950mAh, 310g, Windows Mobile 6.1
More>>>
Short summary description Intermec CN50 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 310 g:
This short summary of the Intermec CN50 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 310 g data-sheet is auto-generated and uses the product title and the first six key specs.

Intermec CN50, 8.89 cm (3.5"), 240 x 320 pixels, TFT, 65536 colours, 0.256 GB, 0.512 GB

Long summary description Intermec CN50 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 310 g:
This is an auto-generated long summary of Intermec CN50 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 310 g based on the first three specs of the first five spec groups.

Intermec CN50. Display diagonal: 8.89 cm (3.5"), Display resolution: 240 x 320 pixels. Internal memory: 0.256 GB, Flash memory: 0.512 GB, Compatible memory cards: MicroSD (TransFlash). Processor frequency: 0.528 GHz, Processor manufacturer: Qualcomm, Processor family: ARM11. Operating system installed: Windows Mobile 6.1. Wi-Fi standards: 802.11b, 802.11g. Keyboard layout: Numeric, Barcode reader

Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 11:43:01
Uk has collected 1 expert review for Intermec CN50 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 310 g but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
Ruggedpcreview.com
Updated:
2013-02-14 11:43:01
On June 3rd, 2009, Intermec introduced the CN50 mobile computer as "a new class of device" and "game-changing product," referring to the small, light and rugged computers support of 3.5G and 3.75G wireless wide area network HSUPA radio technology that...
0%