location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com DisplayPort to DVI Dual Link Active Converter – USB Powered

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DisplayPort to DVI Dual Link Active Converter – USB Powered
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DP2DVID
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030837736 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86340
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com DisplayPort to DVI Dual Link Active Converter – USB Powered
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVI-D Male
  • - DisplayPort + USB Type-A Female
  • - Black
Warranty: 1 Year
Long product name StarTech.com DisplayPort to DVI Dual Link Active Converter – USB Powered :
The long product name of StarTech.com DisplayPort to DVI Dual Link Active Converter – USB Powered. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DisplayPort to DVI Dual Link Active Converter – USB Powered
More>>>
StarTech.com DisplayPort to DVI Dual Link Active Converter – USB Powered:
The official description of StarTech.com DisplayPort to DVI Dual Link Active Converter – USB Powered as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect your DVI Dual Link display to a DisplayPort equipped computer for high resolution applications

-Simple to use, small form factor converter makes DisplayPort backwards compatible with your DVI-D dual link display.
-Active DisplayPort converter for DisplayPort video cards not capable of outputting DVI signals.

The DP2DVID DisplayPort to DVI-D Dual-Link adapter lets you connect your DisplayPort video source (PC, Notebook, Macbook etc.) to a DVI-D display including televisions and Apple Cinema Display HD, eliminating the expense of having to upgrade to a DisplayPort capable monitor.

The device offers an active conversion which is powered by a single USB port and is able to handle full Dual-Link resolutions up to 2560x1600. Use it to mirror your display to another monitor or extend your desktop to increase your workspace.

Backed by a StarTech.com 1 year warranty and free lifetime technical support.

Looking for a single link DVI adapter? Our DP2DVI can support a maximum resolution of 1920x1200.

Short summary description StarTech.com DisplayPort to DVI Dual Link Active Converter – USB Powered:
This short summary of the StarTech.com DisplayPort to DVI Dual Link Active Converter – USB Powered data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com DisplayPort to DVI Dual Link Active Converter – USB Powered, DVI-D, DisplayPort + USB Type-A, Male, Female, Black, 175 g

Long summary description StarTech.com DisplayPort to DVI Dual Link Active Converter – USB Powered:
This is an auto-generated long summary of StarTech.com DisplayPort to DVI Dual Link Active Converter – USB Powered based on the first three specs of the first five spec groups.

StarTech.com DisplayPort to DVI Dual Link Active Converter – USB Powered. Connector 1: DVI-D, Connector 2: DisplayPort + USB Type-A, Connector 1 gender: Male. Weight: 175 g. Package width: 62.5 mm, Package depth: 187.5 mm, Package height: 156 mm. Technical features: 2560x1600 pixel, Quantity outer carton: 50 pc(s)

Features
Connector 1 *
DVI-D
Connector 2 *
DisplayPort + USB Type-A
Connector 1 gender *
Male
Connector 2 gender *
Female
Product colour
Black
Weight & dimensions
Weight
175 g
Packaging data
Package width
62.5 mm
Package depth
187.5 mm
Package height
156 mm
Package weight
300 g
Package length
18.8 cm
Other features
Technical features
2560x1600 pixel
Quantity outer carton
50 pc(s)
Country Distributor
United Kingdom 1 distributor(s)