location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-U300 5.59 cm (2.2") 89 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-U300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-U300_GRAY
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68052
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SGH-U300 5.59 cm (2.2") 89 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.59 cm (2.2") 240 x 320 pixels
  • - Rear camera resolution (numeric): 3.15 MP
  • - Bluetooth 2.0+EDR
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 690 mAh
Long product name Samsung SGH-U300 5.59 cm (2.2") 89 g :
The long product name of Samsung SGH-U300 5.59 cm (2.2") 89 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SGH-U300 Gray/Black, GSM 900/1800/1900, 240x320 TFT 2.2", SMS, EMS, MMS, Email
More>>>
Samsung SGH-U300 5.59 cm (2.2") 89 g:
The official description of Samsung SGH-U300 5.59 cm (2.2") 89 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Messaging SMS, EMS, MMS, Email
Browser WAP 2.0/xHTML
Radio No
Games Yes + downloadable
Color Gray/Black
GPS No
Java Yes, MIDP 2.0
- MP3/ACC/eAAC+/WMA/WMDRM player
- MP4/H.263 video player
- T9
- Document viewer (Word, Excel, PowerPoint, PDF)
- Bluetooth printing
- TV-out
- Organizer
- Voice memo

Short summary description Samsung SGH-U300 5.59 cm (2.2") 89 g:
This short summary of the Samsung SGH-U300 5.59 cm (2.2") 89 g data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SGH-U300, Clamshell, 5.59 cm (2.2"), 240 x 320 pixels, 3.15 MP, Bluetooth, 690 mAh

Long summary description Samsung SGH-U300 5.59 cm (2.2") 89 g:
This is an auto-generated long summary of Samsung SGH-U300 5.59 cm (2.2") 89 g based on the first three specs of the first five spec groups.

Samsung SGH-U300. Form factor: Clamshell. Display diagonal: 5.59 cm (2.2"), Display resolution: 240 x 320 pixels, External display: OLED. Rear camera resolution (numeric): 3.15 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 690 mAh, Standby time (2G): 300 h. Weight: 89 g

Display
Display diagonal *
5.59 cm (2.2")
Display resolution *
240 x 320 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
External display *
OLED
External display resolution
96 x 16 pixels
Touchscreen *
No
Memory
Flash card support *
No
Internal memory
70 MB
Camera
Rear camera resolution (numeric)
3.15 MP
Rear camera resolution
2048 x 1536 pixels
Rear camera *
Yes
Front camera *
No
Network
Data network *
Edge, GPRS
Data transmission
Bluetooth version
2.0+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
690 mAh
Talk time (2G) *
6 h
Standby time (2G) *
300 h
Weight & dimensions
Weight *
89 g
Width
100 mm
Depth
51 mm
Height
9.6 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Notes, Stopwatch, To-do list
Java technology
Yes
Vibrating alert
Yes
Phonebook capacity
1000 entries
Speakerphone
Yes
Form factor *
Clamshell
Text prediction system type
T9
Text prediction system
Yes
GPS Performance
Assisted GPS (A-GPS) *
No
GPS (satellite)
No
Position location *
No
Other features
Interface
USB 2.0
Bundled software
Document viewer (Word, Excel, PowerPoint, PDF)
Networking type
GSM/GPRS/EDGE
Operating frequency
900 / 1800 / 1900 MHz
Video capability
Yes
Playback formats
MP3/ACC/eAAC+/WMA/WMDRM
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 22:56:21
Uk has collected 7 expert reviews for Samsung SGH-U300 5.59 cm (2.2") 89 g and the average expert rating is 59 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
59%
Source Review comments Score
iMobile.com.au
Updated:
2013-11-15 22:56:21
The SGH-U300, aka the Ultra Edition 9.6, is a super-thin clamshell and the big brother of the SGH-U100. It is part of the Ultra Edition II line, which prides itself on thin handsets that don’t skimp out on features. With a 3.2mpx digital camera...
0%
goodgearguide.com.au
Updated:
2013-11-15 22:56:21
A smart and sophisticated looking mobile phone thanks to a sapphire blue, brushed metal finish and a design that is just 9.6mm thin, Samsungs U300 certainly doesnt compromise on style. Unfortunately, its design sacrifices usability -- the difficult t...
Good Stylish, brushed metal design; only 9.6mm thin; external OLED display...
Bad Flip hard to open, no memory card slot, poor tactile response of keypad and controls, no 3G The Final Word The U300 is certainly a stylish looking handset, but it has too many faults to be recommended as a wise purchase.
Bottom line The U300 is certainly a stylish looking handset, but it has too many faults to be recommended as a wise purchase.
45%
phonearena.com
Updated:
2013-11-15 22:56:21
While the Samsung U700 and U100 are based on the idea of the RAZR (thin but well-packed phones), the phone we are currently testing is a direct rival of the RAZR, as it is in the same form-factor - clamshell. As part of the Ultra II series, it is very...
Good Sexy look and small dimensions, Overall good sound quality...
Bad Key pressing is hard, Weak signal reception...
Bottom line If you are looking for a stylish and thin clamshell, this may be the phone for you. It definitely looks sexy and fashionable, thanks to the metal housing, but we cannot really live with the keyboard and the way it presses and would prefer to look at co...
69%