location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S3100 mobile phone 5.33 cm (2.1") 99.2 g Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S3100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S3100
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110278
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:11:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung S3100 mobile phone 5.33 cm (2.1") 99.2 g Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey
  • - 5.33 cm (2.1") 176 x 220 pixels
  • - Rear camera resolution (numeric): 1.3 MP
  • - SD
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
  • - 900 mAh
Long product name Samsung S3100 mobile phone 5.33 cm (2.1") 99.2 g Grey :
The long product name of Samsung S3100 mobile phone 5.33 cm (2.1") 99.2 g Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mobile Telephone - Gray
More>>>
Samsung S3100 mobile phone 5.33 cm (2.1") 99.2 g Grey:
The official description of Samsung S3100 mobile phone 5.33 cm (2.1") 99.2 g Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Offers great connectivity which allows you to keep in touch via popular social networking sites or sending free messages on Bluetooth Messenger to your friends. You will always have the latest information on what’s going on in your social world. Samsung S3100 features well-rounded multimedia functions and a sleek and compact design so that you can stay connected and look stylish at the same time.

Short summary description Samsung S3100 mobile phone 5.33 cm (2.1") 99.2 g Grey:
This short summary of the Samsung S3100 mobile phone 5.33 cm (2.1") 99.2 g Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S3100, Slider, 5.33 cm (2.1"), 1.3 MP, Bluetooth, 900 mAh, Grey

Long summary description Samsung S3100 mobile phone 5.33 cm (2.1") 99.2 g Grey:
This is an auto-generated long summary of Samsung S3100 mobile phone 5.33 cm (2.1") 99.2 g Grey based on the first three specs of the first five spec groups.

Samsung S3100. Form factor: Slider. Display diagonal: 5.33 cm (2.1"), Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 1.3 MP. Bluetooth. Battery capacity: 900 mAh, Standby time (2G): 510 h. Weight: 99.2 g. Product colour: Grey

Design
Product colour *
Grey
Display
Display diagonal *
5.33 cm (2.1")
Display resolution *
176 x 220 pixels
Memory
Compatible memory cards *
SD
Internal memory
15 MB
Camera
Rear camera resolution (numeric)
1.3 MP
Rear camera *
Yes
Digital zoom
4x
Network
Data network *
Edge, GPRS
Data transmission
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
Power
Battery capacity *
900 mAh
Talk time (2G) *
8.5 h
Power
Standby time (2G) *
510 h
Weight & dimensions
Weight *
99.2 g
Width
47 mm
Depth
15 mm
Height
95 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer
Java technology
Yes
Phonebook capacity
1000 entries
Speakerphone
Yes
Form factor *
Slider
Management features
Support for contact groups
Yes
Call management
Call timer
Yes
Call waiting
Yes
Other features
Interface
Keypad
Browser supported
WAP 2.0
Certificates
Specific absorption rate (SAR) value (EU)
0.384 W/g
Country Distributor
United Kingdom 1 distributor(s)