location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MBA1185 power adapter/inverter Indoor 75 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBA1185
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBA1185
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327056621
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45973
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 10:42:59
The date of the most recent change of this product data-sheet in Icecat.
CoreParts MBA1185 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CoreParts MBA1185 power adapter/inverter Indoor 75 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Warranty: 12 months
Long product name CoreParts MBA1185 power adapter/inverter Indoor 75 W Black :
The long product name of CoreParts MBA1185 power adapter/inverter Indoor 75 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Power Adapter for Toshiba 75W 15V 5A Plug:6.3*3.0 Including EU Power Cord
More>>>
Short summary description CoreParts MBA1185 power adapter/inverter Indoor 75 W Black:
This short summary of the CoreParts MBA1185 power adapter/inverter Indoor 75 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MBA1185, Indoor, 110-230 V, 50 - 60 Hz, 75 W, 15 V, AC-to-DC

Long summary description CoreParts MBA1185 power adapter/inverter Indoor 75 W Black:
This is an auto-generated long summary of CoreParts MBA1185 power adapter/inverter Indoor 75 W Black based on the first three specs of the first five spec groups.

CoreParts MBA1185. Power supply type: Indoor, Input voltage: 110-230 V, Input frequency: 50 - 60 Hz. Input operation voltage (min): 100 V, Capacity: 75 W, AC adapter output current: 5 A. Connector(s): 6.3*3.0. Product colour: Black, Housing material: Plastic, Housing colour: Black. Width: 187 mm, Depth: 128 mm, Height: 30 mm

Brand Image Product code Product Stock Price from
Toshiba

Toshiba P000519840 power adapter/inverter Indoor 75 W Black
(show image)
P000519840 P000519840 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba AC Adapter, 15V DC, 5A, 75W, 3-Pin
(show image)
PA3378E-3AC3 AC Adapter, 15V DC, 5A, 75W, 3-Pin 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBA1002 power adapter/inverter Indoor 60 W Black
(show image)
MBA1002 MBA1002 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)