CoreParts logo

CoreParts MBA1172 power adapter/inverter Indoor 120 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49709
Info modified on:
12 Mar 2024, 10:35:22
Bullet Points CoreParts MBA1172 power adapter/inverter Indoor 120 W Black:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Warranty:
12 months
Long product name CoreParts MBA1172 power adapter/inverter Indoor 120 W Black:

Power Adapter for Sony 120W 19.5V 6.15A Plug:6.5*4.4p Including EU Power Cord

Short summary description CoreParts MBA1172 power adapter/inverter Indoor 120 W Black:

CoreParts MBA1172, Indoor, 110-230 V, 50 - 60 Hz, 120 W, 19,5 V, AC-to-DC

Long summary description CoreParts MBA1172 power adapter/inverter Indoor 120 W Black:

CoreParts MBA1172. Power supply type: Indoor, Input voltage: 110-230 V, Input frequency: 50 - 60 Hz. Input operation voltage (min): 100 V, Capacity: 120 W, AC adapter output current: 6.15 A. Connector(s): 6.5*4.4p. Product colour: Black, Housing material: Plastic, Housing colour: Black. Width: 120 mm, Depth: 300 mm, Height: 30 mm

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.