CoreParts logo

CoreParts MBF1066 camera/camcorder battery Lithium-Ion (Li-Ion) 1600 mAh

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22023
Info modified on:
13 Mar 2024, 08:00:39
Bullet Points CoreParts MBF1066 camera/camcorder battery Lithium-Ion (Li-Ion) 1600 mAh:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Warranty:
12 months
Long product name CoreParts MBF1066 camera/camcorder battery Lithium-Ion (Li-Ion) 1600 mAh:

Battery for Sony Camcorder 11Wh Li-ion 7.4V 1.6Ah

Short summary description CoreParts MBF1066 camera/camcorder battery Lithium-Ion (Li-Ion) 1600 mAh:

CoreParts MBF1066, 1600 mAh, 7.2 V, Lithium-Ion (Li-Ion)

Long summary description CoreParts MBF1066 camera/camcorder battery Lithium-Ion (Li-Ion) 1600 mAh:

CoreParts MBF1066. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1600 mAh, Purpose: Camera. Width: 33 mm, Depth: 31 mm, Height: 45 mm. Package width: 97 mm, Package depth: 53 mm, Package height: 34 mm

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.