location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S8300 mobile phone 7.11 cm (2.8") 105 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S8300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S8300
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144838
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 14:49:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung S8300 mobile phone 7.11 cm (2.8") 105 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single SIM Black
  • - 7.11 cm (2.8") 240 x 400 pixels Touchscreen
  • - Rear camera resolution (numeric): 8 MP Auto focus
  • - MicroSD (TransFlash), MicroSDHC
  • - Bluetooth 2.1+EDR USB port Micro-USB
  • - FM radio Video call Multimedia Messaging Service (MMS)
  • - Position location Assisted GPS (A-GPS)
  • - Lithium-Ion (Li-Ion) 800 mAh
Long product name Samsung S8300 mobile phone 7.11 cm (2.8") 105 g Black :
The long product name of Samsung S8300 mobile phone 7.11 cm (2.8") 105 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GSM/HSPA, 2.8" TFT 240x400, 80MB, microSD, Bluetooth 2.1 A2DP, 105g
More>>>
Samsung S8300 mobile phone 7.11 cm (2.8") 105 g Black:
The official description of Samsung S8300 mobile phone 7.11 cm (2.8") 105 g Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Ultimate design that lasts.
- GPS navigation.
- Touch and feel the superb display.
- Music play.

Short summary description Samsung S8300 mobile phone 7.11 cm (2.8") 105 g Black:
This short summary of the Samsung S8300 mobile phone 7.11 cm (2.8") 105 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S8300, Slider, Single SIM, 7.11 cm (2.8"), 8 MP, 800 mAh, Black

Long summary description Samsung S8300 mobile phone 7.11 cm (2.8") 105 g Black:
This is an auto-generated long summary of Samsung S8300 mobile phone 7.11 cm (2.8") 105 g Black based on the first three specs of the first five spec groups.

Samsung S8300. Form factor: Slider. SIM card capability: Single SIM. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 400 pixels, Touchscreen. Rear camera resolution (numeric): 8 MP. WAP: 2.0. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 350 h. Weight: 105 g. Product colour: Black

Design
Product colour *
Black
Display
Display diagonal *
7.11 cm (2.8")
Display resolution *
240 x 400 pixels
Display type
AMOLED
Panel type
AMOLED
Display number of colours
16.78 million colours
External display *
No
Touchscreen *
Yes
Memory
Flash card support *
Yes
Compatible memory cards *
MicroSD (TransFlash), MicroSDHC
Internal memory
80 MB
Built-in memory capacity
16 GB
Internal storage capacity
16 GB
Camera
Rear camera resolution (numeric)
8 MP
Rear camera resolution
3264 x 2448 pixels
Rear camera *
Yes
Built-in flash
Yes
Flash type
LED
Front camera *
Yes
Auto focus
Yes
Face detection
Yes
Network
SIM card capability *
Single SIM
SIM card type
MiniSIM
Data network *
GSM, HSPA
WAP
2.0
Wi-Fi *
No
Data transmission
Bluetooth version
2.1+EDR
Bluetooth profiles
A2DP
Bluetooth *
Yes
Ports & interfaces
USB port *
Yes
USB connector type
Micro-USB
USB version
2.0
Messaging
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Messaging
E-mail
Yes
Video
Video call
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Voice recording
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
4 h
Standby time (2G) *
350 h
Weight & dimensions
Weight *
105 g
Width
51.5 mm
Depth
12.7 mm
Height
110 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Notes, To-do list
Java technology
Yes
Phonebook capacity
2000 entries
Speakerphone
Yes
Form factor *
Slider
GPS Performance
Assisted GPS (A-GPS) *
Yes
GPS (satellite)
Yes
Position location *
Yes
Management features
Support for contact groups
Yes
Packaging content
Manual
Yes
Subscription
Subscription type *
No subscription
Other features
Browser supported
WAP 2.0
Video capability
Yes
Certificates
Specific absorption rate (SAR) value (EU)
0.548 W/kg
Head SAR (EU)
0.550 W/kg
Head SAR (USA)
0.19 W/kg
Body SAR (USA)
0.32 W/kg
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 21:30:06
Uk has collected 86 expert reviews for Samsung S8300 mobile phone 7.11 cm (2.8") 105 g Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
electricpig.co.uk
Updated:
2011-08-17 21:30:03
The Samsung Tocco Ultra wants to keep you sweet. While some phones give you a fixed set of features and menus, the Tocco Ultra lets you shuffle its offerings around, using Samsung’s TouchWiz interface. There’s also a gorgeous touchscreen and whopping 8...
Good OLED screen, 8 megapixel camera, neat software...
Bad No WiFi, slow camera, no apps and dodgy texting...
Bottom line The bad points outweigh the good to make us Ultra wary of the new Tocco...
40%
itreviews.com
Updated:
2011-08-17 21:30:03
The Tocco Ultra has a fairly strong range of features but it lacks Wi-Fi which pulls it down somewhat from the cutting edge. Overall it is good, but not great. Samsung - Tocco Ultra price Buy Samsung Tocco Ultra securely online at a bargain price £fre...
0%
gadgetshow.channel5.com
Updated:
2011-08-17 21:30:03
A sliding HSDPA touchphone with 2.8-inch OLED display. 240x400 resolution, 16 million colours. 8MP autofocus camera with LED flash, 30fps VGA video capture, GPS, 1GB microSD card. It measures 110x52x13mm and weighs 123g. The goodSamsung’s flagship hand...
Good Samsung’s flagship handset wants you to be happy. If you don’t like the home screen, the flexible TouchWiz interface lets you shuffle its web, media and organiser widgets around to your heart’s content – and even shift the operator...
Bad The Ultra isn’t a smartphone. You can’t download bird-spotting guides to North Africa or an application to make people’s faces wobble. Get over it. More annoying is the lack of Wi-Fi, the occasional UI and web browser hiccups, and action...
Bottom line If you’ve got some cash to spend but don’t need the hassle of a smartphone, the Tocco Ultra Edition should be top of your shopping list. Its camera, interface and media skills are almost flawless, and you’ll soon get used to its few usab...
100%
letsgomobile.org/en
Updated:
2011-08-17 21:30:03
M any recently introduced mobile phones feature a touchscreen. We have already investigated the large differences between the various touchscreens before, however; it may be clear that positive developments keep on taking place, and that the current ge...
Bottom line T he Samsung Tocco is considered unique, thanks to the combined touchscreen and numeric keyboard and the AMOLED color screen. From experience, it is learned that only the touchscreen is used for operation, which makes the phone unnecessarily heavy a...
69%
shinyshiny.tv
Updated:
2011-08-17 21:30:03
On paper the Tocco Ultra sounds amazing. An eight megapixel camera with an AMOLED screen? Where can I sign up? But does the reality differ from the paper specs? I was wowed by the original Tocco, so will the Ultra be able to beat it? Watch and see.
0%
theregister.co.uk
Updated:
2011-08-17 21:30:04
While last summer’s Tocco proved a hit for Samsung, its follow up isn’t simply a feature-refreshed, identikit Mark II model. For this season’s flagship Tocco Ultra Edition, Samsung has reconfigured the original minimalist design with a significant extr...
Bottom line Combining touchscreen and slider design principles, the Samsung Tocco Ultra Edition adds some extra text-tapping usability to the touch format without bloating the device. It still manages to feel comfortable to handle, and pleasing to use. Its user i...
80%
gadgetrepublic.com
Updated:
2011-08-17 21:30:04
The Samsung Tocco Ultra merges touchscreen technology with a slide-out keypad and stylish good looks, but is this enough to hook us in?There's a lot to be said for the Samsung Tocco Ultra. It has many nifty features, looks smart, combines touch and key...
0%
trustedreviews.com
Updated:
2011-08-17 21:30:04
Samsung's Tocco did quite well in my hands last July. The full frontal touchscreen was really gaining momentum and Samsung managed to differentiate itself by coming up with the idea of widgets for you to pull onto the screen from a sidebar. This allowed y...
80%
expertreviews.co.uk
Updated:
2011-08-17 21:30:05
Verdict: Amazing picture quality and an above-average camera in a sturdy, well-designed package - but its let down by its poor battery life. Samsungs Tocco Ultra is the first mobile weve seen with an OLED display. Colours sprang out and contrast...
60%
computeractive.co.uk
Updated:
2011-08-17 21:30:05
This latest handset from Samsung builds on the company’s big success of last year, the touchscreen Tocco, with a side screen of widgets (calendar, music player and so on) so you can choose exactly what’s on the phone’s screen.This customisable screen w...
Good Great screen; strong camera; GPS builtin...
Bad No standard headphone socket; no wireless networking; widgets not to everyone’s taste...
Bottom line This is no smartphone and the touchscreen can be fiddly, but it’s a stylish handset...
60%
3g.co.uk
Updated:
2011-08-17 21:30:05
experience is fluid and consistent; the touch-screen is hugely responsive, and it’s great to have a standard keypad as an additional option. It’s feature heavy and, what’s more, they all excel, and the display is one of visual beauty. The Tocco Ultra...
Good Breathtaking AMOLED display, excellent camera function, and overall, exceptional user experience.
Bad With just 80MB of onboard memory it’s a small mercy that the phone supports memory cards of up to 16GB.
100%
digitalversus.com
Updated:
2011-08-17 21:30:05
Average consumers still enjoy taking photos on their phones more than almost anything else, despite the wide range of other functionality now available on the average handset.It should come as no surprise, then, to learn that, following on from last au...
Good Uptodate photo and video capabilities, Speedy, intuitive interface, Decent audio player, More useful widgets, Smaller than its predecessors...
Bad Easily damaged, Web browing not really worth it, No onscreen virtual QWERTY keyboard, Poor battery life...
80%
whatmobile.net
Updated:
2011-08-17 21:30:06
We believe there are quite a few people that fall into this camp. Because Samsung is calling the Tocco Ultra Edition their flagship for 2009, we have to assume theyre thinking the same.The advantage of the keypad is stupidly obvious, but that hasn’t s...
60%
pz10.com
Updated:
2011-08-17 21:30:06
Samsung S8300 UltraTOUCH, otherwise dubbed as the Tocco Ultra edition, joins in on the bandwagon of full touch handsets that seem to be occupying the upper range of the market quite successfully. Nothing can compare to the ease of use of a touchscreen...
Bottom line The Samsung S8300 is an excellent looking device with novel design and if we are to pinpoint a stand-out feature, that has to be the camera. Still photographs are among the best, videos are excellent and we were left with nothing but positive impressio...
0%
stuff.co.nz
Updated:
2011-11-05 21:53:36
This smartphone is a pleasurable little device that stacks up well against many of the smartphones on the New Zealand market. In the hand, the Samsung Ultra Touch S8300 ($928) light and sleek and weighs just 108 grams. The touchscreen is bright and sai...
0%
pcworld.co.nz
Updated:
2011-11-05 21:53:37
Youd be forgiven for thinking the Ultratouch is just another Samsung slider phone, but as soon as you see the bright and sharp screen you’ll see that there’s something different about this one. The Ultratouch is, as the name suggests, a touchscreen p...
80%
smh.com.au
Updated:
2011-11-05 21:53:38
Price $899Rating 4 Some phones are blessed with outstanding features, making them must-have mobiles. Others muddle along with only a few factors in their favour. Samsungs UltraTouch is a phone of a different stripe. Instead of a single seductive...
80%
smarthouse.com.au
Updated:
2011-11-05 21:53:43
At first glance, the S8300 looks just like any other slider phone from Samsung. But upon closer inspection (and just by looking at the name), one would know that this new mobile puts the power to change the interface in your fingertips. Click to enlar...
80%
Zdnet.com.au
Updated:
2011-11-05 21:53:43
Design Though UltraTouch sounds like a beauty product, a foot spa perhaps, the handset design is unmistakably masculine. The metal chassis on our review unit is mostly a chocolaty grey with metallic rose trimming, and combined with its sharply rounded...
Good Excellent 8megapixel camera, Slim slider form factor, AMOLED display looks amazing...
Bad Laggy interface, Stiff, business look, No 3.5mm headphone socket on the phone, Keypad is cramped and hard to use, Not a smartphone...
Bottom line Its camera is great and the screen looks amazing, but the UltraTouch is not a knockout. Its a weird mix of business looks, average apps and dodgy performance, and we just cant tell who exactly Samsung is trying to sell it to.
65%
goodgearguide.com.au
Updated:
2011-11-05 21:53:44
A full touch-screen mobile phone that also features a physical slide-out keypad, Samsungs UltraTouch aims to provide the best of both worlds. This stylish slider phone is a great option for people who are intrigued by touch-screen technology but arent ready to throw away the familiar physical keys just yet. The Samsung UltraTouch features a stylish, brushed steel finish on the front, and curved, gloss grey casing on the rear. Samsung has added some interesting touches to the design — red edgi...
Good Design, superb AMOLED display, build quality, fast and responsive interface, 8-megapixel camera, HSDPA-capable...
Bad No 3.5mm headphone jack, limited accelerometer, no Wi-Fi...
Bottom line The Samsung UltraTouch is a great option for those who are intrigued by touch-screen technology but aren’t ready to completely throw away the familiar physical keys just yet. The lack of Wi-Fi and a regular headphone jack are disappointments, but th...
80%
knowyourmobile.com
Updated:
2014-03-22 02:08:48
Taking its successful Tocco template and adding a novel twist, Samsung swerves away from the regular touchscreen formula with its new S8300 Tocco Ultra Edition, adding a slide-down numberpad to go with all the finger-swiping control gadgetry.While boos...
Good quality music playback, Inear earphones with 3.5mm headphone adapter included...
Bad No WiFi, No smartphone OS, Some parts of texting operation can still be fiddly, Striking contrast colours used may not suit every taste, Limited AGPSbased features, LED flash rather than highpowered xenon flash...
Bottom line Samsung reworks the Tocco template with a hybrid touchscreen and sliderphone design that also packs in a superb 8-megapixel camera and a decent range of easy to use features...
80%
stuff.tv
Updated:
2014-03-22 02:08:48
Samsung has mastered the art of the slide phone. Handsets like the i8510 and F400 have shown it knows how much spring to add, how to balance the phone in the hand whether it’s open or shut and, most importantly, where to position the camera. This is...
Good Sleek and sexy. Great, bright screen. Eight-megapixel camera...
Bad No Xenon flash. No 3.5mm headphone jack. Lacks Wi-Fi...
Bottom line An impressive marriage of touchscreen and slide phone, but not quite the all-rounder it claims to be...
80%
recombu.com
Updated:
2014-03-31 03:40:24
Samsung's gift for creating classy slider phones mixes with touchscreen technology to produce a phone that - it's hoped - will be the best of both worlds. The Samsung S8300 Tocco Ultra Edition - or Ultra Touch in some countries - has a regular phone ke...
Bottom line The Tocco Ultra Edition is a stylish, capable handset with bright touchscreen and a conventional keypad for the touch-shy. It has a good 8-megapixel camera that delivers strong results, but the touchscreen interface is not quite as intuitive as the iPh...
80%
Mobile88.com
Updated:
2016-11-26 16:44:26
REMEMBER the days when camera phones were only 1.3 megapixels? Then came 2.0, 3.2, 5.0 and now everyone is going ga-ga over 8.0 megapixels. Samsung has added another contender into the camera phone fray, this time with the extremely stylish S8300. Let&...
Good Great screen; excellent camera; lots of multimedia features; strong build.
Bad Underpowered battery; slightly clumsy and sluggish user interface; no WiFi.
Bottom line While the stylish Samsung S8300 excels in call and voice quality, multimedia applications, camera and video capture, I just couldn’t help but feel let down by a few things. The user experience could have been improved if the on-screen buttons were j...
0%
mobilementalism.com
Updated:
2011-08-17 21:30:03
This Samsung Tocco Ultra review is an unusual one, as the phone has been around for almost a year now, and I normally focus on the latest phones. What caught my attention was the superb range of deals on offer for the Tocco Ultra, and the fact that it...
0%
engadgetmobile.com
Updated:
2011-08-17 21:30:03
Samsung UltraTouch S8300 reviewby Joseph L. Flatley, posted Aug 24th 2009 at 1:30PM Samsung has had quite a sideline in handsets sportin AMOLED displays as of late, and you know what? Were fans -- thats why we were more than happy to get our hands o...
0%
phonedog.com
Updated:
2011-08-17 21:30:03
Known as Tocco Ultra Edition and Player Ultra in some markets, the Ultra Touch brings a beautiful touch screen to a smaller, slider form-factor thats only 12.7 mm thin. And Samsung knows how to show that screen off with wallpaper and a lock screen th...
Good 8MP auto-focus cam with *bright* dual LED flash; 30 FPS wide screen video; lovely, high-contrast 2.8" AMOLED capacitive touch screen at 400 x 240; great phonebook and in-call UI; TouchWiz now has more widgets and a multi-panel home screen; accelerometer...
Bad typing is a serious chore; browsing is WAP; unlocked GSM, but no 3G in US.
Bottom line Samsungs S8300 isnt going to fulfil your needs if you are big on texts, instant messages, mobile email, and browsing the web on your phone. But if youre looking for a handsome camera phone that can handle diverse lighting environments and shoot gre...
74%
pcworld.in
Updated:
2011-08-17 21:30:03
The Samsung UltraTouch S8300, also known as the ‘Tocco’ is one of Samsung’s newest touch-based cellphones to hit the Indian market. Apart from a more refined take on Samsung’s proprietary TouchWiz interface, the S8300’s stand-out feature is its 8 megap...
Good Best Camera in its Class, Large AMOLED Screen, Stylish Looks...
Bad Sluggish Interface, No WiFi...
Bottom line The new touch-based phone from Samsung sports a large AMOLED 2.8 inch screen and a superb 8MP camera...
81%
techtree.com
Updated:
2011-08-17 21:30:03
The Samsung Ultra Touch has finally graced our labs after a long time of waiting. It offers a sleek and stylish design with a sliding form factor which hides a regular alphanumeric keypad below. Then there is the large and stunning AMOLED touch screen...
Good Design and build, superb display, camera quality, comfortable keypad, multitasking for certain apps...
Bad No 3.5mm headphone jack, memory card not hot swappable, inadequate flash, no Wi-Fi, no TV out...
Bottom line The Samsung Ultra Touch has finally graced our labs after a long time of waiting. It offers a sleek and stylish design with a sliding form factor which hides a regular alphanumeric keypad below. Then there is the large and stunning AMOLED touch screen...
70%
tech2.com
Updated:
2011-08-17 21:30:03
Samsung’s on a roll with this, the Ultra Touch being the third mobile handset bearing an 8 megapixel camera lens. They’ve gone with an amalgamation of form factors with this one – it has a touchscreen like the and it’s also a slider like the But enou...
Good Great camera, Good sound quality, Support for popular video formats, UI is smooth, Good battery life...
Bad Physical Keypad was unnecessary, No resume play for videos, Geotagging didnt seem to work, No hot swap for memory card, Only a 1GB card included with packaging, Good features but a little quirky...
Bottom line CameraThe best contribution from the company to the consumer is the handset’s 8 Megapixel autofocus camera. The LED flash is also quite handy but the other features are what really makes the camera stand out. It features – Face and Smile detec...
60%
mobilechoiceuk.com
Updated:
2011-08-17 21:30:03
A hero device that deserves its billing. Feature heavy, the Samsung Tocco Ultra Edition excels in all departments. A true classic. Others to consider LG Arena KM900 User opinions(0) Add opinion Read all opinions...
Good Breathtaking AMOLED display, excellent camera function, and overall, exceptional user experience...
Bad With just 80MB of on-board memory it’s a small mercy that the phone supports memory cards of up to 16GB.Look and Feel...
Bottom line A hero device that deserves its billing. Feature heavy, the Samsung Tocco Ultra Edition excels in all departments. A true classic...
100%
mobileblah.com
Updated:
2011-08-17 21:30:04
Initially announced at the MWC event this year, the Samsung UltraTOUCH S8300 (also known as the Tocco Ultra Edition) is the manufacturer’s latest flagship model. Despite numerous phones were showcased at the expo, the UltraTOUCH definitely managed to a...
Bottom line The Samsung S8300 is an excellent looking device with novel design and if we are to pinpoint a stand-out feature, that has to be the camera. Still photographs are among the best, videos are excellent and we were left with nothing but positive impressio...
0%
asiaone.com
Updated:
2011-08-17 21:30:04
EVERY woman would want to be seen carrying this baby. The latest Samsung touchscreen phone exudes a premium feel with its brushed metal frame and attractive 2.8-inch screen.With its slim design (it is as thin as a packet of tissue paper), you would nev...
Bottom line If long talk-time is not a concern, the phone is the perfect companion for a stylish lifestyle. Its vivid display also makes viewing pictures a pleasure...
0%
knowyourmobile.com
Updated:
2011-08-17 21:30:04
Taking its successful Tocco template and adding a novel twist, Samsung swerves away from the regular touchscreen formula with its new S8300 Tocco Ultra Edition, adding a slide-down numberpad to go with all the finger-swiping control gadgetry.While boos...
Good quality music playback, Inear earphones with 3.5mm headphone adapter included...
Bad No WiFi, No smartphone OS, Some parts of texting operation can still be fiddly, Striking contrast colours used may not suit every taste, Limited AGPSbased features, LED flash rather than highpowered xenon flash...
Bottom line Samsung reworks the Tocco template with a hybrid touchscreen and sliderphone design that also packs in a superb 8-megapixel camera and a decent range of easy to use features...
80%
v3.co.uk
Updated:
2011-08-17 21:30:04
This latest handset from Samsung builds on the company’s big success of last year, the touchscreen Tocco, with a side screen of widgets (calendar, music player and so on) so you can choose exactly what’s on the phone’s screen.This customisable screen w...
Good Great screen; strong camera; GPS built-in...
Bad No standard headphone socket; no wireless networking; widgets not to everyone’s taste...
Bottom line This is no smartphone and the touchscreen can be fiddly, but it’s a stylish handset Good points Great screen; strong camera; GPS built-in Bad points No standard headphone socket; no wireless networking; widgets not to everyone’s taste...
60%
phonearena.com
Updated:
2011-08-17 21:30:05
Initially announced at the , the Samsung UltraTOUCH S8300 (also known as the Tocco Ultra Edition) is the manufacturer’s latest flagship model. Despite numerous phones were showcased at the expo, the UltraTOUCH definitely managed to attract much attenti...
Good Fashionable appearance, Downloadable widgets, Fast 8megapixel camera...
Bad Lagging interface, Unhandy sliding mechanism, Very poor sound quality of calls...
Bottom line As a whole, the Samsung UltraTOUCH S8300 is definitely a stylish piece of hardware, equipped with advanced features that should help it appear contemporary and relevant. However, we do not like its slow software, which seems to be like years behind. I...
70%
gsmarena.com
Updated:
2011-08-17 21:30:05
The Samsung S8300 is an excellent looking device with novel design and if we are to pinpoint a stand-out feature, that has to be the camera. Still photographs are among the best, videos are excellent and we were left with nothing but positive impressi...
0%
mobileburn.com
Updated:
2011-08-17 21:30:05
The Samsung S8300 UltraTOUCH was introduced this past February at the 2009 Mobile World Congress event in Barcelona. Since that time, it has gone on sale in some European markets. In the UK it is known as the Tocco Ultra Edition, and in France, the Pl...
Good Beautiful display, solid design, very good camera...
Bad Mediocre battery life, weak GSM reception, needs a faster CPU...
Bottom line I have to admit that I am quite enamored with the Samsung S8300 Ultra Touch / Tocco Ultra Edition. It is a beautiful device to hold, look at, and use. It does have a few flaws, though. GSM reception is pretty weak, and the CPU seems to be overtaxed al...
75%
ocworkbench.com
Updated:
2011-08-17 21:30:05
Last year, Samsung introduced a full touch screen 8 mega pixel camera phone PIXON (M8800). Although it has one of the best functionalities among the line up, it lacks a slide out keypad for text entry. The UltraTouch S8300 fits the bill where it can...
0%
slashgear.com
Updated:
2011-08-17 21:30:05
The Samsung Tocco is a sleek slider/touchscreen combo feature phone that packs a ton of functionality into a small form factor. It’s stylish and nice to use, and the red color will draw attention from those around you (at least it did for me). The phon...
0%
recombu.com
Updated:
2011-08-17 21:30:05
Samsung's gift for creating classy slider phones mixes with touchscreen technology to produce a phone that - it's hoped - will be the best of both worlds. The Samsung S8300 Tocco Ultra Edition - or Ultra Touch in some countries - has a regular phone ke...
Bottom line The Tocco Ultra Edition is a stylish, capable handset with bright touchscreen and a conventional keypad for the touch-shy. It has a good 8-megapixel camera that delivers strong results, but the touchscreen interface is not quite as intuitive as the iPh...
80%
vr-zone.com
Updated:
2011-08-17 21:30:05
It was just last Saturday (28 March) that Samsung officially made their latest UltraTouch S8300 phone available at all authorized retail stores. Announced at the Mobile World Congress event in Barcelona, in February, the S8300 is the newest flagship e...
Bottom line Silverstone has a history of making quality products in the power supply, fan, and casing arenas. The Temjin series is probably one of the most well known series in Silverstones lineup of casings, including casings like the recently introduced TJ10 an...
8%
Mobile88.com
Updated:
2011-08-17 21:30:06
REMEMBER the days when camera phones were only 1.3 megapixels? Then came 2.0, 3.2, 5.0 and now everyone is going ga-ga over 8.0 megapixels. Samsung has added another contender into the camera phone fray, this time with the extremely stylish S8300. Let&...
Good Great screen; excellent camera; lots of multimedia features; strong build.
Bad Underpowered battery; slightly clumsy and sluggish user interface; no WiFi.
Bottom line While the stylish Samsung S8300 excels in call and voice quality, multimedia applications, camera and video capture, I just couldn’t help but feel let down by a few things. The user experience could have been improved if the on-screen buttons were j...
0%
hardwarezone.com.sg
Updated:
2011-08-17 21:30:06
Unveiled at the recent Mobile World Congress in Barcelona, the Ultra Touch S8300 is Samsung's first flagship phone for 2009. While the Ultra series was famously known for its slim phones, the latest breed of Ultra phones has evolved into a more feature...
0%
stuff.tv
Updated:
2011-08-17 21:30:06
Samsung has mastered the art of the slide phone. Handsets like the i8510 and F400 have shown it knows how much spring to add, how to balance the phone in the hand whether it’s open or shut and, most importantly, where to position the camera. This is...
Good Sleek and sexy. Great, bright screen. Eight-megapixel camera...
Bad No Xenon flash. No 3.5mm headphone jack. Lacks Wi-Fi...
Bottom line An impressive marriage of touchscreen and slide phone, but not quite the all-rounder it claims to be...
80%
mobi101.com
Updated:
2011-08-17 21:30:06
Known as Samsung S8300 UltraTOUCH or simply Tocco Ultra depending on the market, the latest touch phone by Samsung comes in the slider form factor. Beside the killer looks and slim profile of only 12.7mm, the specs sheet of the Samsung S8300 continues...
0%
mobile-review.com US
Updated:
2011-08-17 21:30:06
We were content with the S8300’s reception quality, although it wasn’t much different from other phones in this class. The ring tones volume was pretty average, and we even missed some calls when the phone was stuffed in a bag. The vibro alert was not...
0%
Country Distributor
United Kingdom 1 distributor(s)