location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet Z3200 large format printer Colour 2400 x 1200 DPI 610 x 1067 mm Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z3200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6718A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962681725 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104787
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 12 Jul 2014
Product end of life date
data sheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet Z3200 large format printer Colour 2400 x 1200 DPI 610 x 1067 mm Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2400 x 1200 DPI Colour
  • - 610 x 1067 mm Printing colours: Blue, Gloss enhancer, Green, Light Cyan, Light grey, Light magenta, Magenta, Matte black, Photo black, Red, Yellow
  • - USB port Ethernet LAN
Warranty: 1 year
Long product name HP Designjet Z3200 large format printer Colour 2400 x 1200 DPI 610 x 1067 mm Ethernet LAN :
The long product name of HP Designjet Z3200 large format printer Colour 2400 x 1200 DPI 610 x 1067 mm Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24", 610mm, 256 MB, 80 GB HDD, HP Thermal Inkjet
More>>>
HP Designjet Z3200 large format printer Colour 2400 x 1200 DPI 610 x 1067 mm Ethernet LAN:
The official description of HP Designjet Z3200 large format printer Colour 2400 x 1200 DPI 610 x 1067 mm Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overview

This 12-ink HP Designjet, with new HP 73 Chromatic Red ink, delivers long-lasting gallery-quality prints in black-and-white and colour. HP DreamColor Technologies with embedded spectrophotometer1 enable easy calibration and profiling.

Features

Produce exquisite, gallery-quality black-and-white and colour prints.
- Create gallery-quality prints lasting over 200 years on HP media2. HP Vivera 12-ink system, with new chromatic red, enables a broad gamut. HP Quad-Black Ink set delivers stunning black-and-white results; HP Gloss Enhancer minimises bronzing2.

Easily calibrate, profile and achieve accurate, consistent colours with HP DreamColor Technologies.
- Achieve accurate, consistent colours with easy-to-use HP DreamColor Technologies. The enhanced HP Color Center and embedded spectrophotometer2 simplify profiling and calibration tasks. Create, import and export paper presets2 with great ease.

Enables productive operation and great ink efficiency2.
- Increase your operational efficiency. This printer's Original HP ink and printhead technology enables proactive and preventive maintenance that keeps you up and running. It's also economical, using minimal ink2 during routine maintenance.

1 Embedded in this HP Designjet Photo Printer is an I1 spectrophotometer from Xrite
2 For more details please go to: www.hp.com/go/designjetZ3200/footnotes

Short summary description HP Designjet Z3200 large format printer Colour 2400 x 1200 DPI 610 x 1067 mm Ethernet LAN:
This short summary of the HP Designjet Z3200 large format printer Colour 2400 x 1200 DPI 610 x 1067 mm Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet Z3200, 2400 x 1200 DPI, Blue, Gloss enhancer, Green, Light Cyan, Light grey, Light magenta, Magenta, Matte black, Photo..., 12.4 min/page, 7.2 min/page, 610 x 1067 mm, A0, A1, A2, A3, A4

Long summary description HP Designjet Z3200 large format printer Colour 2400 x 1200 DPI 610 x 1067 mm Ethernet LAN:
This is an auto-generated long summary of HP Designjet Z3200 large format printer Colour 2400 x 1200 DPI 610 x 1067 mm Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet Z3200. Maximum resolution: 2400 x 1200 DPI, Printing colours: Blue, Gloss enhancer, Green, Light Cyan, Light grey, Light magenta, Magenta, Matte black, Photo..., Print speed (best quality): 12.4 min/page. Maximum print size: 610 x 1067 mm, ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4, Media thickness: 31.5 mm. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: Fast Ethernet. Internal memory: 256 MB, Internal storage capacity: 80 GB, Storage media: HDD. Power consumption (typical): 200 W

Printing
Print head nozzles
2112
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
12
Printing colours *
Blue, Gloss enhancer, Green, Light Cyan, Light grey, Light magenta, Magenta, Matte black, Photo black, Red, Yellow
Print speed (best quality)
12.4 min/page
Print speed (normal quality)
7.2 min/page
Paper handling
Maximum print size *
610 x 1067 mm
ISO A-series sizes (A0...A9)
A0, A1, A2, A3, A4
Media thickness
31.5 mm
Maximum roll length
91.4 m
Maximum roll diameter
13.6 cm
Recommended media weight
500 g/m²
ANSI paper sizes
A, B, C, D
Media thickness (by paper path)
31.5mm
Recommended media weight (imperial)
500 g/m²
Supported media weight (imperial)
60.3 kg (133 lbs)
Ports & interfaces
Ethernet interface type
Fast Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Ethernet LAN data rates
Fast Ethernet
RJ-45 ports quantity
1
Performance
Internal memory
256 MB
Internal storage capacity
80 GB
Storage media
HDD
Processor frequency
600 MHz
Power
Power consumption (typical)
200 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
41 - 104 °F
System requirements
Compatible operating systems
- Microsoft Windows Vista (32/64-bit), XP Home, XP Professional, XP Professional x64, Server 2008 (32/64-bit), Windows Server 2003 (32/64 bit), Windows Terminal Services - Citrix MetaFrame - Mac OS X v 10.4, v 10.5
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
1262 x 690 x 1047 mm
Dimensions (WxDxH)
1262 x 690 x 1047 mm
Weight
65 kg
Product dimensions when open (LxWxD)
126.2 cm (49.7")
Size (imperial)
61 cm (24")
Packaging data
Package weight
102 kg
Package dimensions (WxDxH)
1470 x 780 x 740 mm
Bundled software
HP Printer Utility
Other features
Line accuracy
+/- 0.2%
Minimum line width
0.0558 mm
Print quality (colour, best quality)
2400 DPI
Embedded web server
Yes
Print quality (black, draft quality)
1200 DPI
Print quality (black, normal quality)
1200 DPI
Ink drop
4 pl (lc, lm, lg, pK, E, G), 6 pl (M, Y, mK, R, GN, B)
Glossy paper
Yes
Coated paper
Yes
Photo paper
Yes
Proofing paper
Yes
Opaque paper
Yes
Opaque film
Yes
JetDirect Compatible Products
Yes
Maximum media length (imperial)
66"
Roll maximum input
1
Logistics data
Products per pallet
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 08:43:51
Uk has collected 4 expert reviews for HP Designjet Z3200 large format printer Colour 2400 x 1200 DPI 610 x 1067 mm Ethernet LAN but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
popphoto.com
Updated:
2011-09-27 08:43:51
Like the megapixel race among digital cameras, the color gamut race among inkjet printers is surging. Case in point: the next-generation HP Designjet Z3200 ($3,300, street, for the 24-inch model; $5,325 for the 44-inch). This big pro printer offers bet...
0%
asiaone.com
Updated:
2011-09-27 08:43:51
PAPER quality and the differences between the colour systems of different computers and printers can affect the colour quality of a printed image.A background tone that is orange on screen may appear yellow in print.Humidity can skew print results too...
Bottom line Track print costs and ensure colour consistency with this large format printer...
0%
Brand Image Product code Product Stock Price from
HP DesignJet HD Scanner HP DesignJet HD Scanner
(show image)
CQ654C DesignJet HD Scanner 0.00
(excl. VAT)
0 (incl. VAT)