location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung I8910 HD 9.4 cm (3.7") 1440 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
I8910 HD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-I8910DKCITV
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106359
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung I8910 HD 9.4 cm (3.7") 1440 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 9.4 cm (3.7") 360 x 640 pixels
  • - 0.6 GHz
  • - 32 GB
  • - Bluetooth 2.0+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1440 mAh
Long product name Samsung I8910 HD 9.4 cm (3.7") 1440 mAh Black :
The long product name of Samsung I8910 HD 9.4 cm (3.7") 1440 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

I8910 Omnia HD Black, Smartphone, 3.7" 16M AMOLED Full Touchscreen, 600 MHz CPU, 8/16GB Memory, MicroSD (32GB), 8MP Camera, GSM/HSDPA, Bar, 148g
More>>>
Samsung I8910 HD 9.4 cm (3.7") 1440 mAh Black:
The official description of Samsung I8910 HD 9.4 cm (3.7") 1440 mAh Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Don't tell it; show it. HD video comes to your phone.
Shoot life's craziest moments in high definition without carrying your video camera everywhere. The I8910 HD captures memories and doesn't sacrifice quality. It's the world's first mobile phone with a real HD video camera built right in—one of the most advanced devices ever made. Share live video as you shoot it or wait and play it for friends on your HD home theatre system with wireless DLNA. Best yet, there's no converting of files. Now it's easy to show and tell, in full HD.

Ultra Brilliant Display Samsung AMOLED
AMOLED is the future of video displays. Colours jump off the screen so what you see is intensified. Ultra wide viewing angle, so friends can peer over your shoulder at that great video you shot. And superior brightness means you can read it in sunlight - no more looking for a shady spot to see your screen. It has outstanding luminescence and responds promptly to your every touch. Oh, and it's really big - 3.7" diagonally. The world's largest AMOLED, on one of the world's most brilliant display.

More than a touch of brilliance.
he I8910 HD has a pretty nifty touch screen - the world's largest AMOLED, at 3.7". But size isn't everything. This screen works. It features an auto rotating display - move the phone sideways and you can instantly switch between landscape and portrait display modes. You can watch videos in full 16:9 ratio, like a personal cinema screen. You don't have to baby it either; it'll stand up to a lot of touching with a toughened glass overlay.

Why shouldn't you be able to talk to your camera?
Most cameras this capable are, well, just cameras. The I8910 HD's is an 8-megapixel auto focus camera with LED flash, geo-tagging, face detection, Smile Shot, Blink Shot and panorama mode. You can even display your photos on an HDTV with an adapter. With features this great you should pick up your camera and call someone. Spread the word.

Get the whole world in your hand and show it what you're doing.
You're on the move. You've got places to go and people to see. But that doesn't mean your Internet experience needs to suffer. You can have high-speed access in your pocket with connectivity as fast as 7.2Mbps down and even 5.76Mbps up- now you can upload that YouTube video as soon as you shoot it. Of course you also get 820.11b/g wifi access. And along with speed comes convenience, from a familiar PC-like browser, integrated search function and auto-rotating display, so you can see it exactly the way you want it.

Anything but child's play.
The I8910 HD is a serious device that also helps you unwind. Watch movies with multi-codec support. Want to make movies in HD? Show them on your HD home theatre wirelessly and also share as you shoot in real time. Then there are games. With touch and motion sensitivity, control cars by tilting the phone or navigate puzzles with your finger. And with 3D graphics, it's even more exciting. Tired of playing? Relax to music with built-in stereo speakers, DNSe 2.0 and 5.1 channel surround sound.

Space is not an issue.
The I8910HD's great camcorder, camera, and media player features wouldn't be much without great memory options. Choose from 8 or 16GB of built-in memory, and top that off with as many SDHC cards as you want - up to 32GB apiece. That means you can have as much as 48GB always with you. That's enough to hold 18000 photos, or 35 DVD quality movies. We're sure you'll put it to good use, no matter how many birthdays or baseball games there are.

Do you know where you're going? No? We can help.
The longest journey starts with a single step - entering your destination into the I8910HD's advanced GPS. We'll take it from there. Whether you're in your car or on foot, this is one voice- uided GPS that'll tell you exactly where to go through its built-in stereo speakers. Incorporating an integrated compass, the I8910HD's GPS gives up nothing to stand-alone units, and improves on them with a spectacular screen. One less thing to carry; one more reason to love the I8910HD.

Reacts to your reactions.
It's there when you want it, anticipating and reacting to every movement─ intuitive to your needs. Homepage widgets bring you information at a touch - news, weather, sports and more. Easily flip through your photos and music selections with fluidity. A motion-sensitive accelerometer lets you flip, tap and shake your way through features. And a 3D interface adds amazing realism.

USB 2.0
A USB 2.0 high-speed interface means speedy downloads. Sync up your calendars and contacts in a blink of an eye. You don't have time to waste, but then again- that's the point of taking it all with you with the I8910 HD.

DLNA
DLNA (Digital Living Network Alliance) wireless let you enjoy your HD content on your home theatre system's HDTV. Whether it's videos that you shot with the I8910 HD or movies you've downloaded, you can share it comfortably on the big screen.

Short summary description Samsung I8910 HD 9.4 cm (3.7") 1440 mAh Black:
This short summary of the Samsung I8910 HD 9.4 cm (3.7") 1440 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung I8910 HD, 9.4 cm (3.7"), 360 x 640 pixels, 0.6 GHz, Black

Long summary description Samsung I8910 HD 9.4 cm (3.7") 1440 mAh Black:
This is an auto-generated long summary of Samsung I8910 HD 9.4 cm (3.7") 1440 mAh Black based on the first three specs of the first five spec groups.

Samsung I8910 HD. Display diagonal: 9.4 cm (3.7"), Display resolution: 360 x 640 pixels. Processor frequency: 0.6 GHz. Rear camera type: Single camera. Battery capacity: 1440 mAh. Product colour: Black. Weight: 148 g

Display
Display diagonal *
9.4 cm (3.7")
Panel type
AMOLED
Display resolution *
360 x 640 pixels
Display number of colours
16.78 million colours
Processor
Processor frequency *
0.6 GHz
Storage
Maximum memory card size
32 GB
Internal memory
8192 MB
Camera
Digital zoom
4x
Front camera type *
Single camera
Rear camera flash *
Yes
Video capture resolution (max)
720 x 480 pixels
Rear camera type *
Single camera
Auto focus
Yes
Built-in camera
Yes
Network
2G standards
Edge, GPRS
Data network
3G
Bluetooth *
Yes
Bluetooth version
2.0+EDR
Bluetooth profiles
A2DP
Ports & interfaces
USB 2.0 ports quantity
1
Headphone connectivity
3.5 mm
Messaging
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Text prediction system
Yes
Text prediction system type
T9
Design
Form factor *
Bar
Product colour *
Black
Performance
Video call
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Notes, Stopwatch, To-do list
Speakerphone
Yes
Vibrating alert
Yes
Navigation
Assisted GPS (A-GPS)
Yes
Multimedia
FM radio
Yes
Document formats supported
PDF
Call management
Call waiting
Yes
Call hold
Yes
Call timer
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1440 mAh
Talk time (2G)
10 h
Standby time (2G)
430 h
Weight & dimensions
Width
59 mm
Depth
12.9 mm
Height
123 mm
Weight *
148 g
Other features
Touchscreen
Yes
Music player
Yes
Ringer type
Polyphonic
Java technology
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 13:11:52
Uk has collected 95 expert reviews for Samsung I8910 HD 9.4 cm (3.7") 1440 mAh Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
EISA.eu
Updated:
2011-08-07 13:11:46
With Samsung I8910HD you get the market’s best camera mobile phone with LED flash, geo-tagging, face detection, smile shot and panorama mode. Also you get a camcorder of 720p/24fps HD quality, a web browser, an AV player and a streaming device with wir...
0%
electricpig.co.uk
Updated:
2011-08-07 13:11:46
The Samsung i8910 is a very special phone. It’s the only handset in the world capable of recording video in HD quality. Sure, other handsets might plaster their packaging with HD branding, but none of them actually record video in the pin-sharp format...
Good HD video recording. From a mobile phone!...
Bad Samsung's proprietary widgets are fussy and fiddly...
Bottom line A fully fledged smartphone, with video skills to shame your camcorder!...
80%
letsgomobile.org/en
Updated:
2011-08-07 13:11:46
H igh resolution digital cameras are no longer an exception on today's mobile phones. It started a few years ago with an integrated VGA camera, which we thought to be very innovative at the time. Currently, however, there are phones on the market featu...
Bottom line T he Samsung i8910 HD is a mobile phone providing many functionalities and a sleek design. The silver border and the shiny black finish make the phone look luxurious, although it also makes this phone scratch- prone. The AMOLED screen is extremely s...
80%
techadvisor.co.uk
Updated:
2011-08-07 13:11:46
Samsung's Omnia HD i8910 is a 3G smartphone capable of HD-sized video capture. The Samsung Omnia HD i8910 is the first mobile phone in the world that captures HD video (720p at 24fps to be precise). It is geared towards being a complete multimedia p...
Bottom line The Samsung Omnia HD i8910 is one of the best high-end phones on the market today. It even beats the iPhone in some respects, and has a good UI, strong feature-set and excellent camera capabilities. It has a brilliant large screen and exquisite imagin...
80%
digitalversus.com
Updated:
2011-08-07 13:11:49
Samsung continues to perfect and refine its range. After the 8 Mpixel Pixon and the One, a small entry level touch phone, we now have the first mobile that can film and play HD videos. With a fat tech spec and a stand-alone price tag of around 400 poun...
Good Good quality screen, Fully equipped, Responsive touch interface, Playing video / Headphones / FM radio, Good internet experience...
Bad Slight system slowdowns, Photo/video capture only just ok, Small number of widgets, Audio quality poor...
80%
whatmobile.net
Updated:
2011-08-07 13:11:49
Formerly known as the Omnia HD (a name that Samsung has dropped in the UK to separate this model from the Windows Mobile devices), the latest smartphone that will inevitably find itself compared to an iPhone (similar size, massive display etc) is quite...
Bottom line The biggest reason for not buying this isn’t the iPhone or the N97, but its size. The 3.7-inch screen means this phone is big – but while it takes up more pocket space, it takes photo viewing and movie watching to a whole new level. The AM-OLE...
100%
tracyandmatt.co.uk
Updated:
2011-08-07 13:11:49
The Samsung i8910 Omnia HD is the first mobile device capable of HD video recording and playback. This snazzy feature will certainly generate some interest but there is a whole lot more to the Omnia HD as it has superb specs all round. The Samsung i89...
Bottom line I would love to say I really like this device but I can’t as there is one thing that in my opinion lets it down and that’s the Symbian operating system. The hardware is good but the device would be better if it were a feature phone like the Sa...
0%
3g.co.uk
Updated:
2011-08-07 13:11:49
Samsung’s i8910 HD is a media powerhouse. It has got the specs, the usability, and best of all, it works perfectly even if you just leave it on auto settings. Unfortunately, some minor but key glitches, such as landscape-only keyboard, lack of dedic...
Good Beautiful display, excellent touchscreen, topnotch video and still camera, and surround sound.
Bad No dedicated app store, landscapeonly keyboard, and abysmal battery life.
80%
theregister.co.uk
Updated:
2011-08-07 13:11:49
The Samsung i8910 Omnia HD comes with a weight of expectation upon it. As the first cameraphone claiming to be capable of recording HD video, it sets itself up to be challenged. Fortunately, for the most part it comes through. With its stonking 8Mp cam...
Bottom line It just about makes itself pocket-friendly by virtue of being fairly thin, but this is still a hefty handful of a handset. The screen is exceptional, clearly ahead of the iPhone, and does a terrific job of showing off both video downloads and 720p HD...
85%
shinyshiny.tv
Updated:
2011-08-07 13:11:49
The top-of-the-range Samsung i8910 clocks up a couple of world records: first HD video camera in a mobile phone and the largest AMOLED screen on the market at 3.7". With HD playback and some addictive video games, its a bit of charmer, but what a...
0%
T3.com
Updated:
2011-08-07 13:11:49
Its an all out smartphone war The iPhone 3GS isn’t the biggest or grandest of updates, but for us, it does enough to maintain Apple’s number one spot. We assume Apple has taken an “if it’s not broke, don’t fix it” approach. Gone, however, are the...
100%
trustedreviews.com
Updated:
2011-08-07 13:11:49
8-megapixel cameraphones are getting more and more common. Only last week I took a look at Sony Ericsson's first Walkman branded mobile with an 8-megapixel camera, the W995 . Now this week I have a new addition to the Samsung 8-megapixel line-up. Followin...
90%
techradar.com
Updated:
2011-08-07 13:11:49
del.icio.us reddit! TechBlips Facebook Stumbleupon Newsvine tweet Samsung wants to be the number one mobile manufacturer, and recent successes show its having a pretty good go. That doesnt mean it can rest on its laurels - the likes of HTC with the M...
Good Beautiful OLED screen, Good audio, Responsive touch input, Solid design, Good array of features...
Bad Fairly chunky, Struggles in direct sunlight, Not enough native clients on board...
90%
itpro.co.uk
Updated:
2011-08-07 13:11:49
It’s like Samsung has taken the Omnia and sprinkled magic dust over it to make it even more appealing to both business users and consumers at the same time. It’s made the features we loved even more loveable and ironed out the creases in the features t...
0%
pz10.com
Updated:
2011-08-07 13:11:52
The worlds first 720p HD video recording on a mobile phone was top of our list of trend-setting features revealed at this years MWC in Barcelona. But even if you take HD from the Samsung i8910 Omnia HD you will still have enough skill and guts to go...
Bottom line The Samsung i8910 Omnia HD did make an excellent first impression and the commitment to excellence is even stronger now so close to the market introduction. The handset successfully delivers on the promises of the spec sheet and has a few nice surprise...
0%
smarthouse.com.au
Updated:
2011-11-05 20:23:41
The HD is one of five phones launched as part of Samsung’s new Icon touchphone range. It is HSDPA and DLNA-enabled, has Wi-Fi, GPS, and can record and play HD movies. Click to enlargeAt first glance, the HD Icon looks like a big and chunky phone. Look...
80%
Zdnet.com.au
Updated:
2013-11-14 18:28:52
Ah, Omnia, how we wanted to love you this time last year. You had everything we could have wanted; fast web browsing, a high-res camera, touchscreen interface, huge storage capacity and excellent media playback options, but when we finally spent time w...
Good Nice, familiar design, Excellent multimedia capabilities, Superb, fingerfriendly skin of Windows Mobile, All popular connectivity options...
Bad Onscreen keyboard is a little small, Lag can still be an issue when multitasking...
Bottom line When you weigh up its strengths and weaknesses, the Omnia Icon is better suited to lovers of mobile media than to dedicated business people. It has a capable suite of productivity tools, but people who need excellent messaging will find the on-screen...
76%
goodgearguide.com.au
Updated:
2013-11-14 18:28:52
At first glance it looks like one of the largest smartphones we've ever reviewed, but although Samsung's HD Icon is tall it’s not especially chunky. Sporting a large 3.7in AMOLED display, the aptly named HD Icon is the first mobile phone in the world to record high-definition 720p video. Also boasting an 8-megapixel camera, a touch screen and running the Symbian OS with Samsung's TouchWIZ interface, the HD Icon is an impressive entertainment device, but not a world beater.The Samsung HD Icon...
Good HD video recording, excellent 8-megapixel camera, TouchWIZ interface, large AMOLED display, 3.5mm headphone jack, good music player, 16GB internal memory with card slot...
Bad Glossy design is a fingerprint magnet, no lens cover for camera, some Symbian UI issues, no dedicated app store...
Bottom line The Samsung HD Icon is recommended for anyone after an excellent camera phone. HD video recording is superb, it can take excellent photos and it’s a very capable music player, too. The Symbian OS isn’t perfect and can be the cause of some frustration...
80%
gadgetguy.com.au
Updated:
2013-11-14 18:28:52
Cameraphones have been catching up to dedicated digital cameras for a while now - Sony Ericsson even uses its Cybershot brand on its best camera phones. But while 8 megapixel-standard cameras have been in mobile handsets for a while now, its a rare t...
90%
stuff.tv
Updated:
2014-03-22 01:57:22
Some people find Apple’s iPhone too big for daily use. If this sounds like you, look away now – Samsung’s i8910HD, the successor to its Omnia i900, is even bigger.There are, of course, very good reasons for this. Its face is home to a hugely impressive...
Good Sleek good looks. Eight-megapixel camera. 720p HD video recording...
Bad Huge. Complicated interface. Camera shutter lag...
Bottom line Feature-packed and great for shooting video, but far from a discreet evening-out phone...
80%
recombu.com
Updated:
2014-04-02 01:59:26
This is a big phone with big features. The Samsung i8910HD has a 3.7-inch screen (wider than the iPhone!), which looks great, plus neat, sleek styling, every function you could hope for and an 8-megapixel camera, slick touchscreen, 8GB storage and GPS...
Bottom line Like the iPhone, the i8910HD is designed to be a multi-purpose, smart-touch phone. It's smartly designed and has a screen that looks great. The phone is unbeatably good for video playback and decent for music, but the touchscreen is just too hard to co...
60%
uk.askmen.com
Updated:
2014-05-15 02:17:57
Samsung's Omnia HD is initially noticeable because of its big, 16:9 AMOLED screen. The HD picture quality is stunning, as is the wide viewing angle. The phone also features 8GB or 16GB of onboard memory, 32GB of expansion via a MicroSD slot and high-speed...
79%
cgena.com
Updated:
2016-11-26 16:44:29
A couple of years back, we opted for the light, slim and tiny types of mobile phones for us to conveniently put it in our pockets. Now, we have the touch screens where everything needs to be big from the form to the screen. It's no surprise that compa...
Bottom line The Samsung Omnia HD is one-of-a-kind with its special HD feature, a big improvment from the Omnia. Not only do you have the pleasure in watching high definition movies, you also have a chance at making one yourself. However, there are other problems t...
0%
Mobile88.com
Updated:
2016-11-26 16:44:29
The i8910???s candybar design has some very noticeable design changes when compared to original Omnia. The new design is closer to the latest Samsung designs. There???s a huge capacitive 3.7 inch AMOLED screen...
70%
cgena.com
Updated:
2011-08-07 13:11:44
A couple of years back, we opted for the light, slim and tiny types of mobile phones for us to conveniently put it in our pockets. Now, we have the touch screens where everything needs to be big from the form to the screen. It's no surprise that compa...
Bottom line The Samsung Omnia HD is one-of-a-kind with its special HD feature, a big improvment from the Omnia. Not only do you have the pleasure in watching high definition movies, you also have a chance at making one yourself. However, there are other problems t...
0%
mobilementalism.com
Updated:
2011-08-07 13:11:45
The Samsung i8910 Omnia HD in this review is a superb combination of high-end feature phone and slick touchscreen smartphone. If you demand the very best features from your phone, but you don’t want to lose the ease of use of a touchscreen, the Omnia H...
Bottom line The Samsung i8910 is a superb phone that blends the best of the feature phone with the touchscreen slickness of the smartphone, with no compromise between the two. Whereas most smartphones offer you a slick interface with weak features (such as the 3...
0%
techtree.com
Updated:
2011-08-07 13:11:46
It has been quite sometime since this phone was launched, and we finally have the Samsung Omnia HD in our labs. In our defence I'd say we have previewed the device long before the phone was even officially available in the market and before anyone else...
Good Feature-rich, superb display, powerful loudspeakers, excellent multimedia playback, good quality camera...
Bad Expensive, no xenon flash, quirky UI navigation, unimpressive HD video recording quality, no navigation software pre-installed...
Bottom line It has been quite sometime since this phone was launched, and we finally have the Samsung Omnia HD in our labs. In our defence I'd say we have previewed the device long before the phone was even officially available in the market and before anyone els...
70%
asiaone.com
Updated:
2011-08-07 13:11:46
FIRST, there were mobile phones with built-in cameras that rivalled standalone ones in megapixel count. Now, phones are catching up with camcorders too.Video enthusiasts should check out the Samsung I8910HD which can record high definition (HD) video a...
Bottom line Although HD recording is its trump card, the handset's camera and video playback are what make this phone a winner...
0%
pcworld.in
Updated:
2011-08-07 13:11:46
The Samsung i8910 Omnia HD is the first cell-phone in the world that captures HD video (720p at 24fps to be precise). It is geared towards being a complete multimedia phone and it manages to do that extremely well. All in all, the Omnia HD left us very...
Good Excellent Imaging, Large AMOLED Display, Very Good Audio Playback, Rich Feature Set, Good UI...
Bad UI Might Seem Inconsistent at Times...
Bottom line The Samsung Omnia HD is a high powered multimedia phone. It has a brilliant large screen and exquisite imaging capabilties. No wonder it blew into our Top 5...
82%
phonedog.com
Updated:
2011-08-07 13:11:47
This GSM unlocked quad-band device turned heads from its first hands-on appearances in tradeshow videos from Barcelona last winter. And it was all about the screen, up front. The Omina HD's AMOLED display is gorgeous, and thankfully, capacitive. The n...
Good the 3.7" AMOLED touch-screen at 360 x 640 pixels looks fantastic; the 8 MP cam is probably the best I've used on a phone - for still photos and video, which are easily shared; 3.5mm audio jack doubles as TV-out; comes with 8 or 16 GB of internal stora...
Bad Symbian problems turn up at unfortunate times; simple actions take far too many taps; keyboard leaves much to be desired; I wish it had a Xenon flash, but LED is O.K...
Bottom line I find myself complaining about many of the same things across multiple Symbian reviews and articles. I don't mean to nit pick or harp on them. I just find that the same hurdles continue to inhibit my use of Symbian phones, and I think they buyer shou...
84%
fonearena.com
Updated:
2011-08-07 13:11:47
In this rather late third part of the review of the Omnia HD, we bring to you a low down on the software that makes the Omnia HD a performer.As you all know the Omnia HD is Samsung’s first S60 5th edition device and the third touch screen S60 phone to...
0%
Phones.com
Updated:
2011-08-07 13:11:48
The Samsung Omnia HD, also known in some countries as the i8910, engenders awe as the first impression. The huge screen dominates most of the front, allowing only small concessions to utility with the buttons along the bottom edge. The phone is obvious...
Good Large touchscreen, with widescreen and capacitive technology, 8 megapixel camera, HD video recording and playback, Excellent audio components like Dolby, DNSe and stereo speakers, Smooth transitional effects and intuitive touchscreen technology...
Bad No hardware QWERTY keyboard, Screen is practically useless in strong sunlight, Sports Symbian's classic GUI, therefore the design is dated...
82%
ld2.ciol.com
Updated:
2011-08-07 13:11:49
Samsung deserves a standing ovation for the i8910 Omnia HD. The phone is loaded with every feature possible while looking completely droolworthy. If you are waiting for a phone that tops the iPhone in terms of multimedia features and capabilities...
Good Display, camera, HD recording...
Bad Price, lens cover...
100%
tech2.com
Updated:
2011-08-07 13:11:49
The i8910 popularly know as the Omnia HD is Samsung’s second handset from the same series to grace our shelves. The previous model, the i900 Omnia, didn’t fare too well in our tests when it released in September of last year. How did the upgrade do? Ta...
Good Well designed, Great camera, Good audio (Calls & Music), Reads all video formats flawlessly...
Bad No Maps software included, Battery life should have been much better...
Bottom line Misc.This well rounded handset also comes preloaded with QuickOffice that allows you to open MS document files as well as those in PDF format. Heavier PDF files do take a little while to load though and you don’t have the option to create new files...
80%
gsmarena.com
Updated:
2011-08-07 13:11:49
When first revealed, the Samsung i8910 Omnia HD seemed almost too good to be true. Even the few bumps on its way to the mass market didnt spoil its appeal. The Omnia HD AMOLED display has neither the biggest screen estate, nor the highest resolution...
0%
mobilechoiceuk.com
Updated:
2011-08-07 13:11:49
A powerful media phone that is just slightly let down by imperfect web and user interface features. Others to consider LG Arena KM900 User opinions(0) Add opinion Read all opinions...
Good Beautiful display, excellent touch-screen, top-notch video and still camera, and surround sound...
Bad No dedicated app store, landscape-only keyboard, and abysmal...
Bottom line A powerful media phone that is just slightly let down by imperfect web and user interface features...
80%
insidehw.com
Updated:
2011-08-07 13:11:49
Finally we got our hands on smartphone that created quite a stir on a PDA market. This is one of those devices that is very interesting in many ways and looks great at the same time. Samsung Omnia HD, or i8910 HD, is larger and heavier than most other...
Bottom line After all this we can only state that Samsung with Omnia HD created new standards when it comes to smartphones and PDA’s. This “phone” does everything that is expected from him to do and more than that: it does it fast and reliable. Only...
0%
recombu.com
Updated:
2011-08-07 13:11:49
This is a big phone with big features. The Samsung i8910HD has a 3.7-inch screen (wider than the iPhone!), which looks great, plus neat, sleek styling, every function you could hope for and an 8-megapixel camera, slick touchscreen, 8GB storage and GPS...
Bottom line Like the iPhone, the i8910HD is designed to be a multi-purpose, smart-touch phone. It's smartly designed and has a screen that looks great. The phone is unbeatably good for video playback and decent for music, but the touchscreen is just too hard to co...
70%
stuff.tv
Updated:
2011-08-07 13:11:49
Some people find Apple’s iPhone too big for daily use. If this sounds like you, look away now – Samsung’s i8910HD, the successor to its Omnia i900, is even bigger.There are, of course, very good reasons for this. Its face is home to a hugely impressive...
Good Sleek good looks. Eight-megapixel camera. 720p HD video recording...
Bad Huge. Complicated interface. Camera shutter lag...
Bottom line Feature-packed and great for shooting video, but far from a discreet evening-out phone...
80%
hardwarezone.com.sg
Updated:
2011-08-07 13:11:49
Just slightly over a year back, Samsung made its definitive move into the smartphone segment with the unveiling of the Samsung Omnia. Call it what you may, the iPhone killer, the sexy Windows Mobile device, the Omnia was the Korean conglomerate's golde...
0%
phonearena.com
Updated:
2011-08-07 13:11:50
Our patience has been rewarded. We have just received a final version of one of the most interesting cell phones as of now – the Samsung , also known as depending on the region it sells. Actually we like the OMNIA HD better, because it sounds far more...
Good Huge AMOLED display delivering good image quality, HD video playback and capture and very good snapshot quality, Robust battery that lasts, Quality sound through a headphones and builtin loudspeaker, Slim form factor...
Bad Quality of sound during talk is below par, Image details are hardly discernible in bright light, Back panel flips open way too easily, Surface that loves fingerprints, Email settings are manually entered even when it comes to popular providers...
Bottom line Well, here we are at the grand finale of our review on one of the most exciting cell phones as of now. The Samsung´s monster, the OMNIA HD i8910. We took a scrutinizing look at it, we used it to listen to music, talk, take pictures, capture and playbac...
90%
Allaboutsymbian.com
Updated:
2011-08-07 13:11:50
GPS and Mapping Samsung are highlighting the location/GPS abilities of the Omnia HD. A collection of applications, referred to generically as Samsung LBS, will be available in their own folder in the Omnias application launcher. The applications inclu...
0%
Allaboutsymbian.com
Updated:
2011-08-07 13:11:50
Camera The Omnia HDs 8 megapixel still image capture is largely over shadowed by the HD video recording, but is still very impressive. It uses the same sensor as Samsungs i8510, which we rated as one of the best cameraphones on the market. With the O...
0%
askmen.com
Updated:
2011-08-07 13:11:50
These days, the world accumulates big-screened cell phones like a feral dog collects fleas. Every now and then, however, a company steps beyond the me-too iPhone-clone set to bring out something impressive, like Samsung’s new Omnia HD. It is -- or will...
79%
mobile-review.com US
Updated:
2011-08-07 13:11:51
Print this review First look at Samsung Omnia HD (i8910) Live images of the Samsung Omnia HD (i8910) To be honest I didnt even consider writing a review of the Samsung Omnia HD because its one of those phones that can only be properly appreciated wh...
0%
ocworkbench.com
Updated:
2011-08-07 13:11:51
Samsung OMNIAHD Dazzles at Mobile World Congress with Its HD Brilliance Barcelona, Spain, February 16, 2009 – Samsung Electronics Co. Ltd., a leading mobile phone provider, today unveiled its ultimate multimedia powerhouse with HD brilliance. OMNI...
0%
gizmodo.com
Updated:
2011-08-07 13:11:52
A Symbian-injected followup to the so-so Windows Mobile Omnia, the HD i8910 is a specced-out slab of phone from Samsung, with a 3.7-inch AMOLED screen, 8MP camera, HD video recording and a definite thing for multimedia. The Price: TBD, at least as far...
Bottom line The Omnia HD does everything fine, and a few things extremely well. Video playback is top notch and widely compatible, the camera is among the best I've ever seen on a cellphone, and the video recording can actually hang with a lot of pocket cams, lik...
0%
wccftech.com
Updated:
2017-02-05 03:30:53
My dear friends, we are at the very edge of cell phone evolution here. No longer are these tiny cute little devices are being used only for making calls and sending text messages. We now carry within our pockets, the ability to run business on the go, be...
Bottom line Well, this will be hard. However, I will just be honest here: I love this cell phone. If you want something exciting and new, just buy this baby!There were many claims made by Omnia HD and almost all of them proved true except maybe the HD video recording...
0%
Brand Image Product code Product Stock Price from
LG GM750 7.62 cm (3") 1500 mAh Black, Silver LG GM750 7.62 cm (3") 1500 mAh Black, Silver
(show image)
00300264 GM750 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 5530 XpressMusic 7.37 cm (2.9") 1000 mAh Blue, White
(show image)
002N7Z3 5530 XpressMusic 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 5530 XpressMusic 7.37 cm (2.9") 1000 mAh Black
(show image)
002L7D8 5530 XpressMusic 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 5800 XpressMusic 8.13 cm (3.2") 1320 mAh Blue
(show image)
002H7P4 5800 XpressMusic 0.00
(excl. VAT)
0 (incl. VAT)