location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo M500 Projector data projector 1700 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M500 Projector
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40Y7859
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 212190
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:39:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo M500 Projector data projector 1700 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 1700 ANSI lumens
  • - Lamp 4000 h
  • - XGA (1024x768) 2000:1
  • - Number of colours: 16.78 million colours
  • - 190 W
Warranty: 3 year limited warranty.
Long product name Lenovo M500 Projector data projector 1700 ANSI lumens DLP XGA (1024x768) :
The long product name of Lenovo M500 Projector data projector 1700 ANSI lumens DLP XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M500 Projector
More>>>
Lenovo M500 Projector data projector 1700 ANSI lumens DLP XGA (1024x768):
The official description of Lenovo M500 Projector data projector 1700 ANSI lumens DLP XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make a big impact with the lightweight and stylish Lenovo M500 Projector that is a perfect complement to your ThinkPad. The Lenovo M500 is the ideal solution for all your mobile projection needs, whether on the road, in classrooms, conference rooms or at home.

Short summary description Lenovo M500 Projector data projector 1700 ANSI lumens DLP XGA (1024x768):
This short summary of the Lenovo M500 Projector data projector 1700 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo M500 Projector, 1700 ANSI lumens, DLP, XGA (1024x768), 2000:1, 1.5 - 10 m, 16.78 million colours

Long summary description Lenovo M500 Projector data projector 1700 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of Lenovo M500 Projector data projector 1700 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

Lenovo M500 Projector. Projector brightness: 1700 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4000 h, Lamp type: P-VIP. Throw ratio: 1.8 - 2.1:1. Noise level: 36 dB, Certification: FCC Class B, UL, C-UL, CE, CB, TUV-CB, CCC. Power consumption (typical): 190 W, Power consumption (standby): 8 W

Projector
Projection distance
1.5 - 10 m
Projector brightness *
1700 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Number of colours
16.78 million colours
Horizontal scan range
15.31 - 90 kHz
Vertical scan range
50 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Lamp type
P-VIP
Lamp power
156 W
Lens system
Throw ratio
1.8 - 2.1:1
Video
Full HD *
Yes
Features
Noise level *
36 dB
Plug and Play
Yes
Certification
FCC Class B, UL, C-UL, CE, CB, TUV-CB, CCC
Multimedia
Number of built-in speakers
1
Power
Power consumption (typical) *
190 W
Power consumption (standby) *
8 W
Weight & dimensions
Weight *
1.1 kg
Other features
Aspect ratio
4:3, 16:9
Bandwidth
0.140 GHz
Dimensions (WxDxH)
195 x 162 x 53 mm
Digital keystone correction
+/- 15°
I/O ports
1 x USB 1 x Audio-in 1 x Video/S-Video 1 x DVI-I
Power supply type
100~240V @ 1.8A 50-60Hz
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:27:37
Uk has collected 1 expert review for Lenovo M500 Projector data projector 1700 ANSI lumens DLP XGA (1024x768) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
gcn.com
Updated:
2011-10-03 22:27:37
B+ The M500 is a tiny projector with a lot of raw power. It was able to produce an image so much brighter than our conference room unit that we knew it was blowing it away before we even pulled out our Lutron LX-100 light meter. At the center of the t...
Good Bright, portable, configurable fan speeds, excellent color quality...
Bad Some moir effects in gray images...
0%