Fujitsu logo

Fujitsu 2S26391-F508-L400 internal hard drive 1 TB 7200 RPM 3.5" Serial ATA

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68697
Info modified on:
04 Jan 2019, 10:40:49
Long product name Fujitsu 2S26391-F508-L400 internal hard drive 1 TB 7200 RPM 3.5" Serial ATA:

2x 500GB SATA HDD, 3.5", 7200 RPM

Fujitsu 2S26391-F508-L400 internal hard drive 1 TB 7200 RPM 3.5" Serial ATA:

2x 500GB HDD for LIFEBOOK E780/S710.

Short summary description Fujitsu 2S26391-F508-L400 internal hard drive 1 TB 7200 RPM 3.5" Serial ATA:

Fujitsu 2S26391-F508-L400, 1 TB, 7200 RPM, 3.5", Serial ATA

Long summary description Fujitsu 2S26391-F508-L400 internal hard drive 1 TB 7200 RPM 3.5" Serial ATA:

Fujitsu 2S26391-F508-L400. HDD capacity: 1 TB, HDD speed: 7200 RPM, HDD size: 3.5", Interface: Serial ATA

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.