takeMS logo

takeMS MEM-Drive Diamond 16 GB USB flash drive USB Type-A 2.0 Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3743
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
5 Years.
Long product name takeMS MEM-Drive Diamond 16 GB USB flash drive USB Type-A 2.0 Silver:

MEM-Drive Diamond 16 GB

Short summary description takeMS MEM-Drive Diamond 16 GB USB flash drive USB Type-A 2.0 Silver:

takeMS MEM-Drive Diamond 16 GB, 16 GB, USB Type-A, 2.0, 20 MB/s, Cap, Silver

Long summary description takeMS MEM-Drive Diamond 16 GB USB flash drive USB Type-A 2.0 Silver:

takeMS MEM-Drive Diamond 16 GB. Capacity: 16 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 20 MB/s, Write speed: 6 MB/s. Form factor: Cap. Weight: 20 g. Product colour: Silver

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.