Microconnect logo

Microconnect AUDLC2G audio cable 1.5 m 3.5mm 2 x RCA Black

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18615
Info modified on:
13 Mar 2024, 09:40:25
Bullet Points Microconnect AUDLC2G audio cable 1.5 m 3.5mm 2 x RCA Black:
  • - 3.5 mm male (3-pin, stereo) - 2 x RCA male (audio left/right)
Warranty:
300 months
Long product name Microconnect AUDLC2G audio cable 1.5 m 3.5mm 2 x RCA Black:

Audio Adapter Cable; 3.5 mm Minijack to 2 x RCA Male, 1.5 m

Short summary description Microconnect AUDLC2G audio cable 1.5 m 3.5mm 2 x RCA Black:

Microconnect AUDLC2G, 3.5mm, Male, 2 x RCA, Male, 1.5 m, Black

Long summary description Microconnect AUDLC2G audio cable 1.5 m 3.5mm 2 x RCA Black:

Microconnect AUDLC2G. Connector 1: 3.5mm, Connector 1 gender: Male, Connector 2: 2 x RCA, Connector 2 gender: Male, Connector contacts plating: Gold, Cable length: 1.5 m, Product colour: Black

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.